| Megapixel |
5.1 MP |
| Compressione dati |
JPEG, MPEG1 |
| Risoluzione massima |
2592 x 1944 Pixels |
| Qualità immagine |
2592 x 1944 2048 x 1536 1280 x 960 640 x 480 |
|
Zoom digitale
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6 x
|
|
Zoom ottico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
| Sistema a lenti |
Carl Zeiss Vario-Tessar |
| Range di apertura |
Auto |
| Lunghezza focale |
7.9-23.7 mm |
| Combined zoom |
12x |
| Lente equivalente da 35 mm |
38-114 mm |
|
Tipo sensore
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
Super HAD CCD
|
| Dimensioni sensore ottico |
1/1.8 " |
|
Sensore camera CCD
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Interlace
|
| Messa a fuoco |
Single, Monitoring, Multi Point, Centre weighted |
| Correzione espozione |
+/-2.0 EV, 1/3 EV |
|
Velocità otturatore
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8-1/2000, 30-1/1000,
|
| Sensibilità ISO |
Auto, 100, 200, 400 |
| Flash |
Auto, Forced Flash, Slow Synchro, No Flash |
| Riduzione occhi rossi |
 |
| Tipi schede di memoria |
Memory Stick / Memory Stick Pro |
| Supporto CompactFlash (CF) |
 |
| Supporto Memory Stick (MS) |
 |
| Supporto MultiMediaCard (MMC) |
 |
| Supporto Secure Digital (SD) |
 |
| Supporto Memory Stick Pro (MS Pro) |
 |
|
| Supporto SmartMedia Card |
 |
| Supporto Micro Drive (MD) |
 |
| Supporto xD-Picture Card (xD) |
 |
| Motion JPEG frame rate |
30, 16.6, 8.3 fps |
| Schermo |
TFT |
| Dim. diagonale schermo (pollici) |
2.5 " |
| Camera display resolution |
123200.0 Pixels |
| Videocamera viewfinder |
LCD 2.5 |
| Intefaccia |
USB, AV Out |
| PictBridge |
 |
| Porte I/O |
Digital I/O (USB) |
| Collegamento PC |
USB |
| Formato file videocamera |
JPEG, MPEG1 |
| Zoom di riproduzione |
5x |
| Funzione camera movie |
MPEG1 |
| Colore del prodotto |
Da parte a parte |
| Tipo batteria |
AA Nickel Metal Hydride 2x, AA Alkaline 2x |
| Tecnologia batteria |
Nickel Metal Hydride |
| Alimentazione |
NH-AA-DA |
| Risoluzione |
5.0 Mega, 3.1 Mega, 1.2 Mega, |
| Ahead Nero Suite 6 |
Picture Package, PIXELA ImageMixer, USB Driver |
| Dimensioni (LxPxA) |
91.0x36.3x60.0 mm |
| Peso |
189 g |
|