Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Pentium M 740
Processor front side bus
533 MHz
L2 cache
2 MB
Disk drive
Capacità hard disk
80 GB
Velocità di rotazione hard disk
5400 RPM
Display
Dim. diagonale schermo (pollici)
17 "
Schermo
X-black-LCD TFT
Risoluzione
Resolution of the display for the system
1440 x 900 Pixels
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Slot memoria
Number and type of memory expansion slots; including connector and memory module descriptions
2x SO-DIMM
Tipo memoria interna
DDR2 SDRAM (PC2-4200 - DDR2-533)
Massima memoria interna
2 GB
Struttura memoria
Describe how memory is plugged on the motherboard
2 x 512 MB
Supporti media
Tipi schede di memoria
Memory Stick Pro, Memory Stick Duo
Video
Adattatore grafico
ATI MOBILITY RADEON X600
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Tipo memoria adattatore grafico
SDRAM
Produttore adattatore grafico
ATI
Drive ottico
Tipo drive ottico
Type of the optical drive
Super Multi-DVD±RW
Audio
Sistema audio
Intel HDA, 3D Surround
Numero di altoparlanti incorporati
2
Tastiera
Struttura tastiera
QWERTY
Networking
Modem interno
Particolarità networking
Gigabit Ethernet, Wireless LAN, Bluetooth
Wake-on-Ring ready
Velocità modem
56 Kbit/s
Tecnologia di cablaggio
Type of cable technology performance; including the fiber or cable type
1000BASE-T/100BASE-TX/10BASE-T
Tipo modem
V92/V.90, flex
Wake-on-LAN ready
Supporto di rete wireless
723 KB/s
Supporto di rete wireless
54 Mbps
Conforme wireless
IEEE 802.11b/g, Bluetooth 2.0
Velocità networking
10/100/1000 Mbps Base-TX
Sistema operativo/software
Sistema operativo incluso
Windows XP Home Edition
Sistema operativo/software
Ahead Nero Suite 6
SonicStage 3.3 SonicStage Mastering Studio 2.1 MoodLogic 2.5
Adobe Premiere Elements 2.0 DVgate Plus 2.2 VAIO Edit Components 6.0 WinDVD 6.0 voor VAIO VAIO Zone 1.4 Adobe Photoshop Elements 3.0 PictureGear Studio 2.0
Roxio DigitalMedia SE 7 Click to DVD 2.5
Adobe Acrobat Profess. (Try&Buy) 7.0 Adobe Acrobat Elements 7.0 Adobe Reader 7.0 Microsoft Works 8.0 Microsoft Office 2003 SBE (Try & Buy)
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.