navigatori e GPS
>
TomTom 1N00.040
ONE
Marca:
TomTom
Codice prodotto:
1N00.040
Codice EAN/UPC:
0636926011693
Categoria:
navigatori e GPS
Sul mercato dal:
26 Okt 2005
Info modified on:
17 Nov 2008 11:29:49
491k
Specifiche
Alternatives
Opzioni
Tipi di GPS
Marine
Sport
Esterni
Hiking, hunting, skiing, or other off-road activities
Geocaching
In-car
Driving on the road
Aviazione
Bici/scooter
Navigazione
Waypoint
n/a
Misurazione altitudine
No
Compasso elettronico
Altimetro barometrico
Performance GPS
Ricevitore GPS
GPS receiver integrated in or supported by this product
SiRF Star III
Potenzialità WAAS
WAAS capability technique
Quantità canali
20
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Wireless Receiver Module
Display
Schermo
TFT colour LCD
Risoluzione
Resolution of the display for the system
240 x 320 Pixels
Dimensioni schermo
Size of the display for this product
3.5 "
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Processore
Processore
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
380 MHz
Connettività
Bluetooth
Porte I/O
USB
Gestione energetica
Tecnologia batteria
Lithium-Ion
Condizioni ambientali
Intervallo di temperatura di funzionamento
-10 - 55 °C
Peso e dimensioni
Dimensioni (LxPxA)
110 x 89 x 34 mm
Peso
260 g
Supporti media
Supporto Secure Digital (SD)
Dispositivi di input
Tipo interfaccia
Touch screen
Sistema operativo/software
Ahead Nero Suite 6
- België
- Nederland
- Luxemburg
62MB
Cartina europea
Marca
Immagine
Codice prodotto
prodotto
Confronta i prezzi
kit di fissaggio
TomTom
9A00.005
Alternative Mount Kit v2
cavi USB
TomTom
9D00.010
USB 2.0 Cable
porta-PDA
TomTom
9N00.002
Carry case ONE
accessori PDA/cellulari
TomTom
9N00.000
External Antenna
TomTom
9D00.001
Deluxe Bag
TomTom
9A00.001
Car Charger
TomTom
9D00.007
Alternative Mount Kit
TomTom
9D00.006
Home Charger
TomTom
9N00.001
ONE Additional Mount Kit
TomTom
9D00.009
Alternative Mounting Bracket
Mostra tutti accessori PDA/cellulari >>
software di navigazione
TomTom
9A00.080
Maps of USA on SD card
TomTom
1D90.014
Maps of USA/Canada CD-set
TomTom
9A00.011
Maps of Western Europe on CD-set
TomTom
9A00.050
maps of France on SD card
TomTom
9A00.040
maps of Benelux on SD card
TomTom
9A00.070
Maps of DACH on SD card
TomTom
9A00.090
Maps of Scandinavia on SD card
TomTom
9A00.012
Multiplatform SD Maps of Western Europe on SD card
TomTom
9A00.020
maps of Italy on SD card
TomTom
9A00.030
Maps of Iberia on SD card
TomTom
9A00.060
Multiplatform SD Maps Great Britain 2005
Mostra tutti software di navigazione >>
Product comments
delinksevanhof
2006-03-20 10:10:56
graag de prijs van een kaartje van de one met benelux erop