Chipset for this configuration; expressed as manufacturer and coined name
AMD 8132 PCI-X
Tipi di chassis
List of types of chassis available and their expandability if applicable.
Rack (1U)
Ventole standard
2 blower
Processore
Famiglia processore
AMD Opteron
Socket processore
Socket F(1207)
Numero di processori installati
2 pcs
Disk drive
Interface HDD supportate
SAS
Numero di hard drive supportati
2
Drive bay
slim CD-ROM(DVD-Combo), slim FDD; 2 hot-swap SATA II HDDs
Controller hard disk
Hard drive controller characteristics including type
single-channel ATA 133/100/66: nForce4 Professional 2200
Memoria
Massima memoria interna
64 GB
Tipo memoria
ECC/REG DDR2 400/533/667 SDRAM
Numero di slot DIMM
16
Drive ottico
Tipo drive ottico
Type of the optical drive
Slim CD RW, DVD RW
Connettività
Quantità porte PS/2
1
Quantità porte VGA (D-Sub)
1
Quantità porte Ethernet LAN (RJ-45)
2
Connettività
Porte seriali
1
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Slot espansione
1 x PCI-Express (x16 Graphics) 1 x PCI-X (64bit 133MHz)