Sell 12V 24V DC Compact Fluorescent Lamp
Date: 03-07-2008
Sender: Melissa
Subject: Sell 12V 24V DC Compact Fluorescent Lamp
Document: attachment
Message: Model: AB-T 3U
Preheat start, Polarity protection, Low heat ,Low cost
Rated Voltage:12V DC 24V DC
Watt: 15W 20W 23W 25W
Lifetime:8000 hours
Lamp Base:E27,E14,B22,E26
Color temperature:2700k,6400k

Use energy saving light bulbs / low energy light bulbs wherever you can. These super modern lamps are direct replacements for the old technology tungsten lamps. Save up to 80% in electricity costs compared to standard incandescent lamps.


Please login to reply