location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
G750JH-CV041H
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G750JH-CV041H
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Notebook ჩამჩა შავი
  • - Intel® Core™ i7 i7-4700HQ 2,4 GHz
  • - 43,9 სანტიმეტრი (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 32 გბ DDR3-SDRAM 1600 მჰ
  • - 1,51 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 780M 4 გბ Intel® HD Graphics 4600
  • - Ethernet LAN კავშირი 10,100,1000 Mbit/s ბლუთუსი 4.0
  • - 69 Wh 230 W
  • - Windows 8 64-bit
მეტი>>>
Short summary description ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი:
This short summary of the ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G750JH-CV041H, Intel® Core™ i7, 2,4 GHz, 43,9 სანტიმეტრი (17.3"), 1920 x 1080 pixels, 32 გბ, 1,51 TB

Long summary description ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი:
This is an auto-generated long summary of ASUS ROG G750JH-CV041H laptop Intel® Core™ i7 i7-4700HQ Notebook 43,9 სანტიმეტრი (17.3") Full HD 32 გბ DDR3-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 შავი based on the first three specs of the first five spec groups.

ASUS ROG G750JH-CV041H. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: Intel® Core™ i7, პროცესორი: i7-4700HQ, Processor frequency: 2,4 GHz. დისფლეის დიაგონალი: 43,9 სანტიმეტრი (17.3"), HD type: Full HD, ეკრანის გარჩევადობა: 1920 x 1080 pixels. შიდა მეხსიერება: 32 გბ, შიდა მეხსიერების ტიპი: DDR3-SDRAM. საცავის სრული ტევადობა: 1,51 TB, Storage media: HDD+SSD, ოპტიკური დისკ-ამძრავის ტიპი: DVD Super Multi. მოჰყვება ოპერაციული სისტემა: Windows 8. პროდუქტის ფერი: შავი

Design
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი
ფორმ-ფაქტორი *
ჩამჩა
Market positioning
Gaming
ეკრანი
დისფლეის დიაგონალი *
43,9 სანტიმეტრი (17.3")
ეკრანის გარჩევადობა *
1920 x 1080 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i7
Processor generation
Intel Core i7-4xxx
პროცესორი *
i7-4700HQ
პროცესორის რაოდენობა ბირთვით
4
Processor threads
8
Processor boost frequency
3,4 GHz
Processor frequency *
2,4 GHz
Processor cache
6 მბ
Processor cache type
Smart Cache
პროცესორის ბუდე
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
ბიჯური ტრასირება
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
მეხსიერება
შიდა მეხსიერება *
32 გბ
შიდა მეხსიერების ტიპი
DDR3-SDRAM
მეხსიერების საათის სიჩქარე
1600 მჰ
მაქსიმალური შიდა მეხსიერება *
32 გბ
შენახვის მედია
საცავის სრული ტევადობა *
1,51 TB
Storage media *
HDD+SSD
ჩამონტაჟებული ხისტი დისკების რაოდენობა
1
ხისტი დისკის მოცულობა
1 TB
ხისტი დისკის ინტერფეისი
SATA
ხისტი დისკის ბრუნვის სიჩქარე
5400 RPM
ხისტი დისკის ტევადობა
2.5"
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
512 გბ
ოპტიკური დისკ-ამძრავის ტიპი *
DVD Super Multi
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
მეხსიერების თავსებადი ბარათები
MMC, SD
გრაფიკა
Discrete graphics card model *
NVIDIA® GeForce® GTX 780M
Discrete graphics card memory
4 გბ
Discrete graphics memory type
GDDR5
On-board graphics adapter *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 მჰ
On-board graphics card dynamic frequency (max)
1200 მჰ
Maximum on-board graphics card memory
1,74 გბ
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
აუდიო
ხმის სისტემა
SonicMaster
ინტეგრირებული დინამიკების რაოდენობა
2
ჩამონტაჟებული დაბალსიხშირიანი დინამიკი
Yes
ჩამონტაჟებული მიკროფონი
Yes
კამერა
Front camera
Yes
ქსელში ჩართვა
Wi-Fi
Yes
უსადენო LAN ქსელისს ტიპი
802.11a, 802.11b, 802.11g
Ethernet LAN კავშირი
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
ბლუთუსი
Yes
ბლუთუსის ვერსია
4.0
დაკავშირებადობა
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
HDMI პორტების რაოდენობა *
1
DVI პორტი
No
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
Thunderbolt ports quantity
1
Headphone outputs
1
S/PDIF გამომავალი პორტი
Yes
დაკავშირებადობა
მიკროფონი, შემავალი ხაზის ბუდე
Yes
დოკის კონექტორი
No
Charging port type
DC-in jack
ექსპრესბარათის ჩასადგმელი
No
CardBus PCMCIA ჩასადგამის ტიპი
No
SmartCard ჩასადგმელი
No
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel® HM87
კლავიატურა
მიმანიშნებელი ხელსაწყო
სენსორული პანელი
ციფრული კლავიატურა *
Yes
Full-size keyboard
Yes
Windows-ის კლავიშები
Yes
პროგრამული უზრუნველყოფა
Operating system architecture
64-bit
მოჰყვება ოპერაციული სისტემა *
Windows 8
პროცესორი სპეციალური თვისებები
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel InTru 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
ბრძანებების ნაკრებებით მხარდაჭერა
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15E
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Processor ARK ID
75116
Conflict-Free processor
Yes
Battery
ბატარეის ელემენტების რაოდენობა
8
აკუმულატორის მუშაობა
5900 mAh
Battery capacity *
69 Wh
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
230 W
ცვლადი დენის ადაპტერის სიხშირე
50 - 60 Hz
ცვლადი დენის ადაპტერის შემავალი ვოლტაჟი
100 - 240 V
ცვლადი დენის ადაპტერის გამომავალი დენის ძალა
11,8 ამპერი
ცვლადი დენის ადაპტერის გამომავალი ვოლტაჟი
19.5 V
დაცვა
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
წონა და ზომები
სიგანე
410 mm
სიღრმე
318 mm
სიმაღლე (წინა)
1,8 სანტიმეტრი
სიმაღლე (უკანა)
5,8 სანტიმეტრი
წონა *
4,8 kg
Other features
3D თავსებადობა
Yes