location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
PU500CA-XO021D
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU500CA-XO021D
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Notebook ჩამჩა შავი, რუხი
  • - Intel® Core™ i7 i7-3517U 1,9 GHz
  • - 39,6 სანტიმეტრი (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 გბ DDR3-SDRAM 1600 მჰ
  • - 500 გბ HDD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN კავშირი 10,100,1000 Mbit/s ბლუთუსი 4.0
  • - Lithium Polymer (LiPo) 44 Wh 65 W
  • - FreeDOS
მეტი>>>
Short summary description ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი:
This short summary of the ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO PU500CA-XO021D, Intel® Core™ i7, 1,9 GHz, 39,6 სანტიმეტრი (15.6"), 1366 x 768 pixels, 6 გბ, 500 გბ

Long summary description ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი:
This is an auto-generated long summary of ASUSPRO PU500CA-XO021D laptop Intel® Core™ i7 i7-3517U Notebook 39,6 სანტიმეტრი (15.6") 6 გბ DDR3-SDRAM 500 გბ HDD FreeDOS შავი, რუხი based on the first three specs of the first five spec groups.

ASUSPRO PU500CA-XO021D. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: Intel® Core™ i7, პროცესორი: i7-3517U, Processor frequency: 1,9 GHz. დისფლეის დიაგონალი: 39,6 სანტიმეტრი (15.6"), ეკრანის გარჩევადობა: 1366 x 768 pixels. შიდა მეხსიერება: 6 გბ, შიდა მეხსიერების ტიპი: DDR3-SDRAM. საცავის სრული ტევადობა: 500 გბ, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4000. მოჰყვება ოპერაციული სისტემა: FreeDOS. პროდუქტის ფერი: შავი, რუხი. წონა: 1,96 kg

Design
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი, რუხი
ფორმ-ფაქტორი *
ჩამჩა
Market positioning
Business
ეკრანი
დისფლეის დიაგონალი *
39,6 სანტიმეტრი (15.6")
ეკრანის გარჩევადობა *
1366 x 768 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i7
Processor generation
Intel Core i7-3xxx
პროცესორი *
i7-3517U
პროცესორის რაოდენობა ბირთვით
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1,9 GHz
System bus rate
5 GT/s
Processor cache
4 მბ
Processor cache type
Smart Cache
პროცესორის ბუდე
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
ბიჯური ტრასირება
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
მეხსიერება
შიდა მეხსიერება *
6 გბ
შიდა მეხსიერების ტიპი
DDR3-SDRAM
მეხსიერების საათის სიჩქარე
1600 მჰ
Memory form factor
On-board + SO-DIMM
მეხსიერების სლოტები
1x SO-DIMM
მაქსიმალური შიდა მეხსიერება *
6 გბ
შენახვის მედია
საცავის სრული ტევადობა *
500 გბ
Storage media *
HDD
ჩამონტაჟებული ხისტი დისკების რაოდენობა
1
ხისტი დისკის მოცულობა
500 გბ
ხისტი დისკის ინტერფეისი
SATA
ხისტი დისკის ბრუნვის სიჩქარე
5400 RPM
ხისტი დისკის ტევადობა
2.5"
ოპტიკური დისკ-ამძრავის ტიპი *
No
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
მეხსიერების თავსებადი ბარათები
MMC, SD
გრაფიკა
Discrete graphics card model *
Not available
On-board graphics adapter *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 მჰ
On-board graphics card dynamic frequency (max)
1150 მჰ
On-board graphics card ID
0x166
აუდიო
ხმის სისტემა
SonicMaster Lite
ჩამონტაჟებული მიკროფონი
Yes
კამერა
Front camera
Yes
ქსელში ჩართვა
Wi-Fi
Yes
უსადენო LAN ქსელისს ტიპი
802.11a, 802.11b, 802.11g
Ethernet LAN კავშირი
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
ბლუთუსი
Yes
ბლუთუსის ვერსია
4.0
Data network
Not supported
4G WiMAX
No
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
HDMI პორტების რაოდენობა *
1
DVI პორტი
No
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
S/PDIF გამომავალი პორტი
No
მიკროფონი, შემავალი ხაზის ბუდე
No
Combo headphone/mic port
Yes
დოკის კონექტორი
No
Charging port type
DC-in jack
ექსპრესბარათის ჩასადგმელი
No
CardBus PCMCIA ჩასადგამის ტიპი
No
SmartCard ჩასადგმელი
No
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel HM77 Express
კლავიატურა
მიმანიშნებელი ხელსაწყო
სენსორული პანელი
ციფრული კლავიატურა *
Yes
Full-size keyboard
Yes
Windows-ის კლავიშები
Yes
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
FreeDOS
პროცესორი სპეციალური თვისებები
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel InTru 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
ბრძანებების ნაკრებებით მხარდაჭერა
AVX
Processor code
SR0N6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Processor ARK ID
65714
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
ბატარეის ტექნოლოგია
Lithium Polymer (LiPo)
ბატარეის ელემენტების რაოდენობა
3
აკუმულატორის მუშაობა
4000 mAh
Battery capacity *
44 Wh
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
65 W
ცვლადი დენის ადაპტერის სიხშირე
50 - 60 Hz
ცვლადი დენის ადაპტერის შემავალი ვოლტაჟი
100 - 240 V
ცვლადი დენის ადაპტერის გამომავალი ვოლტაჟი
19 V
დაცვა
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
თითის ანაბეჭდის ამომცნობი
Yes
Password protection type
BIOS, HDD, User
სერთიფიკატები
სერთიფიცირება
UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
წონა და ზომები
სიგანე
383 mm
სიღრმე
256,7 mm
სიმაღლე (წინა)
2,1 სანტიმეტრი
სიმაღლე (უკანა)
2,25 სანტიმეტრი
წონა *
1,96 kg
Other features
ლაზერით გრავირება
No
3D თავსებადობა
No
Intel segment tagging
Small Business