location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
S300CA-C1010H
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S300CA-C1010H
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 18:36:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Notebook ჩამჩა შავი, ჟანგმედეგი ფოლადი
  • - Intel Pentium 987 1,5 GHz
  • - შეხებაზე მგრძნობიარე ეკრაბი 33,8 სანტიმეტრი (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 გბ DDR3-SDRAM
  • - 500 გბ HDD
  • - Intel HD Graphics
  • - Ethernet LAN კავშირი 10,100,1000 Mbit/s ბლუთუსი 4.0
  • - Lithium Polymer (LiPo) 44 Wh 65 W
  • - Windows 8
მეტი>>>
Short summary description ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი:
This short summary of the ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook S300CA-C1010H, Intel Pentium, 1,5 GHz, 33,8 სანტიმეტრი (13.3"), 1366 x 768 pixels, 4 გბ, 500 გბ

Long summary description ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი:
This is an auto-generated long summary of ASUS VivoBook S300CA-C1010H laptop Intel Pentium 987 Notebook 33,8 სანტიმეტრი (13.3") შეხებაზე მგრძნობიარე ეკრაბი 4 გბ DDR3-SDRAM 500 გბ HDD Windows 8 შავი, ჟანგმედეგი ფოლადი based on the first three specs of the first five spec groups.

ASUS VivoBook S300CA-C1010H. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: Intel Pentium, პროცესორი: 987, Processor frequency: 1,5 GHz. დისფლეის დიაგონალი: 33,8 სანტიმეტრი (13.3"), ეკრანის გარჩევადობა: 1366 x 768 pixels, შეხებაზე მგრძნობიარე ეკრაბი. შიდა მეხსიერება: 4 გბ, შიდა მეხსიერების ტიპი: DDR3-SDRAM. საცავის სრული ტევადობა: 500 გბ, Storage media: HDD. On-board graphics adapter model: Intel HD Graphics. მოჰყვება ოპერაციული სისტემა: Windows 8. პროდუქტის ფერი: შავი, ჟანგმედეგი ფოლადი

Design
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი, ჟანგმედეგი ფოლადი
ფორმ-ფაქტორი *
ჩამჩა
ეკრანი
Touch screen type
Capacitive
დისფლეის დიაგონალი *
33,8 სანტიმეტრი (13.3")
ეკრანის გარჩევადობა *
1366 x 768 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
Yes
HD type
Not supported
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel Pentium
პროცესორი *
987
პროცესორის რაოდენობა ბირთვით
2
Processor threads
2
Processor frequency *
1,5 GHz
Processor cache
2 მბ
Processor cache type
L2
პროცესორის ბუდე
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 900 series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
ბიჯური ტრასირება
Q0
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
მეხსიერება
შიდა მეხსიერება *
4 გბ
შიდა მეხსიერების ტიპი
DDR3-SDRAM
შენახვის მედია
საცავის სრული ტევადობა *
500 გბ
Storage media *
HDD
ჩამონტაჟებული ხისტი დისკების რაოდენობა
1
ხისტი დისკის მოცულობა
500 გბ
ხისტი დისკის ინტერფეისი
SATA
ხისტი დისკის ბრუნვის სიჩქარე
5400 RPM
ხისტი დისკის ტევადობა
2.5"
ოპტიკური დისკ-ამძრავის ტიპი *
No
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
მეხსიერების თავსებადი ბარათები
SD
გრაფიკა
Discrete graphics card model *
Not available
On-board graphics adapter *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel HD Graphics
On-board graphics adapter model *
Intel HD Graphics
On-board graphics card base frequency
350 მჰ
On-board graphics card dynamic frequency (max)
1000 მჰ
აუდიო
ჩამონტაჟებული მიკროფონი
Yes
კამერა
Front camera
Yes
ქსელში ჩართვა
Wi-Fi
Yes
უსადენო LAN ქსელისს ტიპი
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN კავშირი
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
ბლუთუსი
Yes
ბლუთუსის ვერსია
4.0
Data network
Not supported
4G WiMAX
No
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
HDMI პორტების რაოდენობა *
1
DVI პორტი
No
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
S/PDIF გამომავალი პორტი
No
მიკროფონი, შემავალი ხაზის ბუდე
No
Combo headphone/mic port
Yes
დოკის კონექტორი
No
დაკავშირებადობა
Charging port type
DC-in jack
ექსპრესბარათის ჩასადგმელი
No
CardBus PCMCIA ჩასადგამის ტიპი
No
SmartCard ჩასადგმელი
No
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel HM76 Express
კლავიატურა
მიმანიშნებელი ხელსაწყო
სენსორული პანელი
ციფრული კლავიატურა *
No
Windows-ის კლავიშები
Yes
პროგრამული უზრუნველყოფა
Drivers included
Yes
მოჰყვება ოპერაციული სისტემა *
Windows 8
პროცესორი სპეციალური თვისებები
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel InTru 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
ბრძანებების ნაკრებებით მხარდაჭერა
SSE4.x
Processor code
SR0V4
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Processor ARK ID
67194
Conflict-Free processor
No
Integrated 4G WiMAX
No
Battery
ბატარეის ტექნოლოგია
Lithium Polymer (LiPo)
Battery capacity *
44 Wh
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
65 W
ცვლადი დენის ადაპტერის სიხშირე
50 - 60 Hz
ცვლადი დენის ადაპტერის შემავალი ვოლტაჟი
100 - 240 V
ცვლადი დენის ადაპტერის გამომავალი დენის ძალა
3,42 ამპერი
ცვლადი დენის ადაპტერის გამომავალი ვოლტაჟი
19 V
დაცვა
კაბელის ჩასახვევი ჩასადგამი
No
წონა და ზომები
სიგანე
331 mm
სიღრმე
234 mm
სიმაღლე
21,3 mm
წონა *
1,76 kg
Other features
ლაზერით გრავირება
No
3D თავსებადობა
No