location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Conair CS54 hair styling tool Straightening iron შავი 1,8 m

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conair Check ‘Conair’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
CS54
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS54 show
Show alternative article codes used in the online market place
კატეგორია:
Appliances such as tongs and curlers used for hair styling.
თმის სთაილერები Check ‘Conair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Aug 2018 02:14:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conair CS54 hair styling tool Straightening iron შავი 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Straightening iron
  • - Ceramic heating system
  • - სადენის სიგრძე: 1,8 m
  • - შავი
მეტი>>>
Short summary description Conair CS54 hair styling tool Straightening iron შავი 1,8 m:
This short summary of the Conair CS54 hair styling tool Straightening iron შავი 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Conair CS54, Straightening iron, 180 °C, 30 s, შავი, 1,8 m

Long summary description Conair CS54 hair styling tool Straightening iron შავი 1,8 m:
This is an auto-generated long summary of Conair CS54 hair styling tool Straightening iron შავი 1,8 m based on the first three specs of the first five spec groups.

Conair CS54. ტიპი: Straightening iron, მაქსიმალური ტემპერატურა: 180 °C, ადუღების დრო 100°C-მდე: 30 s. პროდუქტის ფერი: შავი. სადენის სიგრძე: 1,8 m