location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-AW31ZJ/B
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-AW31ZJ/B show
Show alternative article codes used in the online market place
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 83490
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T9600 2,8 GHz
  • - 46,7 cm (18.4") 1920 x 1080 pikseļi 16:9
  • - 6 GB DDR2-SDRAM 800 MHz
  • - 500 GB
  • - NVIDIA® GeForce® 9600M GT 0,512 GB
  • - Bluetooth 2.1+EDR
  • - 1,83 h
  • - Windows Vista Home Premium
Vairāk>>>
Short summary description Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This short summary of the Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony A VGN-AW31ZJ/B, Intel® Core™2 Duo, 2,8 GHz, 46,7 cm (18.4"), 1920 x 1080 pikseļi, 6 GB, 500 GB

Long summary description Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This is an auto-generated long summary of Sony A VGN-AW31ZJ/B laptops/portatīvais dators Intel® Core™2 Duo T9600 46,7 cm (18.4") 6 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony A VGN-AW31ZJ/B. Procesora tips: Intel® Core™2 Duo, Procesora modelis: T9600, Procesora frekvence: 2,8 GHz. Displeja diagonāle: 46,7 cm (18.4"), Ekrāna izšķirtspēja: 1920 x 1080 pikseļi. Iekšējā atmiņa: 6 GB, Iekšējās atmiņas tips: DDR2-SDRAM. Kopējā glabāšanas ietilpība: 500 GB. Diskrētais grafikas adaptera modelis: NVIDIA® GeForce® 9600M GT. Nodrošināta operētājsistēma: Windows Vista Home Premium. Svars: 3,8 kg

Displejs
Displeja diagonāle *
46,7 cm (18.4")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Projektora formātu attiecība
16:9
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™2 Duo
Procesora modelis *
T9600
Multikodola tips
2
Procesora stieples
2
Procesora frekvence *
2,8 GHz
Procesora kešatmiņa
6 MB
Procesora kešatmiņas veids
L2
Procesora ligzda
Ligzda 478
Procesora priekšējā kopne
1066 MHz
Procesors litogrāfija
45 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core 2 Duo T9000 Series
Procesora kodētais nosaukums
Penryn
Kopnes tips
FSB
FSB paritāte
No
Soļu izpildījums
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Processing Die tranzistoru skaits
410 M
Processing Die izmērs
107 kvadrātmilimetrs
Procesora tehnoloģija
Intel Centrino 2
Kopnes/Kodola attiecība
10,5
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
6 GB
Iekšējās atmiņas tips
DDR2-SDRAM
Atmiņas taktātrums
800 MHz
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
500 GB
Instalēti cietie diski
1
Cietā diska interfeiss
SATA
Cietā diska rotācijas ātrums
5400 RPM
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
CF, MS Duo, MS PRO, MS PRO Duo, SD
Grafika
Diskrētais grafikas adaptera modelis *
NVIDIA® GeForce® 9600M GT
Diskrētā grafikas adaptera atmiņa
0,512 GB
Diskrētais grafikas adapteris *
Yes
Maksimālā grafikas adaptera atmiņa
2,28 GB
Audio
Audio sistēma
HD
Iebūvēts subvūferis
Yes
Audio sitēmas tiešā 3D skaņa
Yes
Kamera
Priekšējā kameras izšķirtspēja (ciparu)
1,3 MP
Video tveršanas ātrums
30 fps
Optiskais draiveris
CD-R lasīšanas ātrums
24x
CD-R rakstīšanas ātrums
24x
CD-RW lasīšanas ātrums
24x
CD-RW rakstīšanas ātrums
16x
DVD-R lasīšanas ātrums
8x
DVD-R rakstīšanas ātrums
8x
DVD-R Double Layer nolasīšanas ātrums
6x
DVD-R Double Layer rakstīšanas ātrums
4x
DVD-RW lasīšanas ātrums
6x
DVD-RW rakstīšanas ātrums
6x
DVD+R lasīšanas ātrums
8x
DVD+R rakstīšanas ātrums
8x
DVD+R Double Layer lasīšanas ātrums
6x
DVD+R Double Layer rakstīšanas ātrums
4x
DVD+RW lasīšanas ātrums
6x
DVD+RW rakstīšanas ātrums
6x
DVD-RAM lasīšanas ātrums
5x
DVD-RAM rakstīšanas ātrums
5x
BD-R rakstīšanas ātrums
4x
BD-RE rakstīšanas ātrums
2x
Tīklošana
Tīklošanas īpatnības
10 BASE-T/100 BASE-TX/1000 BASE-T
Bluetooth
Yes
Bluetooth versija
2.1+EDR
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
DVI pieslēgvieta
No
VGA (D-Sub) pieslēgvietu skaits
1
Savienojamība
IEEE 1394/Firewire pieslēgvietu skaits
1
Austiņu izejas
1
S/PDIF out pieslēgvieta
Yes
Mikrofons, līnijas izeja
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
ExpressCard kartes sprauga
Yes
CardBus PCMCIA slota tips
No
SmartCard sprauga
No
Modema (RJ-11) pieslēgvietas
1
TV izeja
No
Darbības rādītāji
Mātes plates chipset
Intel® PM45 Express
Tastatūra
Rādītājierīce
Skārienpaliknis
Programmatūra
Nodrošināta operētājsistēma *
Windows Vista Home Premium
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
No
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
No
Siltuma uzraudzības tehnoloģijas
No
Procesora paketes izmērs
35 x 35 mm
Procesora kods
SLG9F
Iegultās opcijas pieejamas
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Procesors ARK ID
35563
Procesors, kurā nav izmantoti konflikta materiāli
No
Baterija
Baterijas mūžā ilgums
1,83 h
Drošība
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Svars&dimensijas
Platums
437,2 mm
Dziļums
288,9 mm
Augstums (priekšas)
3,69 cm
Augstums (aizmugures)
3,97 cm
Svars *
3,8 kg
Papildus informācija
Bezvadu tehnoloģija
802.11a/b/g/Draft n
AC adaperis komplektā
Yes
Infrasarkanā datu pieslēgvieta
No
Grafikas adaptera ģimene
NVIDIA
Tips
PC (dators)
Ekrāns
LCD
TV in pieslēgvieta
No
Iekšējais modēms
Yes
Modema tips
V.92/V.90
Valsts Izplatītājs
United Kingdom 1 distributor(s)