location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF Gourmet Plus 07.2005.6030 pannu un katlu komplekts 5 pcs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gourmet Plus
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
07.2005.6030
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07.2005.6030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4000530589088
Kategorija:
Collection of pans for cooking, typically a frying pan and a number of saucepans.
Pannu un katlu komplekti Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by WMF: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 38349
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Mar 2024 19:49:59
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description WMF Gourmet Plus 07.2005.6030 pannu un katlu komplekts 5 pcs:
This short summary of the WMF Gourmet Plus 07.2005.6030 pannu un katlu komplekts 5 pcs data-sheet is auto-generated and uses the product title and the first six key specs.

WMF Gourmet Plus 07.2005.6030, Nerūsējošs tērauds, Nerūsējošs tērauds, Nerūsējošs tērauds, Nerūsējošs tērauds, Nerūsējošs tērauds, 250 °C

Long summary description WMF Gourmet Plus 07.2005.6030 pannu un katlu komplekts 5 pcs:
This is an auto-generated long summary of WMF Gourmet Plus 07.2005.6030 pannu un katlu komplekts 5 pcs based on the first three specs of the first five spec groups.

WMF Gourmet Plus 07.2005.6030. Produkta krāsa: Nerūsējošs tērauds, Materiāls: Nerūsējošs tērauds, Iekšējais pārklājums: Nerūsējošs tērauds. Kastroļa tilpums: 1,4 L, 2. kastroļa tilpums: 1,9 L, Kastroļa 3 tilpums: 2,5 L. Iepakojuma dimensijas (WxDxH): 290 x 566 x 235 mm, Iepakojuma svars: 9,12 kg. Iekļauto produktu skaits: 5 pcs, Kastroļu skaits: 5 pcs

Īpašības
Produkta krāsa *
Nerūsējošs tērauds
Roktura krāsa
Nerūsējošs tērauds
Materiāls *
Nerūsējošs tērauds
Iekšējais pārklājums *
Nerūsējošs tērauds
Vāciņš pievienots
Yes
Vāka materiāls
Nerūsējošs tērauds
Temperatūra (maks)
250 °C
Piemērotas sildīšanas virsmām
Keramikas, Gāze, Halogēns, Indukcija
Cepešpanna(s) *
No
Kastrolis/-ļi *
Yes
Tvaicēšanas panna *
No
Cepeša panna *
No
Katls sautēšanai *
No
Piena panna *
No
Zupas katls *
No
Vok panna(-s) *
No
Īpašības
Izcelsmes valsts
Vācija
Svars&dimensijas
Kastroļa tilpums
1,4 L
2. kastroļa tilpums
1,9 L
Kastroļa 3 tilpums
2,5 L
Kastroļa 4 tilpums
3,9 L
Kastroļa diametrs
16 cm
Kastroļa Nr. 2 diametrs
16 cm
Kastroļa Nr. 3 diametrs
20 cm
Kastroļa Nr. 4 diametrs
20 cm
Informācija par iepakojumu
Iepakojuma dimensijas (WxDxH)
290 x 566 x 235 mm
Iepakojuma svars
9,12 kg
Iepakojuma saturs
Iekļauto produktu skaits *
5 pcs
Kastroļu skaits
5 pcs