location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF 07 9623 6040 6,5 L Melns, Nerūsējošs tērauds

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
07 9623 6040
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07.9623.6040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4000530645555
Kategorija:
Airtight pot in which food can be cooked quickly under steam pressure.
Ātrvārāmie katli Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by WMF: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 11560
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 May 2018 11:15:39
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description WMF 07 9623 6040 6,5 L Melns, Nerūsējošs tērauds:
This short summary of the WMF 07 9623 6040 6,5 L Melns, Nerūsējošs tērauds data-sheet is auto-generated and uses the product title and the first six key specs.

WMF 07 9623 6040, 6,5 L, Melns, Nerūsējošs tērauds, 220 mm, 220 mm

Long summary description WMF 07 9623 6040 6,5 L Melns, Nerūsējošs tērauds:
This is an auto-generated long summary of WMF 07 9623 6040 6,5 L Melns, Nerūsējošs tērauds based on the first three specs of the first five spec groups.

WMF 07 9623 6040. Kopējā ietilpība: 6,5 L, Produkta krāsa: Melns, Nerūsējošs tērauds. Platums: 220 mm, Dziļums: 220 mm

Īpašības
Kopējā ietilpība *
6,5 L
Produkta krāsa *
Melns, Nerūsējošs tērauds
Svars&dimensijas
Platums
220 mm
Dziļums
220 mm