Start
> moederborden
> Asus 90-MBB6U1-G0EAY00Z
|
 |
P5K-E/WIFI-AP |
|
Merk: Asus
Artikelcode: 90-MBB6U1-G0EAY00Z
EAN/UPC-nummer: 0610839152599
|
Categorie: moederborden
|
|
|
|
|
Release date: 04 Mei 2007
Info aangepast op: 29 Sep 2008 15:20:31
|
|
|
|
|
|
| Het moederbord verbindt alle onderdelen van uw computer met elkaar, vaak zijn hier ook nog een geluidkaart, die maakt dat uw computer geluid kan afspelen, een netwerkkaart, die het mogelijk maakt uw computer op een netwerk aan te sluiten of nog andere onderdelen in geïntegreerd. Voor moederborden van de gewone maat (form factor), ATX, heeft u minstens een midi-tower behuizing nodig. Micro-ATX moederborden passen in een kleinere kast en zijn vaak completer: ze hebben meer onboard apparatuur, bijvoorbeeld ook nog een videokaart, nadeel is dat ze minder gemakkelijk uit te breiden zijn. |
 |
 |
 |
|
|
LGA775 Intel® Quad-core Processor Ready
This motherboard supports the latest Intel® Quad-core processors in LGA775 package. It´s excellent for multi-tasking, multi-media and enthusiastic gamers with 1333 / 1066/800 MHz FSB. Intel® Quad-core is one of the most powerful CPU in the world.
LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2
...
Meer>>>
processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support the next generation 45nm CPU; and DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.
ATI CrossFire Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.
Native DDR2 1066 Support
To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.
ASUS Super Memspeed Technology
To attain top performance, ASUS has managed to break through current FSB and DRAM ratio proportions by utilizing Super Memspeed Technology - the latest technology that provides even more precise overclocking options to unleash the true potential of DDR3 memory. Native DDR3 1333 maximizes system performance by eliminating the bottleneck when overclocking both the CPU and memory - providing great performance for 3D graphics and other memory demanding applications.
New Generation 8-Phase Power Design
Genuine 8-Phase Power Design Excels at Power Efficiency The ASUS 8-Phase Power Design provides highly efficient operation to generate less heat (at least 15°C (27°F)) than other conventional power solutions. It reduces input ripple current and output ripple voltage, which keeps CPU and power module from suffering the risk of high power stress. It has the advantages of quick transient response and stability, especially beneficial when CPU requires more current immediately under heavy loading or overclocking mode.
Up to 20°C(36°F) Cooler - Stack Cool 2
StackCool 2 is a fan-less and zero-noise cooling solution offered exclusively by ASUS. It effectively transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation.
Save 50% CPU Power - AI Gear 2
Power Savings for Environment-Friendly Computing AI Gear2 allows users to choose profiles to adjust CPU frequency and vCore voltage to minimize system noise and power consumption. For example, users can change the mode in real-time in the operating system to max power saving mode and can save up to 50% power for the CPU when using word processing applications.
AI Nap
Minimize noise and power consumption when temporarily away! With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.
Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.
Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.
C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.
Multi-language BIOS
Help you configure system easier and faster The multi-language BIOS allows you to select the language of your choice from the available options. The localized BIOS setup menu helps you configure your system easier and faster.
SATA on the Go
This motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.
Dual RAID
The Intel ICH9R chipsets incorporate Six Serial ATA connectors with high performance RAID functions in RAID 0, 1. The JMicron controller provides another two Serial ATA connectors for RAID 0, 1, and JBOD functions. This motherboard is the ideal solution to enhance hard disk performance and data back up protection without the cost of add-on cards.
Dual Gigabit LAN
The integrated dual Gigabit LAN design allows a PC to serve as a network gateway for managing traffic between two separate networks. This capability ensures rapid transfer of data from WAN to LAN without any added arbitration or latency.
ASUS WiFi-AP Solo
WiFi AP Solo allows a new level of versatility for your PC, enabling it to create a complete wireless home network in either AP or wireless client mode. Users will be able to play LAN games, connect to the Internet, access and share printers, and use Skype from anywhere within range. WiFi-AP Solo can provide these functions even when the PC is in sleep mode, so users can use Skype as a true replacement for tradition long distance telephone service. WiFi-AP Solo is an on-board feature, which means that user will save the extra WiFi AP cost.
High Definition Audio
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.
S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.
GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
|
|
|
USB 2.0 poort(en)
|
|
USB 2.0 poorten hebben een data-overdrachtssnelheid van 480 Mbps, u kunt er allerlei randapparatuur op aansluiten en ze werken ook met USB 1.1 apparaten.
6
|
|
Aantal IEEE 1394-/Firewire-poorten
|
|
FireWire poorten zijn zeer geschikt voor het aansluiten van randapparatuur die hoge bandbreedtes en/of veel stroom nodig heeft. Het is verkrijgbaar in de snelheden 400 en 800 Mbps.
1
|
| Aantal Ethernet LAN (RJ-45)-poorten |
1 |
| Luidspreker/ koptelefoon/ line-out uitgang |
 |
| Microfoon, line-in ingang |
 |
| S/PDIF uitgang |
 |
| Aantal externe SATA poorten |
2 |
| WiFi-AP antenna jack |
1 |
| Digitale audio, optische uitgang |
 |
|
Moederbord form factor
|
|
De maat van het moederbord.
ATX
|
| BIOS type |
AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3 |
|
Chipset moederbord
|
|
De chipset draagt zorg voor de communicatie tussen processor en de rest van de computer (randapparatuur, geheugen).
Meestal bestaat de chipset uit 2 aparte chips: de Northbridge en de Southbridge. De eerste regelt het snelle verkeer tussen de processor en het geheugen en de grafische kaart (via de AGP). De tweede zorgt voor communicatie met de tragere componenten van de PC: de harde schijven, diskettestations, toetsenbord, USB en de andere slots naast de AGP.
Intel P35 / ICH9
|
| Ondersteuning voor parallel processing |
CrossFire |
| Meegeleverde kabels |
 |
| Grootte BIOS geheugen |
16 MB |
| Speciale eigenschappen |
ASUS EZ DIY ASUS AI Lifestyle ASUS WiFi@Home ASUS MyLogo 3 |
| Audiosysteem |
ADI AD1988B HDA |
|
Audiokanalen
|
|
Het aantal luidsprekerkanalen: het getal voor de punt is het aantal kleine luidsprekertjes, het getal na de punt een eventuele subwoofer. Bij geluidsapparatuur waar geen luidsprekers meegeleverd worden, geeft dit aan voor welk aantal luidsprekers het product maximaal geschikt is.
7.1
|
| Breedte |
305 mm |
| Diepte |
244 mm |
| Netwerkfuncties |
Gigabit Ethernet |
| LAN controller |
Marvell 88E8056 PCI-E |
| Soort aansluiting controller |
JMicron JMB363 |
|
Soorten RAID
|
|
RAID configuraties zijn configuraties waarin meerdere harde schijven samenwerken. Dit kan zowel softwarematig (door het besturingssysteem of door de 'controllers' op veel moderne moederborden) als hardwarematig (door een RAID kaart) geregeld worden. De verschillende soorten RAID hebben verschillende voor en nadelen. De belangrijkste op een rijtje:
0 - (minimaal 2 harde schijven) Het systeem verdeelt gegevens over meerdere harde schijven, waardoor lezen en schrijven sneller gaat, maar wanneer er 1 harde schijf kapot gaat, gaat alle data verloren.
1 - (minimaal 2 harde schijven) Het systeem slaat dezelfde gegevens op twee verschillende harde schijven op, zodat het falen van 1 van de 2 harde schijven niet automatisch tot verlies van data leidt en het lezen/vinden van gegevens soms sneller gaat.
5 - (minimaal 3 harde schijven) Het systeem verdeelt de gegevens weer over meerdere harde schijven voor grotere lees- (en schrijf)snelheden, maar slaat op een extra harde schijf pariteitsgegevens op, zodat niet automatisch alle data verloren gaat als er 1 schijf kapot gaat. Nadeel bij softwarematige oplossingen is dat het berekenen van pariteitsgegevens veel processorkracht kost.
10 - (minimaal 4 harde schijven) combinatie van RAID 0 en 1.
JBOD - Het systeem 'plakt' de harde schijven achter elkaar, zodat het lijkt alsof u 1 harde schijf ter grootte van alle aangesloten harde schijven heeft. Levert verder geen betere prestaties of databeveiliging dan enkele harde schijven en zou eigenlijk alleen nuttig zijn in het theoretische geval dat u een bestand op zou willen slaan dat groter is dan een enkele harde schijf.
0, 1, JBOD
|
| Gebundelde software |
 |
|
Onderhoudseigenschappen
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
|
|
|
|
|
|
|
|
|
|
|
|