Start
> moederborden
> Asus P5B-VM
|
 |
P5B-VM |
|
Merk: Asus
Artikelcode: P5B-VM
EAN/UPC-nummer: 4719543141182, 0610839141180
|
Categorie: moederborden
|
|
|
|
|
Release date: 02 Aug 2006
Info aangepast op: 07 2008 09:19:57
|
|
|
|
|
|
| Het moederbord verbindt alle onderdelen van uw computer met elkaar, vaak zijn hier ook nog een geluidkaart, die maakt dat uw computer geluid kan afspelen, een netwerkkaart, die het mogelijk maakt uw computer op een netwerk aan te sluiten of nog andere onderdelen in geïntegreerd. Voor moederborden van de gewone maat (form factor), ATX, heeft u minstens een midi-tower behuizing nodig. Micro-ATX moederborden passen in een kleinere kast en zijn vaak completer: ze hebben meer onboard apparatuur, bijvoorbeeld ook nog een videokaart, nadeel is dat ze minder gemakkelijk uit te breiden zijn. |
 |
 |
 |
|
|
Extreme Performance! Minimum Noise! Maximum Power Saving!
P5B-VM motherboard leveraged ASUS unique AI Lifestyle features-ASUS Quiet Thermal Solution, ASUS EZ DIY, and ASUS Crystal Sound. Integrating graphics engine of Intel® Graphics Media Accelerator X3000, this motherboard delivers breakthrough increases in 3D, 2D, and video capabilities. With the Intel® Clear Video Technology, P5B-VM
...
Meer>>>
provides all-in-one total solution with high-definition video, crisp imaging, and accurate color control.
AI Lifestylestyle Series
AI Lifestylestyle Series motherboards bring lifestyle and personal computing together. They provide you better system performance to enjoy graphic-intensive games and applications. The cutting-edge audio feature dramatically enhances the quality of voice signal. Thoughtful design allows you to set up your system easily. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don't change your way of life for a computer. Instead let the ASUS Lifestyle Series improve the quality of your life.
LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 / 533 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel G965 Chipset
The Intel® G965 Express Chipset boosts your gaming and multimedia experience with the integrated graphics engine Intel® Graphics Media Accelerator X3000. Delivering breakthrough increases in 3D, 2D, and video capabilities, the integrated chipset meets the changing display requirements of visually rich applications. The Intel® G965 Express features the Intel® Clear Video Technology, which trailblazes new standards in high-definition video, crisp imaging, and accurate color control.
Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.
C.P.R. (CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.
AI Gear
To balance both system performance and quietness, AI Gear allows users to choose from profiles to adjust CPU frequency and vCore voltage, minimizing system noise and power consumption. Users can real-time change the mode under operating system to suit their needs.
AI Nap
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you're sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.
ASUS Advanced Q-Fan
The ASUS Advanced Q-Fan technology on P5B Series is powered by Intel Quiet System Technology. It makes the change of fan speed more smoothly. It's better in fan use, and efficiently reduces the noise caused by fans' abruptly speeding up. Moreover, Advanced Q-Fan has a better control over a constant temperature system environment.
GreenASUS
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
|
|
|
Aantal IEEE 1394-/Firewire-poorten
|
|
FireWire poorten zijn zeer geschikt voor het aansluiten van randapparatuur die hoge bandbreedtes en/of veel stroom nodig heeft. Het is verkrijgbaar in de snelheden 400 en 800 Mbps.
1
|
| Aantal Ethernet LAN (RJ-45)-poorten |
1 |
|
VGA (D-Sub)poort(en)
|
|
Aansluiting voor een analoge monitor
1
|
| Aantal externe SATA poorten |
1 |
|
Moederbord form factor
|
|
De maat van het moederbord.
uATX
|
| BIOS type |
AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3 |
|
Chipset moederbord
|
|
De chipset draagt zorg voor de communicatie tussen processor en de rest van de computer (randapparatuur, geheugen).
Meestal bestaat de chipset uit 2 aparte chips: de Northbridge en de Southbridge. De eerste regelt het snelle verkeer tussen de processor en het geheugen en de grafische kaart (via de AGP). De tweede zorgt voor communicatie met de tragere componenten van de PC: de harde schijven, diskettestations, toetsenbord, USB en de andere slots naast de AGP.
Intel G965 / ICH8
|
| Speciale eigenschappen |
- ASUS AI Gear - ASUS AI Nap - ASUS Advanced Q-Fan - ASUS Q-Connector - ASUS CrashFree BIOS 3 - ASUS EZ Flash 2 - ASUS C.P.R. - ASUS MyLogo 2 |
| Grootte BIOS geheugen |
8 MB |
| Audiosysteem |
ADI AD1988 8-ch HDA CODEC |
|
Audiokanalen
|
|
Het aantal luidsprekerkanalen: het getal voor de punt is het aantal kleine luidsprekertjes, het getal na de punt een eventuele subwoofer. Bij geluidsapparatuur waar geen luidsprekers meegeleverd worden, geeft dit aan voor welk aantal luidsprekers het product maximaal geschikt is.
7.1
|
|
Uitbreidingsslots
|
|
Lijst van de I/O uitbreidingsslots; inclusief het aantal van ieder slot.
1x PCI-E x16 1x PCI-E x4 2x PCI 2.2
|
| Breedte |
245 mm |
| Diepte |
245 mm |
| Netwerkfuncties |
Gigabit Ethernet |
| LAN controller |
Realtek PCI-E |
| Grafische adapter |
Intel GMA X3000 |
| Soort aansluiting controller |
JMicron JMB363 PATA & SATA |
|
Soorten RAID
|
|
RAID configuraties zijn configuraties waarin meerdere harde schijven samenwerken. Dit kan zowel softwarematig (door het besturingssysteem of door de 'controllers' op veel moderne moederborden) als hardwarematig (door een RAID kaart) geregeld worden. De verschillende soorten RAID hebben verschillende voor en nadelen. De belangrijkste op een rijtje:
0 - (minimaal 2 harde schijven) Het systeem verdeelt gegevens over meerdere harde schijven, waardoor lezen en schrijven sneller gaat, maar wanneer er 1 harde schijf kapot gaat, gaat alle data verloren.
1 - (minimaal 2 harde schijven) Het systeem slaat dezelfde gegevens op twee verschillende harde schijven op, zodat het falen van 1 van de 2 harde schijven niet automatisch tot verlies van data leidt en het lezen/vinden van gegevens soms sneller gaat.
5 - (minimaal 3 harde schijven) Het systeem verdeelt de gegevens weer over meerdere harde schijven voor grotere lees- (en schrijf)snelheden, maar slaat op een extra harde schijf pariteitsgegevens op, zodat niet automatisch alle data verloren gaat als er 1 schijf kapot gaat. Nadeel bij softwarematige oplossingen is dat het berekenen van pariteitsgegevens veel processorkracht kost.
10 - (minimaal 4 harde schijven) combinatie van RAID 0 en 1.
JBOD - Het systeem 'plakt' de harde schijven achter elkaar, zodat het lijkt alsof u 1 harde schijf ter grootte van alle aangesloten harde schijven heeft. Levert verder geen betere prestaties of databeveiliging dan enkele harde schijven en zou eigenlijk alleen nuttig zijn in het theoretische geval dat u een bestand op zou willen slaan dat groter is dan een enkele harde schijf.
0, 1, JBOD
|
| RAID-ondersteuning |
JMicron JMB363 |
| Gebundelde software |
Drivers ASUS PC Probe II ASUS Update Anti-Virus software (OEM) |
|
Onderhoudseigenschappen
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE, RPL
|
|
|
|
|
|
|
|
|
|
|
|