Start
> moederborden
> Asus P5K
|
 |
P5K |
|
Merk: Asus
Artikelcode: P5K
EAN/UPC-nummer:
|
Categorie: moederborden
|
|
|
|
|
Release date: 05 Mei 2007
Info aangepast op: 19 Aug 2008 17:22:07
|
|
|
|
|
|
| Het moederbord verbindt alle onderdelen van uw computer met elkaar, vaak zijn hier ook nog een geluidkaart, die maakt dat uw computer geluid kan afspelen, een netwerkkaart, die het mogelijk maakt uw computer op een netwerk aan te sluiten of nog andere onderdelen in geïntegreerd. Voor moederborden van de gewone maat (form factor), ATX, heeft u minstens een midi-tower behuizing nodig. Micro-ATX moederborden passen in een kleinere kast en zijn vaak completer: ze hebben meer onboard apparatuur, bijvoorbeeld ook nog een videokaart, nadeel is dat ze minder gemakkelijk uit te breiden zijn. |
 |
 |
 |
|
|
LGA775 Intel® Quad-core Processor Ready
This motherboard supports the latest Intel® Quad-core processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. It´s excellent for multi-tasking, multi-media and enthusiastic gamers with 1333 / 1066/800 MHz FSB. Intel® Quad-core is one of the most powerful CPU in the world.
LGA775 Intel® Core™2 Processor
...
Meer>>>
Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support the next generation 45nm CPU; and up to 8GB of dual-channel DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.
Native DDR2 1066 Support
To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.
ATI CrossFire Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
Save 50% CPU Power - AI Gear 2
AI Gear2 allows users to choose profiles to adjust CPU frequency and vCore voltage to minimize system noise and power consumption. For example, users can change the mode in real-time in the operating system to max power saving mode and can save up to 50% power for the CPU when using word processing applications.
Fanless Design - Heat Pipe
The Heat Pipe design effectively directs the heat generated by the chipsets to the heatsink near the back IO ports, where it can be carried away by existing airflow from CPU fan or bundled optional fan. The purpose of the innovative heat pipe design on this motherboard is that the groundbreaking fanless design does not have lifetime problems as a chipset fan does. Furthermore, it provides options for users to install side-flow fan or passive cooler. The Heat Pipe design is the most reliable fanless thermal solution to date.
Q-Fan 2
ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.
AI Slot Detector
When PCIe/PCI devices are installed, users can simply plug in the power cable and find out if these devices are successfully installed. Without even switching on the PC or entering the operating system, ASUS´s innovative on-board LEDs provide an efficient way to identify the correct way to set up the PC.
SATA on the Go
This motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.
IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.
High Definition Audio
Enjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.
S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.
Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.
ASUS two-slot thermal design (ASUS exclusive)
ASUS exclusive two-slot thermal design
ASUS two-slot thermal design provides better air-flow and lower VGA cards temperature than other brans´ one-slot design, which also ensures better system stability and longer component life cycle.
GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
|
|
|
Aansluiting voor audiopaneel aan voorzijde
|
|
Met een audiopaneel aan de voorzijde van uw computer kunt u makkelijk de instellingen voor het geluid veranderen.
|
|
PS/2 poort(en)
|
|
Het aantal PS/2-connectoren voor het aansluiten van toetsenborden en muizen. De naam komt van IBM Personal System/2.
1
|
|
USB 2.0 poort(en)
|
|
USB 2.0 poorten hebben een data-overdrachtssnelheid van 480 Mbps, u kunt er allerlei randapparatuur op aansluiten en ze werken ook met USB 1.1 apparaten.
6
|
|
Aantal IEEE 1394-/Firewire-poorten
|
|
FireWire poorten zijn zeer geschikt voor het aansluiten van randapparatuur die hoge bandbreedtes en/of veel stroom nodig heeft. Het is verkrijgbaar in de snelheden 400 en 800 Mbps.
1
|
| Aantal Ethernet LAN (RJ-45)-poorten |
1 |
| Luidspreker/ koptelefoon/ line-out uitgang |
 |
| Microfoon, line-in ingang |
 |
| S/PDIF uitgang |
 |
| Aantal externe SATA poorten |
1 |
|
Moederbord form factor
|
|
De maat van het moederbord.
ATX
|
| BIOS type |
AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3 |
|
Chipset moederbord
|
|
De chipset draagt zorg voor de communicatie tussen processor en de rest van de computer (randapparatuur, geheugen).
Meestal bestaat de chipset uit 2 aparte chips: de Northbridge en de Southbridge. De eerste regelt het snelle verkeer tussen de processor en het geheugen en de grafische kaart (via de AGP). De tweede zorgt voor communicatie met de tragere componenten van de PC: de harde schijven, diskettestations, toetsenbord, USB en de andere slots naast de AGP.
Intel P35 / ICH9
|
| Ondersteuning voor parallel processing |
CrossFire |
| Overclocking features |
 |
| Meegeleverde kabels |
 |
| Grootte BIOS geheugen |
8 MB |
| Speciale eigenschappen |
ASUS EZ DIY ASUS AI Lifestyle |
| Audiosysteem |
Realtek ALC 883 |
|
Audiokanalen
|
|
Het aantal luidsprekerkanalen: het getal voor de punt is het aantal kleine luidsprekertjes, het getal na de punt een eventuele subwoofer. Bij geluidsapparatuur waar geen luidsprekers meegeleverd worden, geeft dit aan voor welk aantal luidsprekers het product maximaal geschikt is.
7.1
|
|
Uitbreidingsslots
|
|
Lijst van de I/O uitbreidingsslots; inclusief het aantal van ieder slot.
2x PCI-E x16 1x PCI-E x1 3x PCI
|
| Breedte |
305 mm |
| Diepte |
244 mm |
| Netwerkfuncties |
Gigabit Ethernet |
| Soort aansluiting controller |
JMicron JMB363 |
|
Soorten RAID
|
|
RAID configuraties zijn configuraties waarin meerdere harde schijven samenwerken. Dit kan zowel softwarematig (door het besturingssysteem of door de 'controllers' op veel moderne moederborden) als hardwarematig (door een RAID kaart) geregeld worden. De verschillende soorten RAID hebben verschillende voor en nadelen. De belangrijkste op een rijtje:
0 - (minimaal 2 harde schijven) Het systeem verdeelt gegevens over meerdere harde schijven, waardoor lezen en schrijven sneller gaat, maar wanneer er 1 harde schijf kapot gaat, gaat alle data verloren.
1 - (minimaal 2 harde schijven) Het systeem slaat dezelfde gegevens op twee verschillende harde schijven op, zodat het falen van 1 van de 2 harde schijven niet automatisch tot verlies van data leidt en het lezen/vinden van gegevens soms sneller gaat.
5 - (minimaal 3 harde schijven) Het systeem verdeelt de gegevens weer over meerdere harde schijven voor grotere lees- (en schrijf)snelheden, maar slaat op een extra harde schijf pariteitsgegevens op, zodat niet automatisch alle data verloren gaat als er 1 schijf kapot gaat. Nadeel bij softwarematige oplossingen is dat het berekenen van pariteitsgegevens veel processorkracht kost.
10 - (minimaal 4 harde schijven) combinatie van RAID 0 en 1.
JBOD - Het systeem 'plakt' de harde schijven achter elkaar, zodat het lijkt alsof u 1 harde schijf ter grootte van alle aangesloten harde schijven heeft. Levert verder geen betere prestaties of databeveiliging dan enkele harde schijven en zou eigenlijk alleen nuttig zijn in het theoretische geval dat u een bestand op zou willen slaan dat groter is dan een enkele harde schijf.
0, 1, JBOD
|
| Gebundelde software |
 |
|
Onderhoudseigenschappen
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
|
|
|
|
|
|
|
|
|
|
|
|