IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  Meer >> Land Taal: Nederlands

Start > pakken fotopapier > Epson S041328

A3+ Premium Semigloss Photo Paper

Merk: Epson
Artikelcode: S041328
EAN/UPC-nummer:
Categorie: pakken fotopapier 
Release date: 15 Jul 2005
Info aangepast op: 09 Dec 2008 18:36:59
S041328 Epson
113k

This RC based photo paper can be used with both pigment and dye-based EPSON inks. It has excellent colour reproduction with true photographic appearance. Increased thickness and weight achieves a real photo feel, which when combined with the semi-gloss finished surface is ideal for wedding photos or outstanding scenic images. Compatible with: Stylus Photo 2100 Stylus Photo 1290 Stylus Photo ... Meer>>>

Specs
Alternatieven
Opties
Gewicht en omvang
Afmetingen B x D x H 150x350x500 mm
Gewicht 1300 g
Gewicht printermedia 251 g/m²
Afmetingen papier A3
Mediadimensies (metrisch) 329x483
Verpakking
Aantal vel per pak 20
Technische details
Dikte printermedia 0.27 µm
Helderheid printermedia 93%
Ondoorzichtigheid 97%
2 aanbiedingen, vanaf 35.00