IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  Meer >> Land Taal: Nederlands

Start > pakken fotopapier > Epson S041332

A4 Premium Semigloss Photo Paper

Merk: Epson
Artikelcode: S041332
EAN/UPC-nummer:
Categorie: pakken fotopapier 
Release date: 15 Jul 2005
Info aangepast op: 09 Dec 2008 18:36:59
S041332 Epson
23k

This is an RC (Resin Coated) based 251g/m² paper that is used with both pigment and dye ink. This paper feels like real photographic paper due to the increased thickness and weight. Ideal for application such as wedding photographs or outstanding scenic photographs. Many professionals who use both pigment and dye printers will be able to take advantage of its dual performance.

Specs
Alternatieven
Opties
Gewicht en omvang
Afmetingen B x D x H 243x230x5 mm
Gewicht 450 g
Gewicht printermedia 251 g/m²
Afmetingen papier A4
Verpakking
Aantal vel per pak 20
Technische details
Dikte printermedia 0.27 mm
Helderheid printermedia 93%
Ondoorzichtigheid 97%
2 aanbiedingen, vanaf 13.33