IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  Meer >> Land Taal: Nederlands

Start > luidsprekers > Logitech 980-000021

OEM S-220 Speaker System, European

Merk: Logitech
Artikelcode: 980-000021
EAN/UPC-nummer: 5099206003961, 5099206003965
Categorie: luidsprekers 
Release date: 03 Mei 2007
Info aangepast op: 22 Sep 2008 15:22:26
980-000021 Logitech
72k

125k
249k

Enjoy rich acoustics with a high-quality subwoofer (9 W) and two satellite speakers (4 W each). A high-performance, piano-finish control base adds convenient access to volume, power, and bass controls. Headphone and microphone jacks are conveniently located on the wired remote. -Identity, value, and packaging that combine to give you a perfectly integrated audio solution. -17 W speaker ... Meer>>>

Specs
Alternatieven
Opties
Luidsprekers
Soort Home theatre luidsprekers
Gemiddeld vermogen satelietluidsprekers 8 W
Subwoofer
Gemiddeld vermogen subwoofer 9 W
Audio
Audiokanalen 2.1
Gemiddeld vermogen 17 W
Verbindingsmogelijkheden
Luidspreker/ koptelefoon/ line-out uitgang
Microfoon, line-in ingang
Kleur
Kleur Zwart
Beheerfuncties
Afstandsbediening
Energie
Stroomvoorziening 220 V
59 aanbiedingen, vanaf 13.51