IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Meer >> Land Taal: Nederlands

Start > patch panels > Panduit CPP48WBLY

48-port modular patch panel

Merk: Panduit
Artikelcode: CPP48WBLY
EAN/UPC-nummer:
Categorie: patch panels 
Release date: 07 Jul 2007
Info aangepast op: 20 Nov 2008 18:39:22
CPP48WBLY Panduit
22k

- Release snap feature on faceplate allows front access to installed modules - Accept Mini-Com® Modules for UTP, fiber optic and audio/video, which snap in and out for easy moves adds, and changes - Label versions available for easy port identification; replacement label/label covers available - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Angled patch panels ... Meer>>>

Specs
Alternatieven
Opties
Netwerk
Aantal poorten 48
Aansluiting(en) RJ45
Technische details
Opstelling in rack 2U / 19"
Gewicht en omvang
Breedte 482.6 mm
Diepte 22.4 mm
Hoogte 88.1 mm
Gewicht 399 g