Start
> videokaarten
> XFX PV-T72S-WANG
|
 |
GeForce™ 7200 GS 256MB Supporting 512MB DDR2 PCI-E |
|
Merk: XFX
Artikelcode: PV-T72S-WANG
EAN/UPC-nummer: 0778656044036
|
Categorie: videokaarten
|
|
|
|
|
Release date: 25 Mei 2007
Info aangepast op: 07 2008 09:19:57
|
|
|
|
|
|
| De videokaart is het onderdeel van de computer dat het beeld berekent en waar de monitor op aangesloten wordt. Vooral voor mensen die moderne spellen willen spelen , films willen kijken of met andere multimediatoepassingen willen werken is het van belang een videokaart met een snelle grafische processor (GPU) en een groot videogeheugen te hebben. |
 |
 |
 |
|
|
400MHz RAMDACs
Industry's fastest RAMDACs support QXGA displays with ultra-high, ergonomic refresh rates.
OpenGL™ 2.0 Optimizations and Support
Ensures top-notch compatibility and performance for all OpenGL applications. NVIDIA® nView® Multi-display Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.
Microsoft® DirectX®
...
Meer>>>
9.0 Optimizations and Support
Ensures the best performance and application compatibility for all DirectX 9 applications.
NVIDIA® Intellisample™ 4.0 Technology
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds. Visual quality is taken to new heights through a new rotated grid sampling pattern, advanced 128 Tap sample coverage, 16x anisotropic filtering, and support for transparent supersampling and multisampling.
NVIDIA® PureVideo™ Technology
The combination of high-definition video processors and NVIDIA DVD decoder software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater. (Feature requires supported video software.)
NVIDIA® ForceWare™ Unified Driver Architecture (UDA)
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs. Includes full support for PCI Express and AGP.
NVIDIA® nView® Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.
NVIDIA® TurboCache™ Technology
Shares the capacity and bandwidth of dedicated video memory and dynamically available system memory for turbocharged performance and larger total graphics memory.
PCI Express™ Support
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.
High-definition MPEG-2 and WMV Hardware Acceleration
Smoothly playback all MPEG-2 and WMV video--including WMV-HD--with minimal CPU usage so the PC is free to do other work.
Video Color Correction
Color temperature correction makes actors' faces appear natural, rather than washed out and pale, when playing videos on LCD and CRT displays. Display gamma correction ensures videos are not too dark, overly bright, or washed out regardless of the video format or display. (Feature requires supported video software.)
Video Scaling and Filtering
High-quality scaling and filtering technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080i.
Advanced Motion Adaptive De-interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems. (Feature requires supported video software.)
Adaptable Programmable Video Processor
PureVideo's programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution. (Feature requires supported video software.)
NVIDIA® Digital Vibrance Control™ (DVC) 3.0 Technology
Allows the user to adjust color controls digitally to compensate for the lighting conditions of their workspace, in order to achieve accurate, bright colors in all conditions.
<<<Minder
|
|
 |
Specs
|
Alternatieven
|
Opties
|
|
|
|
Maximum geheugen grafische adapter
|
|
De hoeveelheid geheugen van de video-adapter/kaart bepaalt, samen met de snelheid van uw grafische chip (GPU), hoe goed de grafische prestaties van uw computer zijn. Bijna alle moderne videokaarten hebben voldoende geheugen voor het afspelen van films, maar voor het spelen van spellen is het echter wel belangrijk veel videogeheugen te hebben. Vaak wordt systeemgeheugen ook dynamisch toegewezen als videogeheugen. In dat geval kan het virtuele videogeheugen fors groter zijn dan het fysieke videogeheugen.
256 MB
|
|
Grafische adapter, soort geheugen
|
|
Het soort geheugen dat de videokaart gebruikt. Het ene type geheugen is sneller dan het andere. Vaak is er een combinatie van vast videogeheugen (Video-RAM of VRAM), en dynamisch toegewezen algemeen systeemgeheugen (UMA).
Enkele begrippen: RAM staat voor Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
UMA staat voor Unified Memory Architecture, en is een computer memory architectuur die ervoor zorgt dat de graphische processor gebruik kan maken van het algemene systeemgeheugen.
DDR2-SDRAM
|
| Geheugenbus |
64 Bit |
| Kloksnelheid geheugen |
533 MHz |
| Bandbreedte |
6.4 Gbit/s |
| Grafische processor |
GeForce 7200 GS |
|
Processor-kloksnelheid
|
|
De kloksnelheid van de processor in MHz. De kloksnelheid heeft tegenwoordig weinig meer met de werkelijke snelheid van de processor te maken, doordat verschillende processorfamilies en merken een verschillende hoeveelheid data per clock cycle verwerken. Vaak wordt de kloksnelheid in GHz (1 GHz = 1000 Mhz) uitgedrukt.
450 MHz
|
|
Soort aansluiting
|
|
Let u er bij het kopen van een product goed op dat u de juiste aansluiting kiest.
PCI Express
|
|
|
|
|
|
|
|
|
|
|
|
|