location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY100K250D
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY100K250D show
Show alternative article codes used in the online market place
Kategori:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uforstyrrbare strømforsyninger (UPS-er) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 04 Mar 2024 08:11:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 kVA 100000 W
  • - 2 AC-utganger
  • - Forseglet blysyre (VRLA)
  • - Tower Sort
More>>>
Short summary description APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger:
This short summary of the APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY100K250D, 100 kVA, 100000 W, 96%, 54 dB, 2 AC-utganger, Forseglet blysyre (VRLA)

Long summary description APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger:
This is an auto-generated long summary of APC SY100K250D uforstyrrbar strømforsyning (UPS) 100 kVA 100000 W 2 AC-utganger based on the first three specs of the first five spec groups.

APC SY100K250D. Output strømkapasitet (VA): 100 kVA, Utgangseffekt: 100000 W, Effektivitet: 96%. Antall AC outlets: 2 AC-utganger. Batteriteknologi: Forseglet blysyre (VRLA), Batteriladetid: 3,50 timer. Formfaktor: Tower, Produktfarge: Sort, Sertifisering: cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111. Bredde: 2350 mm, Dybde: 1070 mm, Høyde: 1991 mm

Egenskaper
Output strømkapasitet (VA) *
100 kVA
Utgangseffekt *
100000 W
Effektivitet
96%
Støynivå
54 dB
Tilkoblingsevne
Antall AC outlets
2 AC-utganger
Battery
Batteriteknologi
Forseglet blysyre (VRLA)
Batteriladetid
3,50 timer
Hot-swap-batterier
Yes
Design
Formfaktor *
Tower
Produktfarge *
Sort
Sertifisering
cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111
Miljømessige forhold
Driftstemperatur (T-T)
0 - 40 °C
Miljømessige forhold
Oppbevaringstemperaturomåde (Celsius)
-15 - 40 °C
Relativ luftfuktighet under drift (H-H)
0 - 95%
Lagringsrelativ fuktighet
0 - 95%
Driftshøyde
0 - 999,9 m
Høyde når uvirksom
0 - 15000 m
Vekt og dimensjoner
Bredde
2350 mm
Dybde
1070 mm
Høyde
1991 mm
Andre funksjoner
Batteritype
VRLA
Videoopptaksgrensesnitt
Parallel
Output-forbindelser
1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)
Innput-forbindelsestype
Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Nominell outputspenning
400 V
Nominell innputspenning
400-480 V
Land Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
New Zealand 1 distributor(s)