location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9964902 datarengjøringsutstyr Utstyrsrensende tørre kluter og væske 30 ml

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9964902
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9964902
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0043859590995 show
Kategori:
Kit containing chemicals, cloths etc. used to clean equipment.
Datarengjøringsutstyr Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 03 Jun 2018 21:54:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fellowes 9964902 datarengjøringsutstyr Utstyrsrensende tørre kluter og væske 30 ml:
This short summary of the Fellowes 9964902 datarengjøringsutstyr Utstyrsrensende tørre kluter og væske 30 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9964902, Utstyrsrensende tørre kluter og væske, 30 ml, Hvit, 24 mm, 92 mm, 112 mm

Long summary description Fellowes 9964902 datarengjøringsutstyr Utstyrsrensende tørre kluter og væske 30 ml:
This is an auto-generated long summary of Fellowes 9964902 datarengjøringsutstyr Utstyrsrensende tørre kluter og væske 30 ml based on the first three specs of the first five spec groups.

Fellowes 9964902. Produkttype: Utstyrsrensende tørre kluter og væske, Volum: 30 ml, Produktfarge: Hvit. Bredde: 24 mm, Dybde: 92 mm, Høyde: 112 mm