location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m²

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-32D44EBK
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-32D44E-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4974019585581
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 04 Oct 2023 13:11:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81,3 cm (32") LCD
  • - HD 1366 x 768 piksler 16:9
  • - 450 cd/m² 6 ms 1500:1
  • - 120 W
More>>>
Short summary description Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m²:
This short summary of the Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-32D44EBK, 81,3 cm (32"), 1366 x 768 piksler, HD, LCD, Sort

Long summary description Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m²:
This is an auto-generated long summary of Sharp LC-32D44EBK 81,3 cm (32") HD Sort 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-32D44EBK. Skjermdiagonal: 81,3 cm (32"), Skjermoppløsning: 1366 x 768 piksler, HD-type: HD, Skjermteknologi: LCD, Lysstyrke for skjerm: 450 cd/m², Oppdateringsresponstid: 6 ms, Kontrastforhold: 1500:1, Naturlig sideforhold: 16:9. Produktfarge: Sort

Skjerm
Skjermdiagonal *
81,3 cm (32")
HD-type *
HD
Skjermteknologi *
LCD
Naturlig sideforhold *
16:9
Lysstyrke for skjerm *
450 cd/m²
Oppdateringsresponstid
6 ms
Kontrastforhold *
1500:1
Kontrastforhold (dynamisk)
10000:1
Synsvinkel, horisontal
176°
Synsvinkel, vertikal
176°
Kamfilter
3D
Skjermoppløsning *
1366 x 768 piksler
TV-tuner
Mottakertype *
Digitalt
Audio
Lydsystem
NICAM/A2
Design
Produktfarge *
Sort
Ytelse
Tekst-tv-funksjon
Yes
Tilkoblingsevne
PC inn (D-Sub) *
Yes
Komponentvideo (YPbPr/YCbCr) inn
1
Tilkoblingsevne
Komposittvideo inn/sammensatt video inn
1
Lydutgang (venstre/høyre)
1
Hodetelefonutganger
1
RS-232-port
1
Antall SCART-porter
2
Antall S-Video-innganger
1
Antall HDMI-porter *
2
Styringsfunksjoner
Elektronisk programguide (EPG)
Yes
Dvalefunksjon
Yes
Energihåndtering
Strømforbruk (vanlig bruk) *
120 W
Strømforbruk (standby) *
0,9 W
Vekt og dimensjoner
Vekt (med stativ)
13 kg
Bredde (uten stativ)
776 mm
Dybde (uten stativ)
220 mm
Høyde (uten stativ)
575 mm
Vekt (uten stativ)
11 kg
Andre funksjoner
Krav til strømforsyning
220 - 240 V, 50Hz
Display
TFT
Gjennomsnittstid mellom feil (MTBF)
60000 timer
Høyttalere
2 x 10W