Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Portable gaming console
- - Charger type: Indoor
- - Power source type: AC
- - Black
More>>>
Short summary description 4Dg FD4019 mobile device charger Portable gaming console Black AC Indoor:
This short summary of the 4Dg FD4019 mobile device charger Portable gaming console Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
4Dg FD4019, Indoor, AC, Black
Long summary description 4Dg FD4019 mobile device charger Portable gaming console Black AC Indoor:
This is an auto-generated long summary of 4Dg FD4019 mobile device charger Portable gaming console Black AC Indoor based on the first three specs of the first five spec groups.
4Dg FD4019. Charger type: Indoor, Power source type: AC, Charger compatibility: Portable gaming console. Product colour: Black