Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Mobile phone, MP3, Portable gaming console
- - Charger type: Indoor, Outdoor
- - Power source type: USB
- - White
More>>>
Short summary description 4Dg FD4020 mobile device charger Mobile phone, MP3, Portable gaming console White USB Indoor, Outdoor:
This short summary of the 4Dg FD4020 mobile device charger Mobile phone, MP3, Portable gaming console White USB Indoor, Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.
4Dg FD4020, Indoor, Outdoor, USB, White
Long summary description 4Dg FD4020 mobile device charger Mobile phone, MP3, Portable gaming console White USB Indoor, Outdoor:
This is an auto-generated long summary of 4Dg FD4020 mobile device charger Mobile phone, MP3, Portable gaming console White USB Indoor, Outdoor based on the first three specs of the first five spec groups.
4Dg FD4020. Charger type: Indoor, Outdoor, Power source type: USB, Charger compatibility: Mobile phone, MP3, Portable gaming console, USB 2.0 ports quantity: 1. Product colour: White