location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-221Y toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-221Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-221Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502634867 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:26:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-221Y toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Standard Yield
  • - Colour toner page yield: 1400 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-221Y toner cartridge 1 pc(s) Original Yellow :
The long product name of Brother TN-221Y toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Yield Yellow Toner (Yields approx. 1400 pages)
More>>>
Brother TN-221Y toner cartridge 1 pc(s) Original Yellow:
The official description of Brother TN-221Y toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother Genuine TN221Y printing supplies offer great print quality and reliable performance for fast, professional quality color printing. The TN221Y brings new toner formulation, cartridge architecture, and smart printing features to Brother's precision printing system. Easy to install and replace, Genuine Brother TN221Y supplies ensure output consistency over the life of the cartridge and make supplies easy to maintain by providing status monitoring and proactive alerts when replacement is needed. Designed together with your Brother printer, TN221Y supplies ensure crisp, sharp, vibrant results every time.

Short summary description Brother TN-221Y toner cartridge 1 pc(s) Original Yellow:
This short summary of the Brother TN-221Y toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-221Y, 1400 pages, Yellow, 1 pc(s)

Long summary description Brother TN-221Y toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother TN-221Y toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother TN-221Y. Colour toner page yield: 1400 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-3140CW, HL-3170CDW
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
1400 pages
Type *
Original
Printing colours *
Yellow
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 60%
Other features
Print technology
Laser printing
Country Distributor
México 2 distributor(s)
United States 3 distributor(s)