location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-241BK toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-241BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-241BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718387
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 546108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:47:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-241BK toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prints 2,500 pages in accordance with ISO/IEC19798
  • - High quality genuine Brother cartridge
  • - Prevents waste to save you paper, time and money
Long product name Brother TN-241BK toner cartridge 1 pc(s) Original Black :
The long product name of Brother TN-241BK toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge Black
More>>>
Brother TN-241BK toner cartridge 1 pc(s) Original Black:
The official description of Brother TN-241BK toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother consider the environmental impact at every stage of your ink cartridge life cycle, reducing waste at landfill. All our hardware and toner cartridges are built to have as little impact on the environment as possible.

Reliability and Quality Assurance

Spectacular colours are created using Brother’s Colour Rich Technology ‘Innobella’ adding a high level of vibrancy to your photo prints. Brother Innobella Ink contains carefully selected chemicals to prevent clogging of the print head for smoother operation. This ensures reliability and durability of your Brother printer.

Guaranteed to Work

Brother ink cartridges are designed as an entire printing system with Brother printing devices in mind - to provide a superior degree of quality. Genuine Brother ink supplies are the best way to protect your investment and ensure optimal performance from your Brother inkjet printer guaranteeing you effortless performance and saving you money in the long run.

Performance Tested

Brother Innobella Ink & Paper are fade resistant to light and ozone, thus ensuring that prolonged exposure will not cause prints to fade with time. Get a truly professional finish with Brother genuine ink cartridges.

Support ‘at your side’

Using Brother genuine supplies protects your printer warranty. Brother are always "at your side". We commit to providing excellent sales support and customer care - both before and after purchase.

Environmental and Recycling

All Brother ink cartridges are built to have as little impact on the environment as possible. Brother offers an environmentally responsible way for customers to dispose of their Brother branded products at the end of its life.

Short summary description Brother TN-241BK toner cartridge 1 pc(s) Original Black:
This short summary of the Brother TN-241BK toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-241BK, 2500 pages, Black, 1 pc(s)

Long summary description Brother TN-241BK toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Brother TN-241BK toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Brother TN-241BK. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
DCP-9015CDW, DCP-9020CDW, HL-3140CW, HL-3150CDW, HL-3170CDW, MFC-9140CDN, MFC-9330CDW, MFC-9340CDW
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
2500 pages
Features
Type *
Original
Printing colours *
Black
Brand compatibility *
Brother
Supply type *
Single pack
Cartridge return & recycling
Yes
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 11 distributor(s)
Polska 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)