location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56299
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56299 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4021801562999
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 5 W Orange
  • - Wireless Bluetooth
  • - 7 h
Warranty: 2 years
Long product name Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W :
The long product name of Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tough Speaker, 5W RMS, Bluetooth 3.0, HFP, HSP, A2DP, Mini USB 5V, Orange
More>>>
Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W:
The official description of Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100% Waterproof

The Freecom Tough Speaker is making waves with it is full waterproof speaker that is an ideal companion to deliver high quality sound whether you’re in your shower, at the beach or even outdoors in heavy rain. The speaker is made of tough silicon material and fully water resistant IPX7 grade. (IPX7 test: withstands being below 1 meter of water for a minimum of 30 minutes).

Speaker Phone

The Tough Speaker has a built-in Microphone, which enables you to answer and hang up easily hands-free phone calls in the car via Bluetooth and to talk for hours and hours.

USB Charging Cable Included
Powered by a built-in rechargeable battery, the bright orange Freecom Tough Speaker will outlast competing products – playing continuously for at least seven hours before needing a recharge via a mini USB cable.

Short summary description Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W:
This short summary of the Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 56299, 1.0 channels, 5 W, Wireless, 3.0+HS, A2DP, HFP, HSP, Mono portable speaker

Long summary description Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W:
This is an auto-generated long summary of Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W based on the first three specs of the first five spec groups.

Freecom 56299. Audio output channels: 1.0 channels. RMS rated power: 5 W. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, HFP, HSP. Product type: Mono portable speaker, Product colour: Orange, Housing material: Silicone. Recommended usage: Universal

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Audio
RMS rated power *
5 W
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
3.0+HS
Bluetooth profiles
A2DP, HFP, HSP
USB connectivity
Yes
USB charging port
Yes
Design
Product type *
Mono portable speaker
Product colour *
Orange
Housing material
Silicone
Volume control
Digital
Protection features
Water resistant
International Protection (IP) code
IPX7
Performance
Recommended usage *
Universal
Plug and Play
Yes
Amplifier
Amplifier
No
Power
Power source type
Battery
Battery life (max)
7 h
Battery recharge time
2 h
USB charging
Yes
Weight & dimensions
Width
60 mm
Depth
60 mm
Height
60 mm
Weight *
93 g
Packaging content
Cables included
USB
Quick installation guide
Yes
Other features
Batteries included
Yes
Power requirements
5V DC
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:00:01
Uk has collected 3 expert reviews for Freecom 56299 portable/party speaker Mono portable speaker Orange 5 W and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)