Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Universal Active holder
- - Mobile device type: Mobile phone/Smartphone
- - Black
Long product name Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black
:
Universal Smartphone Mount
The long product name of Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Universal Smartphone Mount
More>>>
Short summary description Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black:
This short summary of the Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin 010-12099-01, Mobile phone/Smartphone, Active holder, Universal, Black
Long summary description Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Garmin 010-12099-01 holder Active holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.
Garmin 010-12099-01. Mobile device type: Mobile phone/Smartphone, Type: Active holder, Proper use: Universal, Product colour: Black