|
Android fans have plenty of choice when it comes to super-sized smartphones, but those on other platforms have, until now, been stuck with screens below 5in. The Nokia Lumia 1520, with its huge 6in, Full HD display, fills that gap for Windows Phone users...
|
|
|
One thing that we are guilty of here at BeginnersTech is not looking at and reviewing Windows products. The main reason for that is there aren't any of us fully interested in them enough to go out and spend the money on a Windows Phone and review it. Luck...
Big Beautiful Screen, great build quality, great camera, great battery life...
App Store is not great...
|
|
pcauthority.com.au Updated: 2014-05-16 03:32:23
|
Android fans have plenty of choice when it comes to super-sized smartphones, but those on other platforms have, until now, been stuck with screens below 5in. The Nokia Lumia 1520, with its huge 6in, Full HD display, fills that gap for Windows Phone users...
A great phone, but still not quite our first choice...
|
|
gadgetguy.com.au Updated: 2014-05-16 03:32:23
|
If there’s one company that hasn’t made much of a deal about the whole tablet-sized phone area called “phablets,” it’s Nokia, which has been pretty resistant, at least until now. , a 6 inch Windows-based phone that brings a whole lot of promise in a p...
Fast system performance; Excellent 4G; Solid battery life, with as much as two days going into a third day; Fantastic camera; Expandable memory; Bigger screen size allows for an extra column of icons, which means you can generally fit all the icons you ne...
A little on the heavy side; Takes nanoSIM, so previous Windows Phone users will need to get a new SIM card;...
We'll happily give credit where credit is due, and it is certainly due here, as the Nokia Lumia 1520 isn't just an excellent first phablet for Nokia, it's an outstanding handset for the Finnish brand in general.Some may criticise Windows Phone for its app...
|
|
|
Late last year in Abu Dhabi Nokia announced a range of new devices including the rather large 6″ Lumia 1320 and Lumia 1520, when I first saw them I thought “wow, they look amazing, I need them asap”. After a few months of reading early reviews and seei...
The Nokia Lumia 1520 is a great device, for someone, probably. For me it hints at the future, a rather larger teaser of the next generation of devices. Mainly I'd like this exact device crammed into a 5″ display package, which the Americans are very soon...
|
|
geeksquad.co.uk Updated: 2014-05-16 03:32:23
|
The Lumia 1520 is the biggest Windows Phone to date, bringing with it some incredible hardware and a massive screen - but can it compete with other phablets? Agent Plummer finds out.As the next flagship device for the Windows Phone and Nokia brands, we sh...
Beautiful 1080p screen, Thin profile offsets the size, Hardware easily matches and beats competitors, Growing App marketplace, Nokia supports some amazing apps, Camera technology still unbeatable...
Needs two hands to operate, The large screen often feels wasted, Bigger battery takes very long time to charge, Stylus could have made a nice addition, Buttons are a bit tricky to press, You'll need a whole new wardrobe of clothes with pockets big enough...
Overall, you won't be dissapointed with the Lumia 1520, as long as you can handle the size!The 1520 is a marvellous device, full of top-of-the-range hardware that really pushes the boundaries of what you can do with a Windows Phone, and that is probably i...
|
|
T3.com
Updated: 2014-05-16 03:32:23
|
Nokia's line of Lumia devices seem to be expanding on a weekly basis. Recently we've had the Nokia Lumia 925 , Nokia Lumia 1020 and the Nokia Lumia 2520 tablet. With the Nokia Lumia 1520 though, the brand is entering the phablet market - pitching the devi...
Fantastic display, Ultra fast, Matte finish...
Lack of optimisation, Heavy, Slow camera...
|
|
|
Of course, it was always going to happen – other smartphone makers have been busy unleashing oversized handsets onto the market for a while now. The Samsung Galaxy Note 3, HTC One Max, Sony Xperia Z Ultra, Acer Liquid S1 (and the new Liquid S2 which I'll...
Great screen, Super fast processor, Solid build quality, All mod cons...
Large size, Lacks OS features to justify 6in screen...
Bigger isn't necessarily better, and the Nokia Lumia 1520 proves this to some extent, although there are certainly many positive aspects here. This phablet has an excellent display, slick performance, and offers Microsoft Office integration on a potentia...
|
|
gadgetshow.channel5.com Updated: 2014-05-16 03:32:23
|
Nokia’s phone division is about to be gobbled up by the Microsoft mothership, but that doesn’t mean it’s slowed down on the smartphone releases. Quite the opposite, in fact. They’re coming thicker and faster than ever - and bigger. With a display measu...
By now, you’re surely familiar with Nokia’s Lumia range and the clean design language that comes with the name, and that continues with the 1520. It’s the same curved design that we’ve grown to know and love since the Lumia 800 first made its debut in 2011, only it’s been given the super-sized treatment and simply towers over the rest of the range. The 1080p HD display measures up at a potentiall...
The Nokia Lumia is big, but it’s not unwieldy. You’ll look a bit daft holding it to your head to make calls, but if you Snapchat and WhatsApp more than you ring, it’s not a problem. What is however, is that Nokia and Microsoft have done little to convince us there’s a need for a screen this size. Samsung’s Galaxy Note phones offer a brilliantly thought out stylus as well as the ability to run two...
The Nokia Lumia 1520 is as good a phablet as Windows Phone could ever offer, make no mistake. On the shop shelf, it’s a far more attractive option than the banal plastic Galaxy Note 3, but as ever, it’s let down by Microsoft’s software, which offers no...
|
|
whatmobile.net Updated: 2014-05-16 03:32:23
|
For as long as we can remember, mobile phone makers have banged their collective drums to proclaim their devices to be the “smallest and lightest”. Miniaturisation of mobiles was once the holy grail.No stone was left unturned in the quest to make phones a...
20megapixel camera, Screen quality, Processing speeds...
Too big for a mobile, Buttons can be fiddly to use, Battery needs daily charge...
|
|
|
Lets start with a short story.Nokia was circling the drain at the beginning of 2011 and the good ship Symbian was struggling to stay afloat. The anchors of the hefty N8 and E7 were pulling it down into a whirlpool of dispair. The liferaft of the the N9...
Nokia are swinging with the big hitters80Asus announce the Intel Atom equipped Zenfone rangeYahoo! buys Aviate, promises continued development...
|
|
|
Nokia may have sold its phone business to Microsoft, but it's not going out without a bang. Now available on AT&T, the Lumia 1520 is the most powerful Windows Phone we've ever used, and the first phablet to arrive for the platform. If you like Microsoft's...
Full HD screen, Extra space for more Live Tiles, Fast, powerful processor, Great 20-megapixel camera, MicroSD card support, Great battery life...
Size will be too large for many, Stereo speakers would be nice, Windows Phone may be a turn off...
The Lumia 1520 is the best Windows Phone we've ever reviewed. The only things holding it back are its large size, which will alienate many buyers, and WP8 itself. It's a fitting end to Nokia's phone legacy: fantastic hardware that would sell far better...
|
|
tech.uk.msn.com Updated: 2014-05-16 03:32:23
|
Nokia's Windows Phone reincarnation pushes on a pace with the launch of the giant Nokia Lumia 1520. It marks the arrival of the very first Microsoft mobile phablet in the modern era and brings along a PureView camera from the Nokia stables that's nearly a...
The camera's really fun, the screen's impressive and the battery life will not let you down.
It's too big to use with one hand and too heavy as well. The camera's automatic and video modes need work too...
We've never accused a phone of being too big before but this one really is. The screen and camera are great but the trade-off doesn't quite match up...
|
|
techadvisor.co.uk Updated: 2014-05-16 03:32:23
|
A smartphone and a tablet . The biggest Windows Phone to date. Here's our Nokia Lumia 1520 video review. If you're in denial about 'phablets' then take a look at the Lumia 1520. With a 6in screen the handset has one inch on most flagship smartphone and...
|
|
|
It's clear by now that phablets are gaining in popularity among consumers. Almost every phone maker has a phablet offering this year and Nokia had to step in if it wants to stay in the game. Generally speaking, most devices are classified as phablets once...
Gorgeous display, Solid build quality, Smooth performance, Good image quality, Acceptable battery life...
Slow camera, Software features not optimized for big screen, Large form factor...
|
|
|
The day has come when Nokia will stand up and be recognised as a force to be reckoned with. This stance comes in the form of the stunning Lumia 1520.This large (there is no hiding it really) phone is the one that has been designed to bring the fight to...
|
|
digitalversus.com Updated: 2014-05-16 03:32:23
|
At this year's Nokia World event, the Finnish phone-maker unveiled an updated range of Asha budget mobiles, new additions to the Lumia smartphone range—including two 6" phablets—and finally launched into... Rumours, photos, specs and snatched sightings o...
Design and body, Amazing screen, Nokia HERE maps, Video function, Battery life, MicroSD card slot...
Interface needs more functions that fully exploit the large display, Still photos: inaccurate colours and slow autofocus...
With its well-designed body, superb 6" display, exemplary responsiveness and long battery life, Nokia's first phablet is no less than one of the best Windows Phones to date, a good buy if ever there was one. But when it comes to the symbiosis between a bi...
|
|
|
But is it any good?I'll get this out of the way first, I am a fan of Nokia's design department. I appreciate what it does the majority of the time. Granted there are a few bloopers, and awkwardly sometimes those bloopers come in the form of key devices ra...
Fast processor, Fast web experience, Excellent display, Great build quality with thin chassis, Capable camera, Good battery life...
Too big, App store pricey with older content compared to rivals, No notifications centre, No quick settings...
I recognise that here, as well as elsewhere, I've been quite critical of Nokia's Lumia handsets, but to clarify as I did at the beginning of this review, that's actually in no small part because I genuinely do appreciate the company's excellent design cr...
|
|
fatducktech.com Updated: 2014-05-16 03:32:23
|
Nokia's first big-screen phone is certainly big. That's the selling point — and also something of a problem.When Nokia announced the Lumia 1520 — I liveblogged it here — it was somewhat overshadowed by the announcement of its first tablet product, the Lum...
The Lumia 1520 is an interesting device, but with a few key caveats. If you buy your phones on contract, either for tax or smaller payments reasons, you're plumb out of luck there. Putting it in that context, then, you've got to compete within the Windows...
|
|
|
The Lumia 1520 does fit in a very defined niche, however; phablets are aimed squarely at those who are willing to compromise slightly on portability and screen size so as not to have to buy or carry both a phone and a tablet. It's also the very first Wind...
Nothing particularly ground-breaking, just a very, very competent Windows Phone phablet...
|
|
alphr.com Updated: 2014-05-16 03:32:23
|
Android fans have plenty of choice when it comes to super-sized smartphones, but those on other platforms have been stuck with screens below 5in – until now, that is. The Nokia Lumia 1520, with its huge 6in, Full HD display, fills that gap for Windows Pho...
A big, beautiful smartphone with a superb display and camera and good battery life – but it's pricey...
|
|
smh.com.au Updated: 2014-05-16 03:32:23
|
I'm on a 30-Day Nokia Challenge, using no other phone than Nokia's giant new Lumia 1520 Windows Phone, and it's killing me. I'm only 10 days into the Challenge, and I don't think I can make it...
|
|
|
If you're in denial about 'phablets' then take a look at the Lumia 1520. With a 6in screen the handset has one inch on most flagship smartphone and is only the same amount smaller than tablets like the Nexus 7 and Tesco Hudl. Phablets may be a good choic...
The Nokia Lumia 1520 has got so many things right including build quality, a great camera and a good looking screen. It's the best Windows Phone yet but software is still lacking and we just wish the darn thing was smaller because it's severely off puttin...
|
|
|
Nokia 's Lumia 1520 is fast. Windows Phone 8 already seemed quick running on dual-core handsets, but coupled with the quad-core Snapdragon 800 inside the 1520, it feels positively rapid. In fact, in terms of pure hardware alone, we would argue the 1520 is...
The Nokia Lumia 1520 is yet another corker from the Finnish manufacturer. The brand has really pulled it out of the bag this year, with rapid product releases and well-made, well-performing devices.The 1520 is no different. It has a fantastic screen, feel...
|
|
|
The Lumia 1520's 6in screen is nearly big enough to have its own gravitational pull. In fact, it's a little too big for our tastes (and our none-too-puny fingers), but if you're in the 6in+ phablet market you'll know what you're getting yourself into – a...
Massive, bright and clear display, Impressive camera with fantastic low-light performance, Bristling with power, Top-notch build quality...
Apps. Or rather, the lack of them, No special treats to make the most of the big screen, Camera can be slow to shoot...
The 1520 is the biggest, most powerful Windows Phone to date, and continues Nokia's legacy of pushing the Windows Phone envelope. While it might not have the large sensor of the Lumia 1020 , its camera is still hugely impressive, producing shots that ar...
|
|
|
While there have been plenty of phablets this is the first to run on Windows Phone 8 and the first from Nokia. It’s a fabulously designed device, although it is too big for most pockets. The screen is not utilised enough thanks to the lack of creative...
Bright, sharp display; Roomy desktops; Powerful wellsupported snapper; Impressive battery life...
Lack of creativity; Bulky square body; Windows Phone rather limited...
The screen is crisp and bright, and the 20MP snapper is impressive, although the big screen could do with some creative apps and accessories to show it off.Pros: Bright, sharp display; Roomy desktops; Powerful well-supported snapper; Impressive battery li...
|
|
mobilechoiceuk.com Updated: 2014-05-16 03:32:23
|
Nokia has put out pretty much everything this year, from $15 feature phones up to uber-powerful smartphones rocking incredible camera technology (the 41-megapixel Lumia 1020 and gorgeous flagship Lumia 925), but the Lumia 1520 heralds its first ever foray...
Bright, crisp screen; Spacious desktops; Powerful wellsupported camera; Long battery life...
Lacking creativity; Bulky rectangular build; Windows Phone still limited...
The Nokia Lumia 1520 is the latest in a long line of phablets, but the first from Nokia and the first to sport Windows Phone 8. It’s another gorgeous Lumia handset, although it’s large enough to trouble most pockets and is definitely more suited to bags...
|
|
techradar.com/au/ Updated: 2014-05-16 03:32:23
|
With the launch of the Samsung Galaxy Note 3 and the HTC One Max, the smartphone war appears to have moved on from processor cores and camera megapixels and into the realm of screen inches and pixel density.It's not what your phone does, it's how at how l...
Great 1080p display, Fine camera, Solid build quality, Surprisingly slim...
Arguably too big, WP8 feels unoptimised, Lack of apps, Lack of video store...
Best phone deals Save up to 40% on your mobile phone contract The Nokia Lumia 1520 is an absolute beast of a phone that we suspect only the large-handed and generous pocketed will be able to live with day to day. Those who accept the challenge will find...
|
|
v3.co.uk Updated: 2014-05-16 03:32:23
|
While the market is still warming to Windows Phone devices Nokia clearly isn't playing things safe. Its latest offering is the largest Windows Phone 8 device yet, boasting a 6in screen and echoing the Finnish firm's previous releases with its vibrant casi...
Good design, crisp screen, smooth performance, excellent camera, plenty of storage, good battery life...
Windows Phone 8 layout can be overwhelming, app selection still behind iOS and Android...
Nokia's best Windows Phone device yet, boasting an HD display, quad-core processor and excellent battery life. The Windows Phone ecosystem is also improving with almost all major apps now available...
|
|
|
Nokia has just taken a small step in the world of smartphones, but one giant leap for Windows Phone popularity. The Nokia Lumia 1520 is the first time a quad-core processor has sat inside a Nokia phone, here in the form of the Snapgragon 800 alongside 2GB...
Excellent build, fantastic camera and options, beautiful screen, good battery life, Glance screen, Black OS will bring plenty more with it - including raw file capture from camera...
Switching connections on and off is a pain, might be too big for some, could be missing a few apps you want...
The Nokia Lumia 1520 has to be the best Windows Phone 8 handset on the market. It's certainly the best Lumia we've used to date. That's not just thanks to the reassuringly high quality build, but also thanks to the new Black OS. The OS version we'v...
|
|
|
Last month Nokia unveiled the first Windows Phone phablet -- well, to be completely accurate it unveiled two phablets , but one definitely stole the show, and that was the Lumia 1520. The phone boasts a number of firsts for devices running Microsoft's mob...
Expandable storage with microSD card, most powerful Windows Phone device with quadcore processor, large Full HD screen, decent camera, good battery, Nokia software tweaks...
Might be too big for some, Windows Phone app store still understocked...
The Lumia really is a highly competent and thoughtfully designed phablet device. If photography skills are more important to you than sheer size and raw power, the Lumia 1020 is still the phone for you, but if you want the best all-round...
|
|
letsgomobile.org/en Updated: 2014-05-16 03:32:23
|
N okia has introduced a new Windows Phone 8 smartphone. The Lumia 1520 features a 6-inch display and is Nokia's largest smartphone. It involves a 1080p Full HD display for the ultimate viewing experience. Furthermore, the Nokia Lumia 1520 feature a Qua...
|
|
|
Nokia has at last taken the wraps off its Lumia 1520 smartphone, previously known as the Bandit. It's the biggest handset Nokia has ever made, with the highest-resolution screen, the first quad-core processor, and the new Windows Phone operating system. W...
This is certainly the biggest Lumia phone Nokia has ever made, but is it the best? With the latest Windows Phone OS and more power than ever before it's the best on paper. In the hand it's an impressive device too which, to us right now, appears to be t...
|
|
|
Nokia has unveiled what it describes as its "first ever large screen Lumia smartphone", the Lumia 1520. Featuring a 6in, full HD display and powered by a 2.2GHz quad-core processor, the Lumia 1520 also includes a 20-megapixel PureView camera...
Large, excellent display, PureView camera performs well, Very good build quality...
Extremely large, awkward to hold, Camera can be sluggish, Windows Phone UI needs work...
Nokia's Lumia 1520 has a huge 6in display and also includes an excellent 20-megapixel PureView camera. If you can handle its gargantuan, awkward size, it combines a great screen with continually developing software, though there's still plenty of room for...
|
|
|
Nokia has just announced its biggest Windows Phone 8 device yet: the six-inch Lumia 1520. How does it compare to Samsung's Galaxy Note 3, one of the most popular ‘phablets' of the moment? NOTE: This comparison review is based on the specifications of the...
|
|
|
What is the Nokia Lumia 1520? The Nokia Lumia 1520 is a landmark phone in the history of Windows Phone. For the first time since its launch, Windows Phone 8's hardware support has caught up with the iPhone 5S and top Android phones like the Nexus 5 . The...
Bright and very sensitive screen, Very good picture quality and RAW support, Super fast and easy to use, Has every conceivable feature possible...
Heavy and cumbersome to use, Camera is slow, Panorama mode is rubbish...
The Lumia 1520 is a watershed phone in many respects. It brings Windows Phone hardware on par with the rest of the smartphone world, but the software still needs a bit of work.Next, read our tablet buyer's guide...
|
|
|
The Nokia Lumia 1520 is a phone that takes all the best bits of the Finnish brand and stuffs them into a dramatically oversized package. The handset, which brings the first round of supercharged Windows Phone handsets to the market, is really rather large...
MicroSD slot, Great screen, Powerful camera...
Messy homescreen, Late to launch in some countries...
The Nokia Lumia 1520 is an absolute beast of a phone that we suspect only the large-handed and generous pocketed will be able to live with day to day.Those who accept the challenge will find just about the most capable Windows Phone 8 device yet, with top...
|
|
techview.co Updated: 2014-05-17 04:39:41
|
The Windows Phone portfolio has evolved a lot over the 3 years. For Nokia it began with the 800 and it stands at 1520. The Nokia Lumia 1520 is a unique device, meant to establish two important statements for Nokia and Windows Phone platform.These two stat...
For me the 1520 represents an excellent package at an extremely competitive price point. It isn't over priced, or under equipped in terms of hardware. I'm no fan of big screen sizes and that's the only reason I don't have it, that and the lack of a xenon...
|
|
|
The Nokia Lumia 1520 is a Windows Phone of firsts. For a start, its sizeable 6in screen means it's the first Windows Phone ‘phablet' to hit the market and, more importantly, it's also the first to pack a quad-core processor and a Full HD screen, putting...
Great screen, Beautiful OS, Superb camera, Good video performance...
Windows Phone still lacks apps, File compatibility, Music repro could be stronger...
|
|
|
The term "bigger is better" certainly applies to Nokia's new supersized Lumia 1520 which now sports a dazzling 6-inch screen and a 20 megapixel camera.We've always viewed the Nokia Lumia range as the quiet achiever of the smartphone market with an always-...
The Nokia Lumia 1520 is a capable device that will suit a wide range of users thanks to its included apps and features for work or play.But the roadblock for some will be the sheer size of the product thanks to its 6-inch screen.Not everyone will buy into...
|
|
|
Nokia Lumia 1520.Where to begin my 30-Day Challenge progress report? Gravity might be a good place to start, because that's the thing I most dread about the Lumia 1520. It suffers from lots and lots of gravity.The phone, you see, is huge. It's got a massi...
|
|
|
The Nokia Lumia Windows Phone 8 is a beast of a device with a 6" 1920 x 1080 display a 20MP PureView camera, a 2.3GHz Snapdragon 800 CPU; 2GB RAM; 16/32GB storage (microSD expansion up to 64GB), NFC and 802.11n Wi-Fi; plus a 3,200 mAh battery – now draw b...
|
|
thunderbaylive.com Updated: 2014-08-06 15:51:36
|
Lisa Gade reviews the Nokia Lumia 1520 Windows 8 smartphone. This phone has a few exciting firsts for Windows Phone: it's the first with a quad core 2.2GHz CPU and the first with a full HD 1920 x 1080 display. It's also a very large smartphone with a 6″ I...
|
|
|
The Nokia Lumia 1520. Photo via Microsoft.comThe Nokia Lumia 1520 is big. Really big. Fantastically big. Monstrously big! Its 6-inch display dwarfs the 4.7-inch Apple iPhone 6 plus and other rivals making it one of the largest phablets on the market right...
Despite my initial reservations, I did bond with the Lumia 1520, but eventually had to reduce it to strictly stay-at-home activities and instead use something that fit in my jacket pocket without peaking out over top. Phablets are built to appeal to peopl...
|
|
|
The Nokia Lumia 1520 is a Windows Phone of firsts. For a start, its sizeable 6in screen means it's the first Windows Phone ‘phablet' to hit the market and, more importantly, it's also the first to pack a quad-core processor and a Full HD screen, putting...
Great screen, Beautiful OS, Superb camera, Good video performance...
Windows Phone still lacks apps, File compatibility, Music repro could be stronger...
While there's no denying the Lumia 1520 has its flaws, if you've ever been curious about Windows Phone this could well be the handset that finally pushes you to make the jump.There really is a lot to love about it. It's just a shame that app availability...
|
|
|
With Android phone/tablet hybrids, or phablets (hate that word), everywhere you look, it was only a matter of time before Nokia launched its own Windows Phone model. The Lumia 1520 was the 14th Lumia phone since the launch of the Lumia 800 towards the end...
Excellent still image quality Impressive specs for a Windows Phone Long battery life...
Underwhelming video recording Hollow sounding speaker...
For those who are contemplating on picking this up without a contract, you will be looking around the £400 – £500 price point still seems pretty good in comparison to other phablets – though, there's no arguing that its on-contract cost absolutely gives...
|
|
|
This is not a criticism: Nokia has plenty of svelte models for customers who are happy with a smaller screen, and those who buy it will do so for the extra pixels. But it certainly isn't a device that will slip unobtrusively into a trouser pocket.Nokia...
|
|
knowyourmobile.com Updated: 2015-03-13 10:53:28
|
The Lumia 1020, for us, was also a landmark device; the end of a two-year plan to get proper PureView technology inside a regular smartphone . It's our go-to handset for launches, video reviews and images. So why is the Lumia 1520 special? Simple: it's th...
Fast processor, Fast web experience, Excellent display, Great build quality with thin chassis, Capable camera, Good battery life...
Too big, App store pricey with older content compared to rivals, No notifications centre, No quick settings...
I recognise that here, as well as elsewhere, I've been quite critical of Nokia's Lumia handsets, but to clarify as I did at the beginning of this review, that's actually in no small part because I genuinely do appreciate the company's excellent design c...
|
|
|
This is much better value than when the Lumia 1520 first launched, especially now that Windows Phone 8.1 is available (complete with Cortana, Microsoft's personal digital assistant, customisable backgrounds, app folders and 4K video shooting) and a free W...
Nothing particularly ground-breaking, but the Nokia Lumia 1520 is very good Windows Phone phablet...
|
|
|
When you take a small phone and make it big, you're probably going to find it has been ruined by ugly elements designed to “strengthen” your new super-sized Franken-phone. Imagine our surprise then, when we started using the Lumia 1520 and found it incred...
It has a few issues when it comes to design, but that shouldn't put you off this handset.If size doesn't put you off, the Lumia 1520 is a fantastic phone, and one worthy to carry the flag for the future of the Nokia brand. Its gorgeous looks, new software...
|
|
|
Last week, Nokia unveiled a pair of Windows Phone phablet devices — the Lumia 1520 and Lumia 1320. We got to have a play around with both devices at Nokia World 2013 in Abu Dhabi (you can check out all the major announcements from the event over at our li...
|
|
|
The Lumia 1520's polycarbonate coating lacks just enough grip to be an issue when combined with its size and weight. We never really got over the feeling that we may drop it at any moment. This would be quickly fixed by adding a cover, but that would incr...
The Nokia Lumia 1520 is the best Windows Phone we've ever used. It rocks top-end hardware, has one of the best screens we've ever seen and its camera is fantastic, so long as you use it as a point-and-shoot. The extra camera stuff was fun too, if a little...
|
|
|
The current direction among smartphone manufacturers is to not only make devices faster and more powerful with each iteration, but also fit them with larger displays. Nokia increased the dimensions of each Lumia device refresh, but never truly threw its f...
Beautiful 6” display; Processor makes device fluid and responsive; High quality imaging...
Difficult to handle; Upscaled interface wastes real estate; Nothing to separate it from the competition...
|
|
|
The HardwareSo let's start with the hardware. The phone has an awesome 6″ display that can display full HD resolution (1920×1280). On first switching it on, you'll be impressed just how nice it looks – everything is so sharp (pixel density is as good as t...
So what's the verdict? If you were to not switch it on and just look at the hardware, you'd think it's a winner – great processor, great camera, great build quality and an awesome screen. It feels great to hold.Unfortunately when you switch it on and disc...
|
|
|
Every mobile phone seems to be going big nowadays. While we still love our 4.5-inch (or less) screen sizes, there is no denying that sometimes, there is more that can be accomplished with bigger devices with bigger storage; and do more with creative and p...
The Nokia Lumia 1520 is a choc-full of hardware and software features. With a host of tools to support productivity and creative outputs, matched with top-of-the-line computing power and extensive battery life, it currently represents what the combined F...
|
|
|
Last week at Microsoft Build Developer Conference , Nokia has announced a number of new smartphones under its Lumia family that will become the first batch of Windows Phone 8.1 devices to be released into the market. One such model is the Lumia 930 , whic...
|
|
chip.com.my Updated: 2016-11-24 12:18:14
|
Despite the treacherous waters that they have been sailing in, Nokia continues the good fight with their range of Windows Phone devices and this time around, they have really outdone themselves with the Lumia 1520, their very first Windows Phone 8 phablet...
Stunning display, Impressive hardware and performance, 20megapixel camera, Solid build quality...
Uncomfortable to hold, Very glossy exterior...
As we mentioned above, Nokia did a fantastic job with the Lumia 1520 as it has a great combination of features and performance. In our honest opinion, it will easily convert users of other operating systems with what it has to offer. However, as always...
|
|
stuff.tv/my/ Updated: 2016-11-24 12:18:14
|
The Lumia 1520's 6in screen is nearly big enough to have its own gravitational pull. In fact, it's a little too big for our tastes (and our none-too-puny fingers), but if you're in the 6in+ phablet market you'll know what you're getting yourself into – a...
Massive, bright and clear display, Impressive camera with fantastic low-light performance, Bristling with power, Top-notch build quality...
Apps. Or rather, the lack of them, No special treats to make the most of the big screen, Camera can be slow to shoot...
The 1520 is the biggest, most powerful Windows Phone to date, and continues Nokia's legacy of pushing the Windows Phone envelope.While it might not have the large sensor of the Lumia 1020, its camera is still hugely impressive, producing shots that are go...
|
|
|
Well, it's official. Phablets aren't Android-only territory any longer! And it's a testament to this new classification's market viability. While still technically a niche market, its popularity has been steadily growing, so much so that other platforms h...
Overall, I have to say that using the phone was such a pleasant experience for me. You can chalk it up to my bias for phablets, but I honestly believe that it's one of the best phones Nokia have produced. As a daily driver, it'll give you stellar performa...
|
|
tbreak.ae Updated: 2016-11-24 12:18:14
|
RANT> The Nokia Lumia 1520 was introduced to the world by Nokia in the UAE. Nokia shipped review samples to media across the world a few weeks following that and the unit was put on sale in the UAE a few weeks back. Yet, no review samples were sent to lo...
The Nokia Lumia 1520 is the best Windows Phone currently available. It is super fast and has a great battery life. It also has an amazing screen, however, sized at a massive 6-inch, it isn't for everyone and I highly recommend you play with one at a s...
|
|
Mobile88.com Updated: 2016-11-24 12:18:14
|
Phablets are a dime a dozen for Android-running devices, the most popular of the recent models proving to be Samsung's Galaxy Note 3. The 1520 is the first phablet running Windows Phone that also boasts some of the most stellar hardware, with new software...
|
|
|
Going Big Let's get this out of the way: the Lumia 1520 is huge. With a massive 6in 1080p display occupying the front, the device towers most smartphones – yes, it even outpaces the GALAXY Note series. Despite its monolithic size, this Lumia is still comf...
Review: Nokia Lumia 1520Nokia's Lumia 1020, with its 41-megapixel PureView camera, is a well-received Windows Phone 8 (WP8) device. However, with quad-core processors, 1080p displays and the phablet form factor dominating the field, it became somewhat lac...
|
|
|
The saying “Size Does Matter” fits perfectly well with the Nokia Lumia 1520. I've been fiddling with it for more than a month now and I have been thoroughly amused with it despite being slightly unwieldy. Sporting a massive 6-inch screen, the Nokia Lumia...
|
|
teknogadyet.com Updated: 2016-11-24 12:18:14
|
Nokia Lumia 1520 The Lumia 1520 is the latest flagship smartphone from Nokia. The 6-inch full HD capacitive touchscreen is the biggest and sharpest display they put on their phone so far. Not only that, the 2.2GHz quad-core Krait 400 processor that is pow...
|
|
|
One of the criticisms thrown against Nokia Lumia devices was that they used “outdated” processors to power their devices. Having been a Nokia Lumia users for the longest time, we don't think this has real merit since previous flagships like the 920, 925...
So what's our final verdict? This is the best Windows Phone to date! Not only that, it has one of the most beautiful displays we've ever seen on a phablet. It also sports the best camera ever on a device that's more than 5.0-inches. It's also great to not...
|
|
|
Globally announced back in November during our coverage in Abu Dhabi, the Nokia Lumia 1520 is set to arrive in the Philippines on January 2014. Check out our full review of the Nokia Lumia 1520 after the jump.The Lumia 1520 is Nokia's biggest and most amb...
Impressive performance, Great, slim design & solid construction, Wireless charging, Large battery capacity, Fast LTE connectivity, Stunning display quality, Impressive camera performance...
Slightly heavy-set, Slippery on the hands, Still lacking App Store...
No doubt that the Lumia 1520 is the best and most exciting Lumia phone Nokia has ever built. It's got all the hardware, design and multimedia capabilities that consumers are looking for when picking a new phone.The Windows Phone ecosystem is also slowly c...
|
|
|
It's clear by now that phablets are gaining in popularity among consumers. Almost every phone maker has a phablet offering this year and Nokia had to step in if it wants to stay in the game. Generally speaking, most devices are classified as phablets once...
While previous Lumia devices may seem inferior in the face of Android flagship smartphones, Nokia has put an end to that with the Lumia 1520. As the company's first phablet, the Lumia 1520 packs a serious punch in terms of specs and features to take on th...
|
|
|
It's clear by now that phablets are gaining popularity among consumers. Almost every phone maker has a phablet offering this year, and Nokia had to step in if it wants to stay in the game. Generally speaking, most devices are classified as phablets once t...
While previous Lumia devices may seem inferior in the face of Android flagship smartphones, Nokia has put an end to that with the Lumia 1520. As the company's first phablet, the Lumia 1520 packs a serious punch in terms of specs and features to take on th...
|
|
|
I've played with Nokia Lumia 1520 and it's absolutely incredible. Nokia Lumia 1520 is one of the six new devices that Nokia announced at Nokia World 2013 that I attended in Abu Dhabi last October 22. Do you remember that, TP Friends? As I've shared...
|
|
techattack.my Updated: 2016-11-24 12:18:15
|
Just a month following its initial unveiling during Nokia World 2013, Nokia Malaysia launched the 6-inch Lumia 1520 yesterday evening. It is the largest Lumia device yet. This phone will ship with Windows Phone 8 Update 3 (GDR 3).Acknowledging the current...
|
|
|
Nokia has always thought big. While most smartphones are fitted with cameras that feature megapixels in the single digits, Nokia came out with a game-changing mobile device that sports a 41-megapixel camera sensor, in the form of the Lumia 1020. Now, when...
|
|
|
Windows Phone 8. Only bigger.As we speak, Nokia will be launching its first ‘phablet' device in Malaysia – the 6-inch Nokia Lumia 1520 , the biggest and fastest Lumia device to date. Powered by a 2.2Ghz quad-core Qualcomm Snapdragon 800 processor with 2GB...
In all honesty, the Lumia 1520 isn't for everyone. However, for those who are looking for a bigger Windows Phone 8 device, this is as good as it comes. An alternative to the Note 3, HTC One max and Sony Xperia Z Ultra.Pricing and availability to be reveal...
|
|
|
We were fortunate enough to get a brief hands-on with the Lumia 1520 ahead of the official launch in Malaysia. The Lumia 1520 is Nokia's first foray into the Phablet segment and is actually the first Windows Phone Phablet in the market as well. Check out...
|
|
|
They might be late into the market but the arrival of this particular product is yet another proof on how booming the phablet market is right now to the extent that it attracted Nokia and Microsoft's attention. However, the newly announced Nokia Lumia 152...
|
|
filipinotechaddict.net Updated: 2017-05-10 02:55:04
|
Windows Phone have been growing in number of users over the past months thanks to Nokia's awesome line up of affordable and high end smartphones. Launched late last year, the Nokia Lumia 1520 is the first of many for Windows Phone – first phablet, first s...
|
|
wovow.org Updated: 2017-08-06 21:36:06
|
The phablets are already an established category and major manufacturers have at least one model that responds to this idea. Yesterday Lenovo presented its new flagship, the Lenovo Vibe Z2 Pro which introduces a brand new six-inch screen and QHD resolutio...
If you're thinking about getting a tabletófono definitely the LenovoVibe Z2 Pro and Nokia Lumia 1520 are a good choice. The Lenovo Vibe Z2 Pro has an advantage in certain sections such as the processor because it is newer. Its strong point is the QHD scre...
|
|
|
iPhones and Android phones might get the lion's share of attention, but we think Windows Phone is a pretty terrific platform in its own right. What happens when you marry Microsoft's mobile OS to an enormous 6-in phablet? You get the Nokia Lumia 1520, the...
|
|
itp.net Updated: 2014-05-16 03:32:23
|
It's difficult to believe that, until very recently, Nokia has been unable to ship Lumia devices with Full HD displays. However, a Windows Phone firmware update last year brought Full HD to the Lumia platform, and Nokia responded by launching the enorm...
|
|
bitbitbyte.com Updated: 2014-05-16 03:32:23
|
How big is too big? Nokia is asking you to push the boundaries on the answer. It used to be that a ~4.5-inch display was considered huge. In the 2014 smartphone world, however 4.5 inches is now considered average or even small. But when you look at Nokia'...
|
|
|
Nokia introduces the until now largest device featuring Microsoft's Windows Phone 8 operating system dubbed Lumia 1520. It is also Nokia's only phablet besides the lower-priced Nokia Lumia 1320 . Both have a screen size of 6.0 inches, but the Windows Phon...
Exceptional telephone acoustics, Good screen, Excellent build, Decent battery runtimes, Good camera featuring DNG format support, Extensive additional software, Very good localization, Microsoft Office, Micro SD slot, LTE cat. 4, ac Wi-Fi...
USB 2.0 only, No video out, Adverse one-handed usage, Stylus inputting not possible...
Nokia has successfully entered the phablet sector with its Lumia 1520. It convinces with its excellent build, and its very good screen. The camera also belongs to the better ones in the smartphone division, and stands out with its diverse functions and ra...
|
|
|
Nokia had a busy 2013 gunning for every segment of the smartphone market. The now Microsoft-owned company took the low-end market by storm with the popular Lumia 520, while the Lumia 720 and Lumia 625 occupy the mid-range, and the Lumia 925 keeps the high...
Nokia's best effort has produced the best Windows Phone yet. Quality camera delivers fantastic shots in most conditions. Snapdragon 800 is powerful and uptodate, complemented by a beautiful, large 1080p display.
Huge handset isn't for everyone. Windows Phone generally isn't optimized for the large display. No stylus support.
Nokia is edging closer to creating the perfect Windows Phone with the Lumia 1520. Finally we have a handset that matches current Android and iOS devices in terms of performance and hardware, with the Qualcomm Snapdragon 800 SoC making the experience snapp...
|
|
mobilephonereviewss.com Updated: 2014-05-16 03:32:23
|
The Lumia 1520 is exclusive to AT&T in the US, and it's available in red (our model), black, yellow and white. All have a matte finish except the red that's glossy. We love the red's look, but it is both large and slippery. The black looks very classy and...
|
|
|
The Lumia 1520 represents Windows Phone's most advanced smartphone to date, boasting a large and vibrant display, full 1080p HD screen, a 20-megapixel optical image stabilized camera, four microphones to record videos with rich audio fidelity, and a quad-...
The Lumia 1520 is the most advanced Windows Phone device to date and boasts specs that are comparable to the best Android phones. That's not to say that Windows Phone lagged behind Android in the past from an experience point of view as even though there...
|
|
|
On one side of the ring, we have the LG G Flex, a marvel of a device that showcases some new and innovative design qualities we haven’t seen commercialized on a large scale. Meanwhile there’s the Nokia Lumia 1520, the biggest and most high spec’d Windo...
|
|
|
It has been a few weeks since the colossal Lumia 1520 from Nokia was released here in the U.S. on AT&T. Since then, I have repeatedly been asked one question from people on Twitter and elsewhere: “Do you use it as your daily driver?” (inevitably followed...
|
|
|
Before you get out the pitchforks, we should clear up one little detail about the title of this review: the Lumia 1520 is by no means a bad smartphone. At least, not in the traditional sense.Nokia's latest high-end Lumia is packed with top-shelf specs, as...
Best hardware you can find on Windows Phone, Outstanding battery life, Excellent display, Solid audio performance...
Cumbersome hardware, Software doesn't take full advantage of large screen size, Windows Phone is coming due for a refresh...
At the end of the day, the Lumia 1520 is a monster – but it's a friendly, lovable one. It doesn't do all it can to leverage its massive screen, and many folks are bound to find it just too big for their pockets. For all the bluster their size and speci...
|
|
|
Boy it must be great being an AT&T customerif you’re the kind of person that takes fancy in Windows Phones, seeing that the carrier lays claim to two of the best ones out right now. Earlier in the fall, we were mesmerized by the carrier’s introduction...
|
|
|
twitter: @lisagade) And now for those who want something smaller than the Nokia Lumia 2520, we have the Nokia Lumia 1520 smartphone, released at the same time as Nokia's first Windows tablet. The Lumia 1520 has a few firsts as well: it's the first Wi...
Big full HD IPS display, top notch specs, usual Lumia elegant and unique design...
This is a huge phone! Windows app store selection is getting better but still doesn't match Android and IOS selection...
The Nokia Lumia 1520 is a very likeable tablet-phone with an excellent display, a stylish design, great call quality and good speed. It has the latest generation hardware inside, making it the first Windows Phone that isn't a step behind flagship Andr...
|
|
|
Cheap is the new expensive. Crazy to believe it, but it’s true as we uncover some of the recent devices to enter the market. For the longest of time now, high-end smartphones tend to fall within that golden price point of $200 with a 2-year contract. I...
|
|
recombu.com Updated: 2014-05-16 03:32:23
|
Would you look at that, another phone that puts into question the meaning of the word ‘phone' thanks to a near tablet-sized screen. It isn't an oversized Android this time though – it's Nokia, bringing Full HD resolution and quad-core power to Windows Pho...
Fantastic screen, Beautiful design, Incredible battery life...
Too big for some hands/pockets, Windows Phone OS still lacks apps...
Before we gush anymore, the size will be the most prohibitive issue for some users, but then there are plenty of other handsets, including other Lumias, which can offer just as premium a user experience in a smaller, more universally manageable package.As...
|
|
|
You’d think they would have a new offering to compete against other recent phablet releases this holiday season, but Korean based LG has yet to unveil one – surprising to say the least, especially when everyone has something on the table. Then again, i...
|
|
|
If you haven’t noticed it yet, many of today’s “phablets” look eerily similar to their flagship brethren – almost to the teeth in some instances. Despite the similarities in design, these giant sized smartphones tend to get some additional love in the...
|
|
|
More than ever before, this year we saw an unprecedented amount of larger than life smartphones entering the space – commonly known to many of us as “phablets.” They’re gargantuan devices that might overpower those with small appetites, but they serve...
|
|
|
The Nokia Lumia 1520 is a behemoth in every respect, this device has the pure America feel with AT&T slogan of bigger is better written all over it. But before you jump to conclusions, I can tell you that the Lumia 1520 is the best Lumia/Windows Phone to...
|
|
mobileburn.com Updated: 2014-05-16 03:32:23
|
Nokia Lumia 1520 Nokia, and Windows Phone in general, watched as the dominant trends of the smartphone industry by its devices. The race to introduce quad-core chipsets, 1080p HD resolutions, and gigantic scree...
|
|
|
Phablets demand a certain level of commitment from their users. Straddling the line between a smartphone and a tablet also means having to deal with inherent trade-offs that come with these larger-screened devices — things like reduced pocketability and t...
Amazing camera with a bunch of dedicated apps. Outstanding audio recording. Bright, vivid screen makes for a nice outdoor viewing experience...
Slightly bigger than other 6inch screen phablets. Polycarbonate body feels cheap. Design doesn't stand out. At all...
|
|
|
You’re to blame for the vast Nokia Lumia 1520. “Make a phablet” we kept asking Nokia, “give us a big Windows Phone to compete with the Galaxy Note.” That Nokia – and Microsoft – went off to the drawing board and returned with a hand-dominating 6-inch m...
There’s a big market for big phones. Samsung’s Galaxy Note 3 and its predecessors have shown us that, and the gradually increasing size of the average flagship handset’s display suggests the rest of the market has caught on. The Lumia 1520 has seen No...
|
|
pcworld.com_techhive.com Updated: 2014-05-16 03:32:23
|
Nokia has apparently decided that its next big strategy to increase market share is to make its phones bigger. The Lumia 1520 is the biggest Windows Phone yet, so big that the only people who will find it easy to hold are professional basketball players.S...
1080p screen with great viewing angles, You'll never carry a pointandshoot again with the 20megapixel camera...
Too big—way too big, Windows Phone is still a work in progress, and you'll have to be patient...
|
|
|
Phablets have been on the rise over the past few years as companies have been scrambling to catch the category Samsung essentially created when they released the Galaxy Note back in 2011. Since then, we've seen phablets from LG, HTC and Acer and as you pr...
The Lumia 1520 is a good first start for Nokia in the popular world of phablets. The device is extremely powerful, can last all day and has some great unique applications such as Microsoft Office."THE LUMIA 1520 IS A GOOD FIRST START FOR NOKIA IN THE POPU...
|
|
techreviewsource.com Updated: 2014-05-16 03:32:23
|
The Nokia Lumia 1520 ($99.99 with contract) is a beautiful phablet with an excellent camera and a gorgeous build, and Windows Phone is finally coming into its own as an OS supporting the applications and services people expect. The 1520 is a fine device a...
Beautifully built. Spectacular camera. Clear screen. Excellent music quality. Elegant interface.
Camera's rather slow. Comically huge. In the end, just a big phone...
The Nokia Lumia 1520 is a gigantic smartphone with an excellent camera, but it's just plain too much phone for most people...
|
|
|
Nokia goes all-out with the Lumia 1520, a phablet in the truest sense of the word. If you don't mind using two hands with your device, and like what Nokia has done with Windows Phone, the 1520 could be the big-screened phone for you. Body The Nokia Lumia...
The Nokia Lumia 1520 is an excellent device, despite its mammoth proportions. It is one of the biggest handsets on the market, and that is both a blessing and a curse. It means you have a great big screen that can fit more content, but it also means you n...
|
|
Theinquirer.net Updated: 2014-05-16 03:32:23
|
FINNISH PHONE MAKER Nokia's Lumia 1520 is a device that holds several 'firsts'. It's Nokia's first phablet device, having a 6in screen, and is the first HD 1080p and quad-core Windows Phone 8 device. Given its size, the N...
|
|
|
The Nokia Lumia 1520 ($99.99 with contract) is a beautiful phablet with an excellent camera and a gorgeous build, and Windows Phone is finally coming into its own as an OS supporting the applications and services people expect. The 1520 is a fine device a...
Beautifully built. Spectacular camera. Clear screen. Excellent music quality. Elegant interface.
Camera's rather slow. Comically huge. In the end, just a big phone...
The Nokia Lumia 1520 is a gigantic smartphone with an excellent camera, but it's just plain too much phone for most people...
|
|
|
These days things are different. It's practically impossible to find a smartphone with a screen smaller than 4 inches, and the race to make a bigger smartphone gets more and more crowded every quarter. Samsung's giant, crossover Note devices have sold in...
Screen is beautiful, Solid build quality, Speedy performance...
Windows Phone doesn't take advantage of the big screen, No HD content from Xbox Video, Slow camera...
|
|
|
Taking a gamble with Microsoft's Windows Phone platform, Finnish company Nokia has been trying extensively to perfect its lineup of Lumia devices for the last couple of years. In complementing the mobile experience, the Luima lineup of Windows Phones h...
Hardtobeat $100 oncontract cost, Excellent still image quality, Impressive specs for a Windows Phone, Long battery life...
Wide handset, Underwhelming video recording, Hollow sounding speaker...
Holy smokes people! When it was officially announced to arrive on AT&T a couple weeks ago, we were already impressed to hear that it would be priced at $200 with a 2-year contract – a price point that seems to undercut other phablets in the space. Howe...
|
|
|
The supersizing trend has finally hit Finland. Nokia is going large with the Lumia 1520, a Windows Phone 8 device sporting a massive 6-inch 1080p display. But that's not the only big thing about this phone. The handset features a 20-megapixel camera and t...
Extremely long battery life, Large and crisp display, Excellent 20-MP camera, Zippy Snapdragon 800 processor, Affordable...
Hard to hold with one hand, Limited app selection...
The mega-sized Nokia Lumia 1520 delivers a big 6-inch 1080p screen, excellent camera, fast CPU and very long battery life in an affordable, but large package...
|
|
|
Windows Phone has never looked this good. The latest update to Microsoft's mobile operating system, known as Update 3, added support for 1080p displays, large smartphone screens and state-of-the-art processors. And now, these features are finally showing...
Vibrant display, Top-of-the-line hardware, Great imaging experience, Solid build quality...
Can be uncomfortable to hold, 6-inch display may be too big for some...
The Lumia 1520 offers a Windows Phone experience unlike any we've seen before. With its top-notch hardware, fantastic imaging and constantly improving firmware, this is by far our favorite WP8 device...
|
|
|
It's easy to dismiss the Nokia Lumia 1520 as ridiculous. After all, the first Windows Phone phablet didn't settle for an ample, large or even huge screen. It went full-on colossal at a 6 inches diagonal. It just feels bizarre to call this device a smartph...
Eyepopping full HD screen, Powerful processor, Very good camera...
Unpolished features, Few Windows Phone apps designed for large displays, Virtually no Google app support...
The Nokia Lumia 1520 has an excellent screen and the tech to back it up, but the experience will leave you wanting...
|
|
|
Back in April, reports began circulating that the Windows Phone 8 operating system would receive support for large, high resolution displays later in the year. Android has had such support for a long time, and Samsung's success with its Galaxy Note line s...
Outstanding HD display in the familiar Lumia design, the Lumia 1520 also features a winning 20 MP PureView camera, that makes it highly appealing to gamers, movie watchers, photographers and people who need to do work. The 2.2 GHz QuadCore CPU pushed the...
AT&T debuts the Lumia 1520 with just 16 GB of internal storage and removes Qiwireless charging to make the device less spectacular. No stylus limits productivity and the sixinch display may be too much for some consumers...
The Nokia Lumia 1520 is a big device, not just literally but it serves as a turning point for the Windows Phone hardware ecosystem. It's the second instance of a Lumia breaking out from the middle-of-the-road devices of the past to more extreme, specific...
|
|
|
The Lumia 1520 takes Nokia’s familiar pillow shape design and stretches it out to its limits. This is the first Nokia phablet, but even if you are used to using large phones the Lumia 1520 is shockingly big. The large size might make it awkward to hold...
|
|
|
The Nokia Lumia 1520 is a new 6-inch Windows Phone 8 smartphone with a 20-megapixel 1/2.5-type sensor and a 26mm equivalent Carl Zeiss lens with a fast maximum aperture of f/2.4 and optical image stabilization. The Nokia Lumia 1520 also features a 6-inch...
The Nokia Lumia 1520 comes across like a super-sized Lumia 1020, but it's too large for comfortable everyday use and also suffers in comparison to the 1020 from having several important downgraded features. Chief amongst them are a slightly slower f/2.4...
|
|
|
So here's the thing about the Lumia 1520. It's huge. Really, absurdly huge. I know it's not the first super-sized smartphone, but it's the first I've ever used in any meaningful capacity and it's just vast. There are apartments in Manhattan that boast les...
Fast hardware, Good battery life, A huge screen, if that's what you want, When Windows Phone 8 makes good use of the large screen, it's very nice...
AT&T's shenanigans...
|
|
bgr.com
Updated: 2014-06-05 06:32:14
|
Nokia, as we know it, is going away . The company itself will remain, of course. It might even be consistently profitable some day . But the face of Nokia that most consumers are familiar with will be a thing of the past. Nokia will soon sell off its devi...
|
|
toptenreviews.com Updated: 2014-07-27 01:40:48
|
The Nokia Lumia 1520 has the largest screen available on the latest Nokia touchscreen phones. The ClearBlack, IPS LCD screen measures 6 inches and has a resolution of 1920 x 1080 pixels. It is easy to read in direct sunlight. Like other Nokia mobile phone...
|
|
|
Sammy’s revving up and poised to have yet another blockbuster year, especially now that its latest flagship is making the rounds. Looking at the field, Windows Phones in general have been in short supply. Despite that, the Nokia Lumia 1520 continues to...
When the Nokia Lumia 1520 first launched here in the US through AT&T, it astounded us with its aggressive $100 on-contract cost – giving it plenty of value for the buck. Strangely enough, after looking at its existing offering through the carrier, it h...
|
|
|
The day is February 19, 2013. HTC is about to announce its new Android flagship phone, and the tension in the air can be cut through with a butter knife. Rumors are suggesting that the company will introduce a new, revolutionary smartphone camera techn...
We have to admit it, guys. We were not excited when we learned that the new HTC One will use an UltraPixel camera, just like its 2013 predecessor. But now, after putting the phone's camera through its paces, our skepticism has vanished for the most par...
|
|
|
Last Friday, AT&T and Microsoft finally set the green Lumia 1520 loose as inventory went out to AT&T stores across the country. The green Lumia 1520 is no different from the currently available ones except for the bold, green color, and it is bold. I do n...
|
|
examiner.com Updated: 2014-10-15 13:57:04
|
The Lumia 1520 has a beautiful 1080p display, fast Snapdragon 800 processor and 20-megapixel camera. Its 6” display is easy on the eyes. It boasts a massive battery talk time of up to 24 hours of talk time at 3g speeds. It comes with an array of Windows 8...
|
|
|
The Lumia 1520 is my device. The one piece of hardware that is central to all my daily functions and needs. I have quite large hands, so handling a 6-inch device is not an issue for me. Windows Phone 8.1 has added a much needed breath of fresh air to my L...
|
|
|
Microsoft's presence in the phablet space is still widely regarded as insignificant, especially when there are only two giant sized Windows Phones in circulation. One of them is none other than the Nokia Lumia 1520, which impressively continues to be rel...
When we think of phablets, we expect an experience that makes good use of the extra real estate they're blessed with. Bearing that in mind, that's what makes the Note 4 the superior phablet – one that not only boasts rich features and impressive specs, bu...
|
|
|
Technology has reached a state where making phone calls is far from a phone's most frequently used feature. Instead, people use their phones to look up stuff on the web, to access social networks, and, of course, to take photos and videos. That's why man...
As we said earlier, megapixels aren't all that matters in a camera, and Apple's new smartphones are your living proof. In fact, we can confidently say that the iPhone 6 and iPhone 6 Plus are two of the best cameraphones we've had the chance to test so far...
|
|
|
In case you have not heard, the iPhone 6 and its larger cousin the iPhone 6 Plus launched over the weekend. Apple reportedly sold over 10 million of the new phones to consumers, breaking yet another record. Regardless of your opinion of the iPhone, any sm...
The iPhone 6 is certainly a fantastic smartphone, and it is hard not to see why Apple gets some much credit for their refined designs. Of course, it is beyond overhyped as well as I cannot say I am a convert after using one.As far as iOS 8, there are some...
|
|
|
At some point smartphone buyers decided that having a smartphone with a screen larger than the iPhone wasn't enough. They wanted larger smartphones, with bigger and better looking displays. They wanted to watch video on the go, read books and see an entir...
The Lumia 1520 is gigantic. It's hard corners don't lend themselves to one-handed use. That's the extent of criticisms I have for the Lumia 1520 in 2014. Everything else about it hits the right note.Windows Phone 8.1 on the Lumia 1520 is fluid and fast. T...
|
|
|
Our smartphones are the single most important devices we own. They're the tools we use to communicate with our loved ones, our offices made mobile. They're our game consoles, our conduit for watching and reading anything the internet offers. They've also...
|
|
|
Nokia is doing everything under the sun to make Windows Phone enticing to consumers. The company is creating its own Windows Phone apps, it's selling colorful smartphones, it's selling phones with cameras unlike any other on the market and now, it's enter...
Great build quality, Beautiful screen, Good battery life, Good camera...
Still lacking some apps, Call quality poor at times...
When I reviewed the iPhone 5s, I said that I think the device's full potential has yet to be realized, especially since it has a 64-bit processor and a new M7 co-processor. I very much feel the same way about the Lumia 1520...
|
|
review-allthings.com Updated: 2015-06-09 04:53:49
|
If you have a birthday coming up – ask for this phone.The Nokia Lumia 1520.A dream come true – 1520I was only able to get my hands on by borrowing it from a friend.I'm a large man with large hands, so a large phone is extremely appealing. My current phone...
Performance, Size, Quality sturdy, Camera, Windows...
Can't replace battery, Can't remove back...
|
|
|
Microsoft's Windows Phone OS held Nokia back from releasing a smartphone to compete head-to-head in specs with Android. Like the rebellious child held back by strict parents who then gets freedom to tear it up, we see Nokia went a bit crazy with the Lumia...
Gorgeous, high quality 6 inch 1080p display, Fast performance, Excellent camera quality and functionality, Value added Nokia applications and services, Great sounding rear mono speaker, Reasonable price for the size...
Massive sized phone for no compelling reason, Poorly designed right buttons, Lack of support for Qi charging, Limited 12 GB available internal storage memory, Pricing and availability, AT&T yet again scores another exclusive and with that comes the inabil...
The Nokia Lumia 1520 is a beast of a phone with the best specifications of any Windows Phone device to date. Microsoft did a great job minimizing the needs of the OS so many of these specifications are not necessarily needed to provide a full Windows Phon...
|
|
|
Quite a dramatic improvement and this sort of thinking extends throughout most, though not all, applications and screens on the Lumia 1520. There are notable exceptions, usually in legacy third party applications but ooccasionally in Microsoft first-party...
|
|
|
Welcome to the world where our entire digital lives centre around a single personal gadget that never leaves our sides. No prizes for guessing this one – we're referring to the ubiquitous smartphone, of course. The smartphone segment has seen massive grow...
Gorgeous, high resolution screen, Sturdy build, Fast performance, Super battery life, Excellent shooter aided by compelling UI and apps, Nokia's signature apps...
App options still relatively low on WP as compared to iOS and Android, Lack of Google apps and a unified notification centre may sour the deal, Requires connivance with the devil to buy...
There are no two ways about it – the Lumia 1520 is undoubtedly the best Windows Phone device we've ever used. Sure, it's huge and one-handed usage is an issue, but that comes with the territory and you should know what you're getting into if you're consid...
|
|
|
"Big, bold and beautiful – the Nokia Lumia 1520 delivers the best Windows Phone experience yet" The so-called phablet segment saw a massive 10x growth in 2013 as compared to the previous year, and clearly, there's a huge market for these supersized device...
|
|
|
Super sensitive touch, first introduced with the Lumia 920, increases the signal to noise ratio in the touch sensing layer, making it possible to detect weaker touch signals. The most obvious use case for this is to use the touchscreen whilst wearing glov...
With the Lumia 1520, Nokia has once again delivered a superb piece of hardware, further burnishing the company's reputation for design excellence and innovation. The Lumia 1520's camera is something quite special, getting close to the experience and quali...
|
|
|
Nokia has decided to take on rivals with larger screens but, with its smaller 4.3 x 5.8mm 20-Mpix CMOS sensor, can this model resoundingly beat them in image quality? Read on to find out.While rivals such as Apple and Samsung along with the raft of dedica...
As one of the few camera-phone models that outputs a Raw file (DNG), the Lumia 1520, like the earlier 1020, is an interesting development for DxO Labs, as it allows us the opportunity to assess the sensor using the same industry-level image quality measur...
|
|
|
I've used a number of different phones throughout my smartphone journey. From the HTC Dash to my current iPhone 6 Plus, the Blackberry 8700 and the Nexus 5 I've covered most everything out there. While I had a taste of Windows Mobile with the HTC Dash I'v...
Design is well done and construction is top notch. 1080p display is crisp and competitive. Windows native apps integrate well with the OS...
Third-party apps need some fostering, not as mature as iOS and Android. Camera is good but 20 megapixel camera equally competes with iPhone and high end Androids...
|
|