location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SNB6500 11b/g True Turbo Wireless Base Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNB6500 11b/g True Turbo Wireless Base Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNB6500/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895882422
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SNB6500 11b/g True Turbo Wireless Base Station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - WEP, WPA, WPA2
Long product name Philips SNB6500 11b/g True Turbo Wireless Base Station :
The long product name of Philips SNB6500 11b/g True Turbo Wireless Base Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11b/g True Turbo Wireless Base Station
More>>>
Philips SNB6500 11b/g True Turbo Wireless Base Station:
The official description of Philips SNB6500 11b/g True Turbo Wireless Base Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Wi-Fi products enable you to send, direct and receive wireless signals and unleash the full potential of your connected home. Access computers, other Wi-Fi-compliant devices and a broadband connection to enjoy your favorite content.

Share broadband Internet throughout the house
- Multiple PCs connect to one Wireless Base Station
- Multiple users can access the internet at the same time
- Constant high-speed wireless connection

Easy to install
- Set-up wizard guides you through installation
- Internet and local phone support
- Set-up options for basic or advanced installation

Safe and secure connection
- High level security protection
- Advanced firewall protection
- Parental control options

Wireless freedom
- Wireless networks bring flexibility
- Connects to any Wi-Fi device

Short summary description Philips SNB6500 11b/g True Turbo Wireless Base Station:
This short summary of the Philips SNB6500 11b/g True Turbo Wireless Base Station data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SNB6500 11b/g True Turbo Wireless Base Station, 108 Mbit/s, 2.4 GHz, WEP, WPA, WPA2, IEEE 802.11b/g, Windows 98SE, ME, 2000, XP, Mac OS 9-X +

Long summary description Philips SNB6500 11b/g True Turbo Wireless Base Station:
This is an auto-generated long summary of Philips SNB6500 11b/g True Turbo Wireless Base Station based on the first three specs of the first five spec groups.

Philips SNB6500 11b/g True Turbo Wireless Base Station. Maximum data transfer rate: 108 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: WEP, WPA, WPA2. Data link protocols: IEEE 802.11b/g. Compatible operating systems: Windows 98SE, ME, 2000, XP, Mac OS 9-X +

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 GHz
Security
Security algorithms *
WEP, WPA, WPA2
Protocols
Data link protocols
IEEE 802.11b/g
Performance
Compatible operating systems
Windows 98SE, ME, 2000, XP, Mac OS 9-X +
Brand Image Product code Product Stock Price from
3com

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE876075-ME Wireless 8760 Dual Radio 11a/b/g PoE Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)