location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-TX30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-TX30/D
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:28:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 18.2 MP CMOS Touchscreen Orange
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 20x
  • - Face tracking Smile detection
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI
  • - Lithium-Ion (Li-Ion) 3.6 V
Long product name Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange :
The long product name of Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.2MP, 1/2.3" Exmor R® CMOS sensor, 3.3" OLED, 5x optical zoom, HDMI, USB
More>>>
Short summary description Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange:
This short summary of the Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-TX30, 18.2 MP, 4896 x 3672 pixels, CMOS, 5x, Full HD, Orange

Long summary description Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange:
This is an auto-generated long summary of Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-TX30. Camera type: Compact camera, Megapixel (approx.): 18.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3672 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 20x, Focal length range: 4.7 - 23.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.38 cm (3.3"), Touchscreen. Weight: 125 g. Product colour: Orange

Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 05:19:19
Uk has collected 30 expert reviews for Sony Cyber-shot DSC-TX30 1/2.3" Compact camera 18.2 MP CMOS 4896 x 3672 pixels Orange and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2013-12-25 05:19:18
With spring now (apparently) upon us, this year's waterproof compacts are starting to come out of hibernation. For its 2013 model, Sony has carried over the basic design and trademark... Over the years, Sony has become a major player in the digital camer...
Good Good general picture quality, Excellent responsiveness, Quality materials, build, finish, Clever and effective auto mode...
Bad Lens could be sharper and more consistent at telephoto not quite as good as last year's TX20 lens, Some handling issues...
Bottom line Sony keeps on rolling out its Cyber-shot TX waterproof snappers with similar but improved models. The TX30 is a stylish, responsive, hard-wearing underwater snapper that's progressed in many ways ... except for lens quality...
80%
reviewed.com
Updated:
2014-02-08 01:45:46
Does anyone else feel that? The wave of déjà vu sweeping over this review? I think I'm going to be sick...The Cyber-shot DSC-TX30 (MSRP $349.99) is Sony's third—yup, third—attempt to convert the same good idea into a good camera. Back in 2011, Sony realiz...
Bottom line Why are people still buying these cameras? Is it the big screen, the colors? We know it's not the user experience. So... what then? We've heard it before: Touchscreens move units. But why? This isn't a phone; it's a camera, and cameras need buttons. Other...
0%
fhm.com.ph
Updated:
2016-12-02 10:48:39
Look around you and tell us if you also see these: hellish traffic, crowded streets and malls, mga mandurukot, and scary accidents!Sorry if we're being nega, bro! Again, look around you, this time without your pair of pessimistic specs. Do you also see: p...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-02 10:48:39
In this age where you take photos of your meal before you start eating, dress to impress so you can share your outfit for the day, or even post your bare morning face online, taking photos through our cameras consumes a significant amount of time in our e...
Bottom line If you seek the thrill and adrenaline of the great outdoors, the Sony Cybershot DSC -TX30 rugged camera is the one for you (even if you are just plain clumsy)!REVIEWIn this age where you take photos of your meal before you start eating, dress to impress s...
0%
dpreview.com
Updated:
2013-12-25 05:19:19
1. Introduction2. Design and Features3. Performance and Photo Quality4. Image Quality Compared (JPEG)5. Conclusion and Samples Sony Cyber-shot DSC-TX30 July 2013 | By Jeff Keller 18.2MP | 26-130mm (5X) Zoom | $348/£317/€338 This is the sixth in a serie...
70%
dpreview.com
Updated:
2014-01-12 01:14:33
One of the fastest growing segments in the digital camera market is compact, rugged cameras. Five years ago you had just two manufacturers selling waterproof cameras (Olympus and Pentax)...
0%
technologyx.com
Updated:
2014-02-13 01:35:29
One of our most popular reports on Technology X has been our review of the new Sony Cyber-shot TX-30 Digital Camera and the number of e-mails we have received, as well as product purchases directly from the review, has been amazing.The TX-30 is waterproof...
0%
technologyx.com
Updated:
2014-02-13 01:35:29
It is not often that we have the time to revisit and submit a follow-up to an earlier article, however, we were so impressed with pictures taken at the Winnipeg Jets/Buffalo Sabres NHL hockey game a few days back that we couldn't resist. Setting the stage...
0%
technologyx.com
Updated:
2014-02-13 01:35:29
We have in our hot little hands for review one of the first Sony Cyber-Shot DSC-TX30 Digital cameras and DEFINITELY the first orange sample that has reached Canada.The TX-30 is waterproof, dustproof, shockproof, and even freeze proof, garnishing it's reco...
Bottom line I never thought I would be spending $350 for a camera for my wife, but then again, this is an interesting investment as her average is 2-3 cameras per year. Such features as being waterproof, shockproof, dustproof and freeze proof, offer a very challengi...
0%
shutterbug.com
Updated:
2019-12-10 06:14:21
Active lifestyle cameras -- aka "tough" cameras -- are aimed at photographers who don't want to worry about their equipment during their adventures, but do want to capture images they can be proud of—even under challenging conditions. The seven t ough und...
0%