location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IT
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IT100 Red
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-IT100RBP/GB show
Show alternative article codes used in the online market place
Categorie:
Cu o camera digitala toate pozele facute sunt stocate digital, ceea ce inseamna ca puteti vizualiza poza instant dupa ce este facuta si puteti face cate poze doriti fara a trebuie sa cumparata filme noi de fiecare data. Este usor de downloadat pozele de pe camera pe propriul computer, acasa sau la magazin, editate si apoi imprimate. Odata ajunse pe computerul propriu puteti sa le puneti cu usurinta in comun cu restul lumii punandu-le online sau trimitand email cu ele la prieteni.
Aparate de fotografiat digitale Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 19082
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Apr 2019 09:31:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,2 MP CCD Roşu
  • - Dimensiune senzor imagine: 1/2.33"
  • - Stabilizator de imagine
  • - Zoom optic: 5x Zoom digital: 5x
  • - Înregistrare video 1280 x 720 Pixel HD
  • - Microfon încorporat
  • - Litiu-Ion (Li-Ion)
Mai mult>>>
Short summary description Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu:
This short summary of the Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IT IT100 Red, 12,2 MP, 4000 x 3000 Pixel, CCD, 5x, HD, Roşu

Long summary description Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu:
This is an auto-generated long summary of Samsung IT IT100 Red 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Roşu based on the first three specs of the first five spec groups.

Samsung IT IT100 Red. MegaPixel: 12,2 MP, Dimensiune senzor imagine: 1/2.33", Tipul de senzor: CCD, Imaginea la rezoluție maximă: 4000 x 3000 Pixel. Zoom optic: 5x, Zoom digital: 5x, Interval lungime focală: 5 - 25 milimetri. Tip HD: HD, Rezoluție video maximă: 1280 x 720 Pixel. Diagonala afișajului: 7,62 cm (3"). Memorie internă: 30 Mega bites. Culoarea produsului: Roşu

Calitatea pozei
Dimensiune senzor imagine *
1/2.33"
MegaPixel *
12,2 MP
Tipul de senzor *
CCD
Imaginea la rezoluție maximă *
4000 x 3000 Pixel
Stabilizator de imagine *
Yes
Sistem de lentile
Zoom optic *
5x
Zoom digital *
5x
Interval lungime focală
5 - 25 milimetri
Concentrare
Dosar reglare *
Auto
Interval focusare normală (tele)
0.8 - ∞
Interval focusare normală (wide)
0.8 - ∞
Intervalul normal de focus
0.8 - ∞
Macro gamă focalizare (tele)
0.5 - 0.8 m
Gamă focalizare macro (larg)
0.05 - 0.8 m
Auto Mode gamă focalizare (tele)
0.5 - ∞
Auto Mode gamă focalizare (larg)
0.05 - ∞
Expunere la lumină
Sensibilitatea ISO
100, 1600
Tip de expunere *
Auto
Lumina de măsurare *
Centre - ponderată, Punct
Bliţ
Fulger moduri *
Auto, Bliț închis, Corectare „ochi roșii”, Sincronizare lentă
Gamă Blit (larg)
0,3 - 4,5 m
Gama blit (tele)
0,5 - 2,6 m
Blit reîncărcare timp
5 s
Video
Înregistrare video *
Yes
Rezoluție video maximă *
1280 x 720 Pixel
Tip HD *
HD
Motion JPEG frame rata de
30 fps
Audio
Microfon încorporat *
Yes
Memorie
Memorie internă
30 Mega bites
Carduri de memorie compatibile *
sd
afișaj
Ecran *
LCD
Diagonala afișajului *
7,62 cm (3")
Rezoluţie de afişare
230000 Pixel
Conexiune
Versiune USB *
2.0
Aparat de fotografiat
Balanţa de alb (culori) *
Auto, Înnourat, Lumina zilei, Fluorescent
Moduri scene *
Plajă, Copii, De aproape (macro), Documente, Artificii, Noapte, Portret
Autodeclansatorul *
2 s
Redare foto
Film, O singură imagine, Diaporamă
Design
Culoarea produsului *
Roşu
Baterie
Tehnologia bateriei *
Litiu-Ion (Li-Ion)
Performanţa bateriei
1050 mAh
Tip baterie
SLB-10A
Număr de baterii acceptate
1
Greutate şi dimensiuni
Lățime
94,5 milimetri
Adâncime
22,5 milimetri
Înălţime
58,9 milimetri
Conţinutul de ambalaje
Software în grup
Samsung Master Quick Time Player 7.5 Adobe Reader
Alte caracteristici
Capacitatea de video
Yes
Interfaţă
USB 2.0
Blitz/Flash incorporat
Yes
35 mm echivalent aparat de fotografiat lentilă
28 - 140 milimetri
Digital SLR
No
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Samsung IT100 Blue 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Albastru Samsung IT100 Blue 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Albastru
(show image)
EC-IT100UBP/GB IT100 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IT100 Silver 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Argint Samsung IT100 Silver 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Argint
(show image)
EC-IT100SBP/GB IT100 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IT100 Black 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Negru Samsung IT100 Black 1/2.33" 12,2 MP CCD 4000 x 3000 Pixel Negru
(show image)
EC-IT100BBP/GB IT100 Black 0.00
(excl. VAT)
0 (incl. VAT)