location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB500 black
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB500BBP
Categorie:
Cu o camera digitala toate pozele facute sunt stocate digital, ceea ce inseamna ca puteti vizualiza poza instant dupa ce este facuta si puteti face cate poze doriti fara a trebuie sa cumparata filme noi de fiecare data. Este usor de downloadat pozele de pe camera pe propriul computer, acasa sau la magazin, editate si apoi imprimate. Odata ajunse pe computerul propriu puteti sa le puneti cu usurinta in comun cu restul lumii punandu-le online sau trimitand email cu ele la prieteni.
Aparate de fotografiat digitale Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 14956
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Apr 2019 09:41:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cameră compactă 10,2 MP CCD Negru
  • - Dimensiune senzor imagine: 1/2.33"
  • - Zoom optic: 10x Zoom digital: 5x
  • - TTL
  • - Înregistrare video 1280 x 720 Pixel HD
  • - Înregistrare vocală
  • - Litiu-Ion (Li-Ion)
Mai mult>>>
Short summary description Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru:
This short summary of the Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB500 black, 10,2 MP, 3648 x 2736 Pixel, CCD, 10x, HD, Negru

Long summary description Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru:
This is an auto-generated long summary of Samsung WB WB500 black 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Negru based on the first three specs of the first five spec groups.

Samsung WB WB500 black. Camera de tip: Cameră compactă, MegaPixel: 10,2 MP, Dimensiune senzor imagine: 1/2.33", Tipul de senzor: CCD, Imaginea la rezoluție maximă: 3648 x 2736 Pixel. Zoom optic: 10x, Zoom digital: 5x, Interval lungime focală: 4.2 - 42 milimetri. Tip HD: HD, Rezoluție video maximă: 1280 x 720 Pixel. Diagonala afișajului: 6,86 cm (2.7"). Memorie internă: 30 Mega bites. Greutate: 219 g. Culoarea produsului: Negru

Calitatea pozei
Dimensiune senzor imagine *
1/2.33"
Camera de tip *
Cameră compactă
MegaPixel *
10,2 MP
Tipul de senzor *
CCD
Imaginea la rezoluție maximă *
3648 x 2736 Pixel
Sistem de lentile
Zoom optic *
10x
Zoom digital *
5x
Interval lungime focală
4.2 - 42 milimetri
Concentrare
Focalizare *
TTL
Dosar reglare *
Manualul
Moduri Auto Focus (AF) *
Auto Focus Central, Focus auto multi punct
Macro gamă focalizare (tele)
1 - 2 m
Gamă focalizare macro (larg)
0.05 - 0.5 m
Auto Mode gamă focalizare (tele)
1 - ∞
Auto Mode gamă focalizare (larg)
0.05 - 0.5 m
Gamă Manual de focalizare (tele)
1 - ∞
Gamă Manual de focalizare (larg)
0.05 - 0.5 m
Expunere la lumină
Sensibilitatea ISO
80, 100, 200, 400, 800
Lumina de măsurare *
Centre - ponderată, Punct
Bliţ
Fulger moduri *
Auto, Alimentare / completare, Bliț închis, Corectare „ochi roșii”, Sincronizare lentă
Gamă Blit (larg)
0,3 - 4,7 m
Gama blit (tele)
0,5 - 2,7 m
Blit reîncărcare timp
5 s
Video
Înregistrare video *
Yes
Rezoluție video maximă *
1280 x 720 Pixel
Tip HD *
HD
Motion JPEG frame rata de
30 fps
Audio
Înregistrare vocală
Yes
Memorie
Memorie internă
30 Mega bites
Carduri de memorie compatibile *
mmc, sd, sdhc
afișaj
Ecran *
LCD
Diagonala afișajului *
6,86 cm (2.7")
Rezoluţie de afişare
230000 Pixel
Conexiune
Versiune USB *
2.0
Mufă jack CC-intrare
Yes
Aparat de fotografiat
Balanţa de alb (culori) *
Auto, Înnourat, Moduri personalizate, Lumina zilei, Fluorescent, Tungsten
Moduri scene *
Iluminare din spate, Copii, De aproape (macro), Documente, Amurg, Portret, Peisaj
Autodeclansatorul *
10 s
Redare foto
Thumbnails
Organizare album
Yes
Design
Culoarea produsului *
Negru
Baterie
Tehnologia bateriei *
Litiu-Ion (Li-Ion)
Performanţa bateriei
1050 mAh
Tip baterie
SLB-10A
Greutate şi dimensiuni
Lățime
105 milimetri
Adâncime
36,5 milimetri
Înălţime
61,4 milimetri
Greutate
219 g
Alte caracteristici
Capacitatea de video
Yes
Interfaţă
USB 2.0
Sistem de lentile
Schneider
Blitz/Flash incorporat
Yes
Viteza obiectivului camerei
1/8 - 1/1500 s
35 mm echivalent aparat de fotografiat lentilă
24 - 240 milimetri
Digital SLR
No
Ramă
Yes
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Samsung IT IT100 silver 1/2.33" Cameră compactă 12,2 MP CCD 4000 x 3000 Pixel Argint Samsung IT IT100 silver 1/2.33" Cameră compactă 12,2 MP CCD 4000 x 3000 Pixel Argint
(show image)
IT100S IT100 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IT IT100 black 1/2.33" Cameră compactă 12,2 MP CCD 4000 x 3000 Pixel Negru Samsung IT IT100 black 1/2.33" Cameră compactă 12,2 MP CCD 4000 x 3000 Pixel Negru
(show image)
IT100B IT100 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB500 grey 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Gri Samsung WB WB500 grey 1/2.33" Cameră compactă 10,2 MP CCD 3648 x 2736 Pixel Gri
(show image)
WB500ABP WB500 grey 0.00
(excl. VAT)
0 (incl. VAT)