| Hastighet processorklockan |
2330 MHz |
| Processorfamilj |
Intel Xeon E5345 Quad Core 2.33 GHz |
| Number of processors installed |
2 pcs |
| Processoruppgradering |
Upgradeable to 2 processors (8 cores) |
| Kretsar |
Intel® 5000P |
| Processor busshastighet |
1333 MHz front side bus |
| Flera processorer |
Upgradeable to 2 processors (8 cores) |
| Intern cache |
8 MB (2 x 4 MB) Level 2 cache |
| Disk subsystem controller |
Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5 |
| Hårddisk typ |
No hard disk drive in standard configuration |
| Hårddiskkontroller |
HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6) |
| Internminne |
4 GB (4 x 1 GB) Standard Memory |
| Maximalt internminne |
64 GB |
| Typ av internminne |
PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs) |
| Minnesplatser |
8 DIMM slots |
| Minnesuppgradering |
32 (8 x 4) |
| Optisk enhetstyp |
IDE DVD-ROM/CDRW combo |
| Maximalt minne på grafikkort |
32 MB |
| Video adapter |
ATI ES1000 |
| Grafikkort upplösning |
1280 x 1024 x 16 M color |
| Upplösning videomode |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
| Video RAM |
32 MB SDRAM Video Memory |
| Nätverksegenskaper |
Two embedded NC373i Multifunction Gigabit Network Adapters |
| Nätverkskort |
Two Embedded NC373i Multifunction Gigabit Server Adapters |
| Externa anslutningar |
Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal) |
| Expansionsplatser |
4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available |
| Nätaggregatstyp |
2 x 800 watt redundant hot plug power supplies |
| Tillgänglig effekt |
800/850/1000 W |
| Strömförsörjning |
100 to 132 VAC, 200 to 240 VAC; 50/60 Hz |
| Energistandard |
800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available) |
| Produktstorlek (B x D x H) |
44.54 x 66.07 x 8.59 cm |
| Vikt |
20410 g |
| Temperaturintervall (förvaring) |
-30-60 °C |
| Non-operating relative humidity (non-condensing) |
5-95 % |
| Intervall för relativ luftfuktighet |
10-90 % |
| Omgivningstemperatur vid drift |
10 - 35 °C |
| Fuktighet (förvaring) |
5-95 % |
| Relativ fuktighet |
10-90 % |
| Altitud vid drift |
3050 m |
| Kompatibelt med |
ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support |
| Kompatibla operativsystem |
Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit |
| Programvara för fjärradministration |
Integrated Lights-Out 2 |
| Funktioner för hanterbarhet |
HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory) |