IceCat.biz cool in catalogues.
Sök
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  Visa fler >> Land Språk: Svenska

Start > servrar > HP 440912-425

ProLiant DL360 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAP400i CD-RW/DVD-ROM Combo Rack Server

Märke: HP
Produktnummer: 440912-425
EAN/UPC kod: 0808736818063
Kategori: servrar 
På marknaden sedan: 27 Jan 2007
Info uppdaterad: 07 2008 09:19:57
Guarantee: Standardgarantivillkor: 3 year Parts, 3 year Labor, 3-year on-site support
Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained data center installations.
440912-425 HP
1k

Combining concentrated 1U compute power, integrated Lights-Out management, and essential fault tolerance, the DL360 is optimized for space constrained installations. Quad-core and Dual-core Xeon processors, DDR2 Fully Buffered DIMMs, Serial Attached SCSI (SAS) and PCI Express technology provide a high performance system ideal for the full range of scale out applications. What's more, the DL360 G5 ... Visa fler>>>

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2000 MHz
Processorfamilj Intel Xeon X5335 Quad Core 2 GHz
Number of processors installed 1 pcs
Processoruppgradering Up to 2 processors supported
Kretsar Intel® 5000P chipset
Processor busshastighet 1333 MHz
Flera processorer Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
Intern cache 8 MB (2 x 4 MB) Level 2 cache
Lagring
Disk subsystem controller Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5.
Hårddisk typ No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21)
Lagringskontroll
Hårddiskkontroller HP Smart Array P400i/256MB BBWC Controller
Minne
Internminne 2 GB (2 x 1 GB) Standard Memory
Maximalt internminne 32 GB
Typ av internminne PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
Minnesplatser 8 DIMM slots
Minnesuppgradering 32 (8 x 4)
Optisk lagring
Optisk enhetstyp DVD-ROM/CD-RW Combo
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Grafikkort upplösning 1280 x 1024 x 16 M colors
Upplösning videomode 1280 x 1024 x 16M colors
Video RAM 32 MB video standard
Nätverk
Nätverksegenskaper Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
Anslutningar
Externa anslutningar Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
Expansionsplatser Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Strömtillförsel
Nätaggregatstyp 700 W, Optional (1+ 1 redundant) power supply
Tillgänglig effekt Rated Steady-State Power: 700 W
Strömförsörjning Input voltage 100 to 240 VAC, 50/60 Hz
Energistandard 700 W, Optional (1+ 1 redundant) power supply
Vikt & dimension
Produktstorlek (B x D x H) 42.62 x 70.49 x 4.32 cm
Vikt 16780 g
Miljökrav
Temperaturintervall (förvaring) -40-70 °C
Non-operating relative humidity (non-condensing) 5-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10 - 35 °C
Fuktighet (förvaring) 5-95 %
Relativ fuktighet 10-90 %
Certifikat
Kompatibelt med ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
Programvara för fjärradministration Integrated Lights-Out (iLO 2) Management 2
Management features
Funktioner för hanterbarhet HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
Management features
Säkerhetshantering Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-Out has 12 customizable user accounts and SSL encryption; Integrated Lights-Out can be disabled via a Global Setting; iLO Advance Pack supports directory services integration and two-factor authentication
Tekniska data
Chassityp Rack (1U)
Intern masslagringsenhet Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
Rackmontering The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
Formfaktor 1U
Storlek 1.7 x 16.78 x 27.75 "
Ljudtryck 50 dB
Ljudeffekt 6.6 B/A
Styrgränssnitt 4 SFF HDD bays, optionally upgradeable to 6
Diskette drive type
Tekniska egenskaper Storage Controller: Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) (512MB BBWC optional); Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) (512MB BBWC optional); Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) (128MB BBWC optional)
Network Controller: Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
Expansion Slots: Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Memory: Up to 32 GB of memory, supported by (8) slots of PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; and online spare.
Internal Drive Support: Up to (6) small form factor (SFF) hot-plug drive bays; Slimline media bay supporting DVD, CD or Floppy drive
Form Factor: 1U Rack form factor (1.75"), less than 28 inches (70.5 cm) deep
USB 2.0
Non-operating altitude 9144 m
Dataskyddsfunktioner Advanced ECC; Mirrored Memory; Online Spare
Vikt 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Half-height bays quantity 1
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
14 erbjudanden, från 1112.40