| Hastighet processorklockan |
2660 MHz |
| Processorfamilj |
Intel® Xeon® 3075 Dual Core Processor 2.66 GHz |
| Number of processors installed |
1 pcs |
| Processor |
Intel® Xeon®; Intel® Core™; Intel® Pentium®; Intel® Celeron® |
| Kretsar |
Intel® 3210 Chipset |
| Processor busshastighet |
1333 1333/1066/800 MHz Front Side Bus |
| Kompatibla processorer |
Quad-Core Intel® Xeon® processor 3220 (2.4GHz, 8MB L2 cache, 95 Watts, 1066MHz Front Side Bus (FSB)); Quad-Core Intel® Xeon® processor 3210 (2.13 GHz, 8MB L2 Cache, 95 Watts, 1066MHz FSB); Dual-Core Intel® Xeon® processor 3075 (2.66GHz, 4MB L2 cache, 65 Watts, 1333MHz FSB); Dual-Core Intel® Xeon® processor 3065 (2.33 GHz, 4MB L2 Cache, 65 Watts, 1333MHz FSB); Dual-Core Intel® Core™2 processor E4400 (2.0GHz, 2MB L2 cache, 800MHz FSB); Dual-Core Intel® Pentium® processor E2160 (1.80GHz, 1MB L2 cache, 800MHz FSB); Single-Core Intel® Celeron® processor 420 (1.60GHz, 512KB L2 cache, 800MHz FSB) |
| L2 cache |
4 MB |
| Intern cache |
4 MB Level 2 cache 8 MB Level 2 cache (3220 and 3210 series); 4 MB Level 2 cache (3075 and 3065 series); 2 MB Level 2 cache (E4400 series); 1 MB Level 2 cache (E2160 series); 512 KB Level 2 cache (420 series) |
| Disk subsystem controller |
Integrated Intel 82801IR Serial ATA Host Controller with RAID 0/1 support. Hot Plug SAS and SATA controllers available via PCI card option. |
| Hårddisk typ |
No hard drive in standard configuration |
| Hårddiskkontroller |
Intel® 82801IR Integrated Serial ATA Host Controller |
| Internminne |
Xeon 3075 Model: 1 GB (1 x 1 GB); Xeon 3210 Model: 2 GB (2 x 1 GB) 1024 MB |
| Typ av internminne |
PC2-6400 (800MHz) Unbuffered ECC DDR2 SDRAM Interleaving optional (Enabled when DIMMs populated in pairs) |
| Maximalt internminne |
8 GB |
| Minnesplatser |
4 DIMM slots |
| Optisk enhetstyp |
Optional Optional: 2 HDD Models: 12.7mm DVD-ROM, or DVD-RW Drive; 4 HDD Models: 9.5mm DVD-ROM, or DVD combo drive |
| Maximalt minne på grafikkort |
32 MB |
| Video adapter |
ATI ES1000 |
| Video RAM |
32 MB SDRAM Video Memory |
| Upplösning videomode |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
| Nätverksegenskaper |
Embedded NC326i Dual Port Gigabit Server Adapter |
| Nätverkskort |
Embedded NC326i Dual Port Gigabit Server Adapter |
| Antal PS/2 portar |
2 |
| Kvalitet på VGA (D-Sub) porten |
1 |
| Antalet Ethernet (RJ-45) anslutningar |
2 |
| Seriella portar |
1 |
| Antalet USB 2.0 anslutningar |
4 |
| Externa anslutningar |
Serial - 1; USB 2.0 - 5 (2 front, 1 internal, 2 rear); Graphics - 1 (rear); Keyboard - 1; Mouse - 1; Network RJ-45 - 2; iLO 2 remote management port - 1 (optional) |
| Expansionsplatser |
Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector) |
| Nätaggregatstyp |
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant |
| Tillgänglig effekt |
400 Watts (at 100 VAC), 400 Watts (at 200 VAC) |
| Strömförsörjning |
90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz |
| Energistandard |
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant |
| Strömförsörjning |
400 W |
| Produktstorlek (B x D x H) |
44.80 x 68.19 x 4.32 cm |
| Vikt |
11.79 kg |
| Djup |
682 mm |
| Höjd |
43.2 mm |
| Produktbredd |
448 mm |
| Temperaturintervall (förvaring) |
-30-60 °C |
| Non-operating relative humidity (non-condensing) |
5-95 % |
| Intervall för relativ luftfuktighet |
10-90 % |
| Omgivningstemperatur vid drift |
10-35 °C |
| Relativ fuktighet |
10-90 % |
| Fuktighet (förvaring) |
5-95 % |
| Altitud vid drift |
3,050 m |
| Kompatibelt med |
ACPI 2.0; PCI 3.0 Compliant; PXE Support; WOL Support; Microsoft® Logo certifications; USB 2.0; IPMI 2.0 |