IceCat.biz cool in catalogues.
Sök
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  Visa fler >> Land Språk: Svenska

Start > servrar > HP 445847-425

ProLiant ML115 AMD Opteron™ 1210 Dual Core Processor 2MB 1GB 1x160GB 1P NHP SATA CD-RW/DVD-ROM Combo Tower Server

Märke: HP
Produktnummer: 445847-425
EAN/UPC kod: 0883585056866
Kategori: servrar 
På marknaden sedan: 27 Mar 2007
Info uppdaterad: 24 Aug 2008 07:21:37
Guarantee: Standardgarantivillkor: 1 year Parts, 1 year Labor, 1-year on-site support
This first generation ProLiant ML115 delivers the latest AMD dual-core Opteron and single-core Athlon processors, an upgraded Lights-Out 100c Remote Management Card (optional), and four hard disk drive bays.
445847-425 HP
27k

The HP ProLiant ML115 combines the proven reliability of HP ProLiant and the best-in-class architecture of AMD Opteron processors for more resource-efficient solutions and proven, cost-effective choices. An affordable, functional server, the ML115 offers the expandability necessary for small businesses through multiple PCI and PCI-Express slots, four DIMM slots, and a four hard disk drive capacity. ... Visa fler>>>

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 1800 MHz
Processorfamilj AMD Opteron™ 1210 Dual Core Processor 1.80 GHz
Number of processors installed 1 processor
Processoruppgradering only 1 processor supported
Processor AMD Opteron™; AMD Athlon 3500+
Kretsar nVidia MCP55S Pro
Kompatibla processorer Dual-Core AMD Opteron™ 1210 (1.8 GHz); Dual-Core AMD Opteron™ 1214 (2.2 GHz); Single-Core AMD Athlon 3500+ (2.2 GHz); Dual-Core AMD Opteron™ 1216 (2.4 GHz); Dual-Core AMD Opteron™ 1220SE (2.8 GHz)
Flera processorer only 1 processor supported
Intern cache 2 MB Level 2 cache
Lagring
Antalet installerade hårddiskar 1
Hårddisk rotationshastighet 7200 RPM
Hårddiskkapacitet 160 GB
Hårddisk gränssnitt Serial ATA
Disk subsystem controller Non-Hot Plug SATA: 4 Port SATA controller with Embedded RAID on Motherboard; Non-Hot Plug SAS: HP 8 Internal Port SAS HBA with RAID (0,1)
Hårddisk typ 160 GB SATA Non Hot Plug Hard Drive
Lagringskontroll
Hårddiskkontroller HP Embedded 4 Port SATA Controller with embedded RAID
Minne
Internminne 1 GB (2 x 512 MB) Standard Memory 2 MB Level 2 cache (Opteron models); 512 KB Level 2 cache (Athlon models)
Maximalt internminne 8 GB
Typ av internminne PC2-5300 unbuffered DDR2 SDRAM (667MHz)
Minnesplatser 4 DIMM slots
Minneslayout 2 x 512 MB
Minnesuppgradering 8 GB Maximum Memory
Optisk lagring
Optisk enhetstyp CD-RW/DVD-ROM Combo CD-RW/DVD-ROM Combo
Grafikstyrenhet
Maximalt minne på grafikkort 2 MB
Video adapter
Video RAM 2 MB video controller
Nätverk
Nätverksegenskaper Embedded NC320i PCIe Gigabit Server Adapter
Anslutningar
Antal PS/2 portar 2
Kvalitet på VGA (D-Sub) porten 1
Antalet Ethernet (RJ-45) anslutningar 1
Seriella portar 1
Antalet USB 2.0 anslutningar 8
Externa anslutningar Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: Optional Lights-Out 100c Remote Management port
Expansionsplatser Two 32-bit/33MHz PCI at 3.3V slot , Two PCI-Express slots (x8 and x16).
Strömtillförsel
Nätaggregatstyp 370W
Tillgänglig effekt 370 Watts
Strömförsörjning 100 to 127/200 to 240 VAC, 50/60 Hz
Strömförsörjning 100 to 127/200 to 240 VAC, 50/60 Hz
Energistandard 370 Watts Power Supply
Vikt & dimension
Produktstorlek (B x D x H) 17.5 x 42.6 x 36.7 cm
Vikt 10500 g
Djup 426 mm
Höjd 367 mm
Produktbredd 175 mm
Miljökrav
Temperaturintervall (förvaring) -35 - 60 °C
Non-operating relative humidity (non-condensing) 10-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10-35 °C
Fuktighet (förvaring) 10-95 %
Relativ fuktighet 10-90 %
Certifikat
Kompatibelt med ACPI V2.0 Compliant; PCI 2.3 Compliant; PXE Support; WOL Support; IPMI 2.0 compliance
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® Server 2003: Standard & Enterprise Edition (32 and 64 bit); Microsoft® Windows® Small Business Server 2003; Microsoft® Windows® 2003 Server, Web Edition; Novell NetWare 6.5 SBS (only after SP6 release); RedHat Enterprise Linux; SUSE Linux Enterprise Server
Remote management software Lights-Out 100c Remote Management
Management features
Funktioner för hanterbarhet Embedded IPMI standard reporting ; Optional HP ProLiant Lights-Out 100c Remote Management Card
Säkerhetshantering Power-on password; Setup password
Tekniska data
Chassityp Tower/Rack (4U)
Intern masslagringsenhet Maximum 2TB (4 x 500 GB) SATA
Minnestyp 8 GB
Formfaktor 4U
Storlek 6.88 x 16.76 x 14.46 "
Ljudtryck 36 dB(A)
Ljudeffekt 5.4 B(A)
Diskette drive type Optional
Tekniska egenskaper Processor: -Dual-Core AMD Opteron 1000 Series processors; -Single-Core Athlon 64 3500+ processors Memory: 512 MB Standard / 8 GB Maximum of PC2-5300 DDR2 667 MHz ECC unbuffered Memory Storage Controller: 4 Port SATA controller with Embedded RAID on Motherboard (RAID 0,1,5) Internal Drive Support: 4 HDD Support: 2TB SATA max storage (utilizing 500GB CTO HDD); 1.2TB SAS max storage (4 x 300GB) Network Controller: Embedded NC320i PCI Express Gigabit Server Adapter Expansion Slots: Two 32-bit/33MHz PCI at 3.3V slot; Two PCI-Express slots (x8 and x16). USB Ports: Eight total USB ports (2 internal, 2 front, 4 rear) Form Factor: Micro ATX tower Management: -Standard IPMI reporting; -Lights Out 100c Remote Management Card (Optional) Warranty: Protected by HP Services, including a one-year, limited warranty, Next Business Day 1 year on-site limited Global warranty - Certain restrictions and exclusions apply.
Service och support 1 year Next Business Day
Tillgänglig processorkärna Dual
Single or Dual
Half-height bays quantity 2
Dataskyddsfunktioner ECC
Vikt 23.15 lb
Approximate
Standard storage connection Non-hot plug 3.5-inch SAS; Non-hot plug 3.5-inch SATA
7 erbjudanden, från €374.85