IceCat.biz cool in catalogues.
Sök
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  Visa fler >> Land Språk: Svenska

Start > servrar > HP 455948-425

ProLiant ML110 G5 Intel® Xeon® 3065 Dual Core Processor 2.33 GHz 4MB 1GB 250GB 1P NHP SATA DVD-RW Tower Server

Märke: HP
Produktnummer: 455948-425
EAN/UPC kod: 0883585357819
Kategori: servrar 
På marknaden sedan: 29 Nov 2007
Info uppdaterad: 24 Aug 2008 07:21:37
Guarantee: Standardgarantivillkor: 1 year Parts, 1 year Labor, 1-year on-site support
The HP ProLiant ML110 G5 server provides all the necessary server features in an affordable, functional package.
455948-425 HP
4k

The HP ProLiant ML110 G5 server provides all the necessary server features in an affordable, functional package. The latest Intel processors, such as Intel Xeon and Pentium D processors, provide the necessary computing power, while a mix of PCI and PCI-Express slots deliver the expandability for the future that small businesses require. Also, the ML110 G5 can be upgraded with the cost-effective HP ... Visa fler>>>

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2330 MHz
Processorfamilj Intel® Xeon® 3065 Dual Core Processor 2.33 GHz
Number of processors installed 1 processor
Processor Intel® Xeon®; Intel® Pentium®; Intel® Celeron®
Kretsar Intel® 3200 Chipset
Processor busshastighet 1333
1333/1066/800 MHz Front Side Bus
Kompatibla processorer Quad-Core Intel® Xeon® 3220 (2.40 GHz, 1066 FSB,8M); Quad-Core Intel® Xeon® 3210 (2.13 GHz, 1066 FSB,8M); Dual-Core Intel® Xeon® 3075 (2.66 GHz, 1333 FSB, 4M); Dual-Core Intel® Xeon® 3065 (2.33 GHz, 1333 FSB, 4M); Dual-Core Intel® Core 2 E4400 (1.80 GHz,
L2 cache 4 MB
Intern cache 1 x 4 MB Level 2 cache
1 x 8 MB Level 2 cache (Xeon 3200 sequence); 1 x 4 MB Level 2 cache (Xeon 3000 sequence); 1 x 2 MB Level 2 cache (Core 2 4000 sequence); 1 x 1 MB Level 2 cache (Pentium 2100 sequence); 512 KB Level 2 cache (Celeron D)
Lagring
Antalet installerade hårddiskar 1
Hårddisk rotationshastighet 7200
7,200 rpm Drive (SATA models); 15,000 rpm Drive (SAS models)
Hårddiskkapacitet 250 GB
Hårddisk gränssnitt Serial ATA
Hårddisk storlek 3.5 "
Disk subsystem controller SATA Models: Integrated 6 port SATA controller with embedded RAID (4 available for Hard Disks); SAS Models: HP SC40Ge Host Bus Adapter with RAID 0, 1, 1+0 support
Hårddisk typ 160 GB SATA 7200 rpm Drive; 72 GB SAS 15,000 rpm Drive
250 GB SATA Non Hot Plug 3.5" Hard Drive
Lagringskontroll
Hårddiskkontroller HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD)
Minne
Internminne 1 GB (1 x 1 GB) Standard Memory
Typ av internminne PC2-6400 unbuffered DDR2 ECC 800MHz
Maximalt internminne 8 GB
Minnesplatser 4 DIMM slots
ECC
Minneslayout 1 x 1024 MB
Optisk lagring
Optisk enhetstyp DVD-RW
SATA DVD-ROM Drive
Grafikstyrenhet
Maximalt minne på grafikkort 8 MB
Video adapter Integrated Graphics Controller
Video RAM 8 MB SDRAM Video Memory
Upplösning videomode 1600 x 1200 x 16 Bit Colors
Nätverk
Nätverksegenskaper Embedded NC105i PCIe Gigabit Server Adapter
Anslutningar
Antal PS/2 portar 2
Kvalitet på VGA (D-Sub) porten 1
Antalet Ethernet (RJ-45) anslutningar 1
Seriella portar 1
Antalet USB 2.0 anslutningar 6
Externa anslutningar Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: Optional Lights-Out 100c Remote Mana
Expansionsplatser Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V slot; Slot 2, 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link
Strömtillförsel
Nätaggregatstyp 365 Watts Power Supply
Tillgänglig effekt 365 Watts (at 100 VAC), 365 Watts (at 200 VAC)
Strömförsörjning 90 to 132 VAC, 180 to 264 VAC; 47 to 63 Hz
Energistandard 365 Watts Power Supply
Strömförsörjning 365 W
Vikt & dimension
Produktstorlek (B x D x H) 17.5 x 42.6 x 36.7 cm
Vikt 10.8 kg
Djup 426 mm
Höjd 367 mm
Produktbredd 175 mm
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10-35 °C
Relativ fuktighet 10-90 %
Fuktighet (förvaring) 5-95 %
Altitud vid drift 3,050 m
Certifikat
Kompatibelt med ACPI V3.0a Compliant; PCI 2.3 Compliant; PXE Support; WOL Support; IPMI 2.0 compliance
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® 2003/2003 R2 Web edition; Microsoft® Windows® 2003/2003 R2 Small Business edition; Microsoft® Windows® 2003/2003 R2 Standard Edition (x86 and x64); Microsoft® Windows® 2003/2003 R2 Enterprise Edition (x86 and x64); Red Hat Enterprise L
Remote management software Standard Lights Out 100 IPMI 2.0 reporting
HP ProLiant G5 Lights Out 100c Remote Management Card (Optional)
HP ProLiant ML110 G5 Easy Set-Up CD
Management features
Funktioner för hanterbarhet Embedded Lights Out 100 IPMI 2.0 standard reporting; Optional HP ProLiant Lights-Out 100c Remote Management Card
Säkerhetshantering Power-on password; Setup password
Tekniska data
Chassityp Micro ATX Tower
Micro ATX Tower (4U)
Intern masslagringsenhet Maximum 2 TB (4 x 500 GB) SATA
SAS (Not-hot plug): 1.2 TB (4 x 300 GB); SATA (Non-hot plug): 2 TB(4 x 500 GB)
Formfaktor 4U
Storlek 14.47 x 6.89 x 17.46 "
Ljudtryck SATA: 26 dB(A); SAS: 33.83 dB(A)
Ljudeffekt SATA: 4.18 B(A); SAS: 5.15 B(A)
Styrgränssnitt Four 3.5" Non Hot Plug SATA
Up to 4 Non-Hot Plug SATA/SAS 3.5” Hard Drive
Tekniska egenskaper Storage Controller: 6 Port SATA controller with Embedded RAID, 0,1,1+0 on Motherboard; HP 4 Internal Port SAS HBA with RAID SC40Ge
Network Controller: Embedded NC105i PCIe Gigabit Ethernet Server Adapter
Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V s
Non-operating altitude 9144 m
Service och support 1 year Next Business Day
Tillgänglig processorkärna Dual
Single, Dual or Quad
UNSPSC Kod 43211501
Half-height bays quantity 2
Dataskyddsfunktioner ECC
Vikt 23.81 lb
Standard storage connection Non-hot plug 3.5-inch SAS; Non-hot plug 3.5-inch SATA
40 erbjudanden, från 277.00