| Hastighet processorklockan |
2000 MHz |
| Processorfamilj |
Intel® Xeon® E5405 Quad Core Processor 2 GHz |
| Number of processors installed |
1 pcs |
| Processoruppgradering |
Up to 2 processors supported |
| Processor |
Intel® Xeon® |
| Kretsar |
Intel® 5000P chipset |
| Processor busshastighet |
1333 1066/1333 MHz Front Side Bus |
| Kompatibla processorer |
Quad-Core Intel® Xeon® Processor X5460 (3.16 GHz, 120 Watts, 1333 Front Side Bus (FSB)); Quad-Core Intel® Xeon® Processor X5450 (3.0 GHz, 120 Watts, 1333 FSB); Quad-Core Intel® Xeon® Processor E5450 (3.00 GHz, 80 Watts, 1333 FSB); Quad-Core Intel® Xeon® |
| L2 cache |
12 MB |
| Intern cache |
12 MB (2 x 6 MB) Level 2 cache 12MB (2 x 6MB) Level 2 cache (5400 sequence); 8MB (2 x 4MB) Level 2 cache (5300 sequence); 6MB (1x 6MB) Level 2 cache (5200 sequence); 4MB (1 x 4MB) Level 2 cache (5100 sequence); 4MB (2 x 2MB) Level 2 cache (5000 sequence) |
| Flera processorer |
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5400/5300 Quad-Core, or 5200/5100 Dual-Core processors |
| Disk subsystem controller |
Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available |
| Hårddisk typ |
No hard disk drive in standard configuration |
| Hårddiskkontroller |
HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) 512MB BBWC or BBWC optional upgrades |
| RAID nivåer |
0, 1, 1+0, 5 |
| Internminne |
2 GB (2 x 1 GB) Standard Memory |
| Typ av internminne |
PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare |
| Maximalt internminne |
32 GB |
| Minnesplatser |
8 DIMM slots |
| Minneslayout |
2 x 1024 MB |
| Minnesuppgradering |
32 (8 x 4) |
| Optisk enhetstyp |
CD-RW/DVD-ROM Combo Optional DVD-ROM, DVD/CD-RW Combo (standard in performance models), DVD-RW, or Slimline floppy drive |
| Maximalt minne på grafikkort |
32 MB |
| Video adapter |
ATI ES1000 |
| Grafikkort upplösning |
1280 x 1024 x 16 M colors |
| Video RAM |
32 MB video standard |
| Upplösning videomode |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
| Nätverksegenskaper |
Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit |
| Antal PS/2 portar |
2 |
| Kvalitet på VGA (D-Sub) porten |
1 |
| Antalet Ethernet (RJ-45) anslutningar |
2 |
| Seriella portar |
1 |
| Antalet USB 2.0 anslutningar |
3 |
| Externa anslutningar |
Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports:4 total - 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1 Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iL |
| Expansionsplatser |
Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port |
| Nätaggregatstyp |
700 W, Optional (1+ 1 redundant) power supply |
| Tillgänglig effekt |
Rated Steady-State Power: 700 W |
| Strömförsörjning |
90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz |
| Energistandard |
700 W, Optional (1+ 1 redundant) power supply |
| Strömförsörjning |
700 W |
| Produktstorlek (B x D x H) |
42.62 x 70.49 x 4.32 cm |
| Vikt |
12470 g |
| Temperaturintervall (förvaring) |
-30-60 °C |
| Non-operating relative humidity (non-condensing) |
5-95 % |
| Intervall för relativ luftfuktighet |
10-90 % |
| Omgivningstemperatur vid drift |
10-35 °C |
| Relativ fuktighet |
10-90 % |
| Fuktighet (förvaring) |
5-95 % |