IceCat.biz cool in catalogues.
Sök
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  Visa fler >> Land Språk: Svenska

Start > servrar > HP 459586-425

ProLiant DL380 G5 Special Rack Server

Märke: HP
Produktnummer: 459586-425
EAN/UPC kod: 0883585462506
Kategori: servrar 
På marknaden sedan: 29 Nov 2007
Info uppdaterad: 30 Aug 2008 06:51:12
Guarantee: Standardgarantivillkor: 3 year Parts, 3 year Labor, 3-year on-site support
The HP ProLiant DL380, the world's best selling server, delivers on its proven history of design excellence with enterprise-class uptime and manageability, proven 2-way Intel Xeon performance.
459586-425 HP

The HP ProLiant DL380, the world's best selling server, delivers on its proven history of design excellence with enterprise-class uptime and manageability, proven 2-way Intel Xeon performance, and 2U density for a variety of rack deployments and applications.

Specifikationen
Alternatives
Option
Processor
Hastighet processorklockan 2000 MHz
Processorfamilj Intel® Xeon® E5405 Quad Core Processor 2 GHz
Number of processors installed 1 pcs
Processoruppgradering Upgradeable to 2 processors (8 cores)
Kretsar Intel® 5000P
Processor busshastighet 1333 MHz
Flera processorer Upgradeable to 2 processors (8 cores)
Intern cache 12 MB (2 x 6 MB) Level 2 cache
Lagring
Disk subsystem controller Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
Hårddisk typ No hard disk drive in standard configuration
Lagringskontroll
Hårddiskkontroller HP Smart Array P400/256MB BBWC Controller (RAID 0/1/1+0/5)
Minne
Internminne 2 GB (2 x 1 GB) Standard Memory
Maximalt internminne 64 GB
Typ av internminne PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
Minnesplatser 8 DIMM slots
Minnesuppgradering 32 (8 x 4)
Optisk lagring
Optisk enhetstyp DVD-RW
Grafikstyrenhet
Maximalt minne på grafikkort 32 MB
Video adapter ATI ES1000
Grafikkort upplösning 1280 x 1024 x 16 M color
Video RAM 32 MB SDRAM Video Memory
Upplösning videomode 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
Nätverk
Nätverksegenskaper Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Anslutningar
Externa anslutningar Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
Expansionsplatser 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
Strömtillförsel
Nätaggregatstyp 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Tillgänglig effekt 800/850/1000 W
Strömförsörjning 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
Energistandard 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
Vikt & dimension
Produktstorlek (B x D x H) 44.54 x 66.07 x 8.59 cm
Vikt 20410 g
Miljökrav
Temperaturintervall (förvaring) -30-60 °C
Non-operating relative humidity (non-condensing) 5-95 %
Intervall för relativ luftfuktighet 10-90 %
Omgivningstemperatur vid drift 10 - 35 °C
Relativ fuktighet 10-90 %
Fuktighet (förvaring) 5-95 %
Altitud vid drift 3050 m
Certifikat
Kompatibelt med ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
Operativsystem/programvara
Kompatibla operativsystem Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit
Remote management software Integrated Lights-Out 2
Management features
Funktioner för hanterbarhet HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
Management features
Säkerhetshantering Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
Tekniska data
Chassityp Rack (2U)
Intern masslagringsenhet Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
Rackmontering The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
Formfaktor 2U
Storlek 3.38 x 17.54 x 26.01 "
Ljudtryck 44 dB
Ljudeffekt 6.1 B(A)
Styrgränssnitt 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
Diskette drive type None Standard
Tekniska egenskaper Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives; Slimline media bay supporting DVD, CD or Floppy drive
Memory: up to 64 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Network Controller: Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Expansion Slots: Four available PCI-Express slots, optional mixed PCI-X / PCI-Express configurations available
Processors: -Dual-Core and Quad-Core Intel® Xeon® processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: Fully redundant hot plug fans (N+1); Hot plug power supply with optional redundancy (I
Non-operating altitude 9144 m
Tillgänglig processorkärna Quad
UNSPSC Kod 43211501
Dataskyddsfunktioner Advanced ECC; Mirrored Memory; Online Spare
Vikt 60 lb
Maximum (all hard drives, power supply, and processor installed)
Half-height bays quantity 1
Standard storage connection Hot plug 2.5-inch SAS; Hot plug 2.5-inch SATA
48 erbjudanden, från 993.00