| Hastighet processorklockan |
3000 MHz |
| Processor busshastighet |
1333 MHz |
| Number of processors installed |
1 pcs |
| Kretsar |
Intel® X38 Express |
| Processorfamilj |
Intel® Core™2 Duo E8400 processor |
| Internminne |
2 x 1024 DDR2 MB |
| Maximalt internminne |
8 GB |
| Minnestyp |
DDR-2 667 or 800 MHz ECC unbuffered |
| Minnesplatser |
4 DIMM slots |
| Minnesuppgradering |
8 GB |
| Hårddisk rotationshastighet |
7200 RPM |
| Hårddiskkontroller |
SATA 3GB/s NCQ |
| Hårddisk typ |
250 GB |
| Optisk enhetstyp |
DVD±RW |
| Ljudsystem |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Ljud inkluderad |
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music |
| Nätverksegenskaper |
Integrated Broadcom 5755 Netxtreme Gigabit PCIe LAN, optional Broadcom 5751 Netxtreme Gigabit PCIe |
| Rekommenderat operativsystem |
Genuine Windows Vista® Business 32-bit downgrade to Genuine Windows XP Professional 32-bit |
| Non-operating altitude |
9100 m |
| Altitud vid drift |
3000 m |
| Intervall för relativ luftfuktighet |
8-85 % |
| Omgivningstemperatur vid drift |
5 - 35 °C |
| Non-operating relative humidity (non-condensing) |
8-90 % |
| Temperaturintervall (förvaring) |
-40-60 °C |
| Relativ fuktighet |
8-85 % |
| Fuktighet (förvaring) |
8-90 % |
| Överensstämmelse mot energiklassen |
80% efficient power supply |
| Strömförsörjning |
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
|
| Strömförsörjning |
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient |
| Vikt |
19000 g |
| Produktstorlek (B x D x H) |
16.8 x 45.6 x 45.0 cm |
| Chassityp |
Convertible minitower, rack-mountable |
| Diskette drive type |
 |
| UNSPSC Kod |
43211507 |
| Extern cache |
6 MB L2 |
| Disk subsystem controller |
Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability |
| Pointing device |
HP USB Laser Mouse |
| Externa anslutningar |
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal) |
| Styrgränssnitt |
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5" bays |
| Expansionsplatser |
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots |
| Säkerhetshantering |
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock |
| Tangentbordstyp |
HP PS/2 Standard Keyboard |
|