location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G-Cube iB-710P Headphones Wired In-ear Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G-Cube Check ‘G-Cube’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iB-710P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4-IB-710P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711421773836
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G-Cube: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points G-Cube iB-710P Headphones Wired In-ear Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 32 Ω 102 dB
Long product name G-Cube iB-710P Headphones Wired In-ear Pink :
The long product name of G-Cube iB-710P Headphones Wired In-ear Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20k Hz, 3.5mm, 14g
More>>>
Short summary description G-Cube iB-710P Headphones Wired In-ear Pink:
This short summary of the G-Cube iB-710P Headphones Wired In-ear Pink data-sheet is auto-generated and uses the product title and the first six key specs.

G-Cube iB-710P, Wired, 20 - 20000 Hz, 14 g, Headphones, Pink

Long summary description G-Cube iB-710P Headphones Wired In-ear Pink:
This is an auto-generated long summary of G-Cube iB-710P Headphones Wired In-ear Pink based on the first three specs of the first five spec groups.

G-Cube iB-710P. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 14 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 14:16:45
Uk has collected 1 expert review for G-Cube iB-710P Headphones Wired In-ear Pink but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tweaknews.net
Updated:
2013-11-13 14:16:44
There are a myriad of ear buds on the market and you've got $20 burning a hole in your pocket. What is the advantage of choosing the G-Cube ear buds over the competition? For starters they are comfortable, adjustable, and sound good. Add a carrying po...
Good Quality sound for the price, Nice fit and finish, Extension cord and carrying pouch included, Lots of colors to choose from...
Bad “Y” segment of cord not adjustable...
Bottom line There are a myriad of ear buds on the market and you've got $20 burning a hole in your pocket. What is the advantage of choosing the G-Cube ear buds over the competition? For starters they are comfortable, adjustable, and sound good. Add a carrying p...
0%