This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.90 x 0.51 mm
Indice de contraste típico
10000:1
Brillo de pantalla
1500 cd/m²
Ángulo de visión
170 °
Pantalla LCD
Plasma
Full HD
Color de producto
Plata/Negro
Audio
Altavoces
2.0
Sistema de sonido
Stereo
RMS, fuerza estimada
10 W
Ecualizador
Sintonizador de la TV
Formato de señal
BG, I, DK/K’, M, L/L’. PAL, SECAM, NTSC, B/G/D/K, Nicam.
Cantidad de canales
99
Teletexto
Teletexto
2100 páginas
Conectividad
Puertos de entrada y salida (E/S)
- S-video in - RGB - Euro-AV - Cinch-AV - YUV - DVI - DVI-I - HDCP - VGA
Características de la gerencia
Mando a distancia
Gerencia de la energía
Consumo energético
Amount of power used by this model; expressed in watts
350 W
Consumo de energía (inactivo)
5 W
Peso y dimensiones
Dimensiones (Ancho x Alto x Largo)
1030 x 99 x 740 mm
Peso
31500 g
Aprobaciones reguladoras
"Plug and play"
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"