|
Resolución de la pantalla
|
|
Resolution of the display for the system
240 x 320 Pixeles
|
| Pantalla LCD |
TFT LCD |
| Visualizador diagonal |
2.4 " |
|
Memoria interna
|
|
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
128 MB
|
| Capacidad de almacenamiento |
microSD |
| Tipo de memoria interna |
ROM 128, RAM 64 |
| Velocidad de reloj |
201 MHz |
| Familia de procesador |
Texas Instruments OMAP |
|
Procesador
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
TI's OMAP™ 850
|
| Funciones del teléfono |
 |
| GPS, función |
 |
| Sistema operativo suministrado |
Microsoft Windows Mobile 6.0 Standard |
|
Frecuencia de operaciones
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
|
| Tecnología inalámbrica |
Wi-Fi®: IEEE 802.11 b/g |
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
| EDGE |
 |
| Puerto infrarrojo |
 |
| Bluetooth |
 |
| Versión de Bluetooth |
2.0+EDR |
|
Sistema de mensajería multimedia (MMS)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| Cámara fotográfica incluida |
 |
|
|