|
Resolución de la pantalla
|
|
Resolution of the display for the system
128 x 160 Pixeles
|
|
Número máximo de colores
|
|
Maximum number of viewable colors.
0.065536 M
|
| Pantalla LCD |
TFT |
| Resolución de pantalla externa |
96x68 Pixeles |
|
Memoria interna
|
|
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
11 MB
|
| Flash card support |
 |
| Cámara fotográfica incluida |
 |
| Megapixel |
0.3 MP |
|
Resolución de cámara
|
|
Amount of data measured in pixels that the product captures to form the image
640x480 Pixeles
|
|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
| Tipo de red |
GSM, EGSM |
|
Frecuencia de operaciones
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
|
|
Sistema de mensajería multimedia (MMS)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| Correo electrónico |
 |
| Capacidad de vídeo |
 |
| FM-radio |
 |
|
Tono polifónico
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Formatos de lectura |
MP3 |