Amount of power used by this model; expressed in watts
380 W
Consumo de energía (inactivo)
1 W
Peso y dimensiones
Dimensiones (Ancho x Alto x Largo)
1055 x 95 x 700 mm
Peso
30600 g
Dimensiones (ancho x alto x largo) con stand
1055 x 316 x 759 mm
Peso
33200 g
Empaquetado
Paquete, peso
40000 g
Dimensiones del embalaje (alto x alto x peso)
1055 x 410 x 863 mm
Aprobaciones reguladoras
"Plug and play"
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"