Cantidad de memoria medida en Megabytes instalados en el sistema hardware
0.6 MB
Flash card support
Cámara fotográfica
Cámara fotográfica incluida
Megapixel
0.3 MP
Resolución de cámara
Amount of data measured in pixels that the product captures to form the image
640x480 Pixeles
Zoom digital
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
Conectividad
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Mensajería
Sistema de mensajería multimedia (MMS)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Audio
FM-radio
Audio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Tonos politónicos qty
16
Color
Color de producto
Azul
Peso y dimensiones
Peso
63 g
Ancho
40 mm
Profundidad
17 mm
Altura
Height of the product
80 mm
Características del teléfono
Smartphone
Alarma
Calendario
To-do list
Calculadora
Stopwatch
Countdown timer
T9 text input
Transmisión de datos
Puerto infrarrojo
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.