| Megapixel |
8.1 MP |
| Compresión de datos |
JPEG, MPEG1 |
| Máxima resolución |
3264 x 2448 Pixeles |
| Calidad de imagen |
3264 x 2448 2592 x 1944 2048 x 1536 1280 x 960 640 x 480 |
|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6 x
|
|
Zoom óptico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
| Sistema de lentes |
Carl Zeiss, Vario-Tessar |
| Capacidad de zoom |
15x |
| Diafragma |
Auto |
| Longitud focal |
7.9 - 23.7 mm |
| 35 mm, lente de cámara equivalente |
38 - 114 mm |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Tamaño del sensor óptico |
1/1.8 " |
|
Sensor CCD
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Super HAD CCD
|
| Enfocar |
Single, Monitoring, Multi Point, Centre weighted, Flexible Spot |
| Corrección de exposición a la luz |
+/-2.0 EV, 1/3 EV |
|
Velocidad de obturador
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000,
|
| Sensibilidad ISO |
Yes (Auto, 64, 100, 200, 400, 800) |
| Flash |
Auto, Forced Flash, Slow Synchro, No Flash |
| Reducción de ojos rojos |
 |
| Capacidad de almacenamiento |
Memory Stick Duo™ / Memory Stick Duo™ Pro |
| Soporte CompactFlash (CF) |
 |
| Soporte de memory Stick (MS) |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| Tarjeta de soporte SmartMedia |
 |
|
| Soporte MD micro |
 |
| Soporte de tarjeta de Imagen-xD (xD) |
 |
| Resolución de captura de video |
640x480, 160x112 Pixeles |
| Motion JPEG, velocidad de cuadro |
30, 16.6, 8.3 fps |
| Pantalla LCD |
LCD |
| Visualizador diagonal |
3 " |
| Camera display resolution |
230400.0 Pixeles |
| Visor de imágen |
LCD 3.0 |
| Interfaz |
USB |
| PictBridge |
 |
| Puertos de entrada y salida (E/S) |
USB 2.0 |
| Conexión a la PC |
USB |
| Formato de archivo |
JPEG, MPEG1 |
| Zoom playback |
5x |
| Función de película |
MPEG1 |
| Medición |
Multi Pattern, Centre weighted, Spot |
| Color de producto |
Plata |
| Tipo de batería |
NP-BG1 |
| Tecnología de batería |
Lithium-Ion |
| Requisitos de energía |
Lithium Ion NP-BG1 |
| Resolución |
8.0 Mega, 5.0 Mega, 3.1 Mega, 1.2 Mega |
| Estilo de foto |
3:2 |
| Software incluido |
Picture Package, PIXELA ImageMixer, USB Driver |
| Mac, compatible |
 |
| Dimensiones (Ancho x Alto x Largo) |
96.7x22.7x61.1 mm |
| Peso |
151 g |
|