|
|
| Auriculares |
3.5 mm |
| Puertos de entrada y salida (E/S) |
PWR |
| Teletexto |
10 páginas |
| Altavoces |
2 |
| RMS, fuerza estimada |
2 W |
| Formato de señal |
PAL, SECAM, NTSC, SDTV/EDTV (480i/p, 576i/p), HDTV (720p, 1080i) |
| Montaje VESA |
100x100 mm |
| Requisitos de energía |
AC 100–240V, 50/60Hz |
|
Consumo energético
|
|
Amount of power used by this model; expressed in watts
65 W
|
|
"Plug and play"
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
| Certificados |
CE, CB, GOST, SASO, WEEE, RoHS |
| Peso |
5800 g |
| Fondo (con base) |
209 mm |
| Alto (con base) |
406 mm |
| Largo (con base) |
478 mm |
| Paquete, peso |
8100 g |
| Humedad relativa |
10 - 85 % |
| Alcance de temperatura operativa |
0 - 40 °C |
| Cables incluidos |
PWR 15-pin VGA AV 3.5mm PC aud |
|